- Cable Types
- Conductor Material
- Conductor Strand
- Insulation Resistance
- Jacket (Insulation) Material
- Jacket Color
- Length
- Moisture Sensitivity Level (MSL)
- Number of Conductors
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
CnC Tech Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Shielding | Number of Conductors | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302-28-14-GR-0100F CNC Tech | 34 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 0.700 17.78mm | Red | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-20-GR-0250F CNC Tech | 2672 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 1.000 25.40mm | Red | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-04-GR-0100F CNC Tech | 347 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | 105°C | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 4 | 28 AWG | 100MOhm | 300V | - | - | Gray | 7 Strands / 0.0049 | - | Red | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-16-GR-0100F CNC Tech | 49 |
| - | 18 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.025 0.64mm | Unshielded | 16 | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 0.400 10.16mm | Red | 100.0' 30.48m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 | ||
![]() 302-28-20-GR-0100F CNC Tech | 27 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 20 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 1.000 25.40mm | Red | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-16-GR-0250F CNC Tech | 32 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 0.800 20.32mm | Red | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-26-GR-0100F CNC Tech | 27 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 1.300 33.02mm | Red | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-10-GR-0100F CNC Tech | 27 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 10 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 0.500 12.70mm | Red | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-20-GR-0100F CNC Tech | 27 |
| - | 18 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.025 0.64mm | Unshielded | 20 | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 0.500 12.70mm | Red | 100.0' 30.48m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 | ||
![]() 300-30-26-GR-0100F CNC Tech | 43 |
| - | 18 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.025 0.64mm | Unshielded | 26 | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 0.650 16.51mm | Red | 100.0' 30.48m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 | ||
![]() 302-28-15-GR-0250F CNC Tech | 27 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | 105°C | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 15 | 28 AWG | 100MOhm | 300V | - | - | Gray | 7 Strands / 0.0049 | 0.750 19.05mm | Red | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-04-GR-0250F CNC Tech | 64 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | 105°C | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 4 | 28 AWG | 100MOhm | 300V | - | - | Gray | 7 Strands / 0.0049 | - | Red | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-14-GR-0250F CNC Tech | 31 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 14 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 0.700 17.78mm | Red | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-40-GR-0250F CNC Tech | 35 |
| - | 18 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.025 0.64mm | Unshielded | 40 | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 1.000 25.40mm | Red | 250.0' 76.20m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 | ||
![]() 302-28-16-GR-0100F CNC Tech | 34 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 16 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 0.800 20.32mm | Red | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-26-GR-0250F CNC Tech | 927 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 26 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 1.300 33.02mm | Red | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-14-GR-0250F CNC Tech | 2855 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.025 0.64mm | Unshielded | 14 | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 0.350 8.89mm | Red | 250.0' 76.20m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 | ||
![]() 302-28-09-GR-0250F CNC Tech | 46 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | 105°C | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | 9 | 28 AWG | 100MOhm | 300V | - | - | Gray | 7 Strands / 0.0049 | 0.450 11.43mm | Red | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 302-28-40-GR-0250F CNC Tech | 28 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.050 1.27mm | Unshielded | 40 | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 2.000 50.80mm | Red | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-20-GR-0250F CNC Tech | 4039 |
| - | 18 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 105°C | Active | Not Applicable | Grey | 0.025 0.64mm | Unshielded | 20 | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 0.500 12.70mm | Red | 250.0' 76.20m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 |