- Cable Types
- Conductor Material
- Conductor Strand
- Insulation Resistance
- Jacket (Insulation) Material
- Jacket Color
- Length
- Moisture Sensitivity Level (MSL)
- Number of Conductors
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
CnC Tech Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Pitch | Shielding | Number of Conductors | Approval Agency | Wire Gauge | Insulation Resistance | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 304-28-37-MC-0100F CNC Tech | 42 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 37 | - | 28 AWG | 100MOhm | 300V | - | - | Multiple | 7 Strands / 0.0049 | 1.850 46.99mm | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-20-MC-0250F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 1.000 25.40mm | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-40-MC-0100F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 40 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 2.000 50.80mm | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-20-MC-0100F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 20 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 1.000 25.40mm | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-04-GR-0100F CNC Tech | 34 |
| - | 18 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 4 | - | 30 AWG | 100MOhm | 150V | - | - | Gray | 7 Strands / 38 AWG | 0.250 6.35mm | Red | 100.0' 30.48m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 | ||
![]() 304-28-26-MC-0100F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 26 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 1.300 33.02mm | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-10-MC-0100F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 0.500 12.70mm | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-04-GR-0250F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 4 | - | 30 AWG | 100MOhm | 150V | - | - | Gray | 7 Strands / 38 AWG | 0.250 6.35mm | Red | 250.0' 76.20m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 | ||
![]() 304-28-10-MC-0250F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 10 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 0.500 12.70mm | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-09-MC-0250F CNC Tech | 34 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 9 | - | 28 AWG | 100MOhm | 300V | - | - | Multiple | 7 Strands / 0.0049 | 0.450 11.43mm | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-14-MC-0100F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 14 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 0.700 17.78mm | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-16-MC-0100F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | - | 0.050 1.27mm | Unshielded | 16 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 0.800 20.32mm | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-09-MC-0100F CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 9 | - | 28 AWG | 100MOhm | 300V | - | - | Multiple | 7 Strands / 0.0049 | 0.450 11.43mm | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-15-MC-0250F CNC Tech | 34 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 15 | - | 28 AWG | 100MOhm | 300V | - | - | Multiple | 7 Strands / 0.0049 | 0.750 19.05mm | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-25-MC-0100F CNC Tech | 42 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 25 | - | 28 AWG | 100MOhm | 300V | - | - | Multiple | 7 Strands / 0.0049 | 1.250 31.75mm | - | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 304-28-37-MC-0250F CNC Tech | 36 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | Active | 1 (Unlimited) | - | - | - | 0.050 1.27mm | Unshielded | 37 | - | 28 AWG | 100MOhm | 300V | - | - | Multiple | 7 Strands / 0.0049 | 1.850 46.99mm | - | 250.0' 76.20m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-14-GR-0100F CNC Tech | 38 |
| - | 18 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | Grey | 0.025 0.64mm | Unshielded | 14 | - | 30 AWG | 100MOhm | 150V | Flat | 30 AWG | Gray | 7 Strands / 38 AWG | 0.350 8.89mm | Red | 100.0' 30.48m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 | ||
![]() 302-28-40-GR-0100F CNC Tech | 27 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | - | 105°C | - | Active | Not Applicable | - | - | Grey | 0.050 1.27mm | Unshielded | 40 | - | 28 AWG | 100MOhm | 300V | Flat | 28 AWG | Gray | 7 Strands / 0.0049 | 2.000 50.80mm | Red | 100.0' 30.48m | 0.035 0.89mm | ROHS3 Compliant | UL Style 2651 | ||
![]() 300-30-50-GR-0100F CNC Tech | 2178 |
| - | 18 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flat Cable | - | - | 105°C | - | Active | 1 (Unlimited) | - | - | - | 0.025 0.64mm | Unshielded | 50 | - | 30 AWG | 100MOhm | 150V | - | - | Gray | 7 Strands / 38 AWG | 1.250 31.75mm | Red | 100.0' 30.48m | 0.026 0.66mm | ROHS3 Compliant | UL Style 2678 | ||
![]() 304-28-15-MC-0300F CNC Tech | In Stock | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | PVC | 300V | 105°C | 2012 | Obsolete | 1 (Unlimited) | 105°C | -10°C | Multiple | 0.050 1.27mm | Unshielded | 15 | UL | 28 AWG | 100MOhms | 300V | Flat | 28 AWG | Multiple | 7 Strands / 0.0049 | 0.750 19.05mm | - | 300.0' 91.44m | 0.035 0.89mm | RoHS Compliant | UL Style 2651 |