- Conductor Material
- Number of Conductors
- Part Status
- Length
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CnC Tech Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Automotive | Cable Length (m) | Cable Types | ECCN (US) | EU RoHS | HTS | Insulation DC Resistance | Insulation Diameter (mm) | Insulation Materials | Jacket Material | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | PPAP | RoHS | Size (AWG) | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Insulation Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2725-2828-BL-01000-T-REEL CnC Tech | In Stock | - | - | - | Tinned Copper | - | - | No | 304.8 | - | EAR99 | Compliant | - | 10MOhm/km | 0.85 | - | Polyvinyl Chloride | 80 | 3.95 | 30V | No | - | 28 | - | Reel | - | Active | - | Multi-Conductor Cable | - | - | - | Red/Black/Green/White | 4 | - | - | - | - | Black | - | - | - | - | - | Foil/Braid | - | - | - | - | - | - | - | ||
![]() 2725-2824-01000-A CnC Tech | In Stock | - | - | - | Tinned Copper | - | - | No | 304.8 | - | EAR99 | Compliant | 8544.49.20.00 | 10MOhm/km | 0.85/1 | - | Polyvinyl Chloride | 80 | 4.65 | 30V | No | - | 24/28 | - | Reel | - | Unconfirmed | - | Multi-Conductor Cable | - | - | - | Red/Black/Green/White | 4 | - | - | - | - | - | - | - | - | - | - | Foil/Braid | - | - | - | - | - | - | - | ||
![]() 2725-2828-01000-T CnC Tech | In Stock | - | - | - | Tinned Copper | - | - | No | 304.8 | - | EAR99 | Compliant | 8544.49.20.00 | 10MOhm/km | 0.85 | PVC | Polyvinyl Chloride | 80 | 3.95 | 30V | No | Compliant | 28 | - | Reel | - | Active | - | Multi-Conductor Cable | - | - | Black | Red/Black/Green/White | 4 | - | 30 V | Multi-Conductor | 28 AWG | - | - | - | - | 3.81 mm | - | Foil/Braid | - | - | 30.48 m | - | 685.8 µm | - | - | ||
![]() 2725-2828-BL-01000-A-REEL CnC Tech | In Stock | - | - | - | Tinned Copper | - | - | No | 304.8 | - | EAR99 | Compliant | - | 10MOhm/km | 0.85 | - | Polyvinyl Chloride | 80 | 3.95 | 30V | No | - | 28 | - | Reel | - | Active | - | Multi-Conductor Cable | - | - | - | Red/Black/Green/White | 4 | - | - | - | - | Black | - | - | - | - | - | Foil/Braid | - | - | - | - | - | - | - | ||
![]() 2725-2824-BE-01000-A-REEL CnC Tech | In Stock | - | - | - | Tinned Copper | - | - | No | 304.8 | - | EAR99 | Compliant | 8544.49.20.00 | 10MOhm/km | 0.85/1 | - | Polyvinyl Chloride | 80 | 4.65 | 30V | No | - | 24/28 | - | Reel | - | Active | - | Multi-Conductor Cable | - | - | - | Red/Black/Green/White | 4 | - | - | - | - | Beige | - | - | - | - | - | Foil/Braid | - | - | - | - | - | - | - | ||
![]() 2725-2828-BE-01000-A CNC Tech | 19 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 28 AWG | 30V | - | - | Beige | 7/0.0047 | USB 2.0 | 0.150 (3.81mm) | - | High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC) | Foil, Braid | - | - | 1000.0' 304.8m | 0.0264 0.671mm | - | ROHS3 Compliant | UL Style 2725 | ||
![]() 21458-26-2-0500-0402-1-TS CNC Tech | In Stock | - | Datasheet | 18 Weeks | Copper, Tinned | Polyphenylene Ether (PPE) | - | - | - | Multi-Conductor | - | - | - | - | - | PPE | - | - | - | - | - | - | - | -10°C~80°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | Red, White | - | 2 | 26 AWG | 300V | - | 26 AWG | Red, White | 7/34 | - | 0.098 (2.48mm) | 2.4892 mm | - | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 21458 | ||
![]() 2725-2824-BL-01000-A CNC Tech | 14 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 24 AWG, 28 AWG | 30V | - | - | Black | 7/0.0079, 7/0.0047 | USB 2.0 | 0.177 (4.50mm) | - | High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC) | Foil, Braid | - | - | 1000.0' 304.8m | 0.0366 0.930mm | - | ROHS3 Compliant | UL Style 2725 | ||
![]() 21458-26-2-0500-0102-1-TS CNC Tech | 31 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyphenylene Ether (PPE) | - | - | - | Multi-Conductor | - | - | - | - | - | PPE | - | - | - | - | - | - | - | -10°C~80°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | Black, White | - | 2 | 26 AWG | 300V | - | 26 AWG | Black, White | 7/34 | - | 0.098 (2.48mm) | 2.4892 mm | - | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 21458 | ||
![]() 2725-2824-BE-01000-T CNC Tech | 5710 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | Spool | - | Active | Not Applicable | - | - | - | - | - | 4 | 24 AWG, 28 AWG | 30V | - | - | Beige | 7/36 | USB 2.0 | 0.177 (4.50mm) | - | High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC) | Foil, Braid | 100% | Drain Wire | 1000.0' 304.8m | 0.0366 0.930mm | - | ROHS3 Compliant | UL Style 2725 | ||
![]() 2725-2824-BL-01000-T CNC Tech | 38 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 | 24 AWG, 28 AWG | 30V | - | - | Black | 7/0.0079, 7/0.0047 | USB 2.0 | 0.177 (4.50mm) | - | High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC) | Foil, Braid | - | - | 1000.0' 304.8m | 0.0366 0.930mm | - | ROHS3 Compliant | UL Style 2725 | ||
![]() 2000-2422-1-BL-0600-TS CNC Tech | 8 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | Spool | 2017 | Active | Not Applicable | - | - | - | - | - | 4 (2 Pair) | 22 AWG, 24 AWG | - | - | - | Black | 19/0.0063, 19/0.005 | - | 0.264 (6.71mm) | - | Polyethylene (PE), Poly-Vinyl Chloride (PVC) | Braid | 100% | Drain Wire | 600.0' 182.9m | 0.0150 0.381mm | - | ROHS3 Compliant | - | ||
![]() 2000-2422-1-BL-0050-TS CNC Tech | 394 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | - | 2017 | Active | Not Applicable | - | - | - | - | - | 4 (2 Pair) | 22 AWG, 24 AWG | - | - | - | Black | 19/0.0063, 19/0.005 | - | 0.264 (6.71mm) | - | - | Braid | 100% | Drain Wire | 50.00' 15.24m | 0.0150 0.381mm | - | ROHS3 Compliant | - | ||
![]() 21458-18-2-0500-0102-1-TS CNC Tech | 48 |
| - | 18 Weeks | Copper, Tinned | Polyphenylene Ether (PPE) | - | - | - | Multi-Conductor | - | - | - | - | - | PPE | - | - | - | - | - | - | - | -10°C~80°C | Spool | 2012 | Active | 1 (Unlimited) | - | 80°C | -10°C | Black, White | - | 2 | 18 AWG | 300V | Multi-Conductor | 18 AWG | Black, White | 34/0.0071 | - | 0.153 (3.89mm) | 3.8862 mm | - | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 21458 | ||
![]() 21458-24-2-0500-0402-1-TS CNC Tech | 35 |
| - | 18 Weeks | Copper, Tinned | Polyphenylene Ether (PPE) | - | - | - | Multi-Conductor | - | - | - | - | - | PPE | - | - | - | - | - | - | - | -10°C~80°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | Red, White | - | 2 | 24 AWG | 300V | - | 24 AWG | Red, White | 11/34 | - | 0.107 (2.72mm) | 2.7178 mm | - | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 21458 | ||
![]() 2725-2824-BE-01000-A CNC Tech | 1491 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum Alloy | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | Spool | - | Active | Not Applicable | - | - | - | - | - | 4 | 24 AWG, 28 AWG | 30V | - | - | Beige | 7/36 | USB 2.0 | 0.177 (4.50mm) | - | High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC) | Foil, Braid | 100% | Drain Wire | 1000.0' 304.8m | 0.0366 0.930mm | - | ROHS3 Compliant | UL Style 2725 | ||
![]() 2000-2422-1-BL-0025-TS CNC Tech | 51 |
| - | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | 75°C | - | 2017 | Active | Not Applicable | - | - | - | - | - | 4 (2 Pair) | 22 AWG, 24 AWG | - | - | - | Black | 19/0.0063, 19/0.005 | - | 0.264 (6.71mm) | - | - | Braid | 100% | Drain Wire | 25.00' 7.62m | 0.0150 0.381mm | - | - | - | ||
![]() 21458-18-2-0500-0402-1-TS CNC Tech | 37 |
| - | 18 Weeks | Copper, Tinned | Polyphenylene Ether (PPE) | - | - | - | Multi-Conductor | - | - | - | - | - | PPE | - | - | - | - | - | - | - | -10°C~80°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | Red, White | - | 2 | 18 AWG | 300V | - | 18 AWG | Red, White | 34/0.0071 | - | 0.153 (3.89mm) | 3.8862 mm | - | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 21458 | ||
![]() 21458-22-2-0500-0402-1-TS CNC Tech | In Stock | - | - | 18 Weeks | Copper, Tinned | Polyphenylene Ether (PPE) | - | - | - | Multi-Conductor | - | - | - | - | - | PPE | - | - | - | - | - | - | - | -10°C~80°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | Red, White | - | 2 | 22 AWG | 300V | - | 22 AWG | Red, White | 17/34 | - | 0.118 (3.00mm) | 2.9972 mm | - | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 21458 | ||
![]() 21458-20-2-0500-0102-1-TS CNC Tech | 27 |
| - | 18 Weeks | Copper, Tinned | Polyphenylene Ether (PPE) | - | - | - | Multi-Conductor | - | - | - | - | - | PPE | - | - | - | - | - | - | - | -10°C~80°C | Spool | 2012 | Active | 1 (Unlimited) | - | 80°C | -10°C | Black, White | - | 2 | 20 AWG | 300V | Multi-Conductor | 20 AWG | Black, White | 21/33 | - | 0.133 (3.38mm) | 3.3782 mm | - | - | - | - | 500.0' 152.4m | 0.0150 0.381mm | 381μm | ROHS3 Compliant | UL Style 21458 |