- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Insulation Materials | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3132-22-1-0500-008-1-TS CNC Tech | 33 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | - | Hook-Up | Rubber | - | - | - | -30°C~150°C | Spool | 2012 | - | Active | 1 (Unlimited) | 22 AWG | 300V | 22 AWG | Orange | 17/0.0063 | 0.063 (1.60mm) | 1.6002 mm | - | - | 250.0' 76.2m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 1426-6-1-100-004-1-TS CnC Tech | 32 |
| - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-6 | Hook-Up | - | CNC Tech | Spool | Active | - | - | - | - | - | - | 6 AWG | 600V | - | Red | 7/38 | 0.335 (8.50mm) | - | Oil Resistant | 328.1 (100.0m) | 328.1 (100.0m) | 0.065 (1.65mm) | - | - | UL Style 1426 | ||
![]() 10981-20-1-2000-001-1-TD CnC Tech | 8389 |
| - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | 10981-20 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | 80°C | - | - | - | - | - | 20 AWG | 300V | - | Black | Solid | 0.051 (1.30mm) | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | - | UL Style 10981 | ||
![]() 1007-18-1-2000-004-1-TS CnC Tech | 3137 |
| - | - | - | - | - | 1007-18 | - | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | - | - | - | - | 18 AWG | - | - | Red | - | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | - | - | UL Style 1007 | ||
![]() 1426-14-1-250-008-1-TS CnC Tech | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-14 | Hook-Up | - | CNC Tech | Spool | Active | - | - | - | - | - | - | 14 AWG | 600V | - | Orange | 41/0.0100 | 0.142 (3.61mm) | - | Oil Resistant | 820.2 (250.0m) | 820.2 (250.0m) | 0.033 (0.84mm) | - | - | UL Style 1426 | ||
![]() 11047-12-1-0500-008-1-TS CnC Tech | In Stock | - | - | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-12 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | - | - | - | - | 12 AWG | 600V | - | Orange | 19/0.0092 | 0.090 (2.29mm) | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | - | UL Style 11047 | ||
![]() 1332-12-1-0500-001-1-TS CnC Tech | 1052 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-12 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | - | - | - | - | 12 AWG | 300V | - | Black | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | - | - | UL Style 1332 | ||
![]() 11047-16-1-0500-005-1-TS CnC Tech | In Stock | - | - | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-16 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | - | - | - | - | 16 AWG | 600V | - | Blue | 19/0.0092 | 0.090 (2.29mm) | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | - | UL Style 11047 | ||
![]() 3135-24-1-0500-004-1-TS CnC Tech | 3089 |
| - | - | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -30°C ~ 150°C | - | - | - | - | - | 24 AWG | 600V | - | Red | 11/0.0063 | 0.083 (2.11mm) | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | - | - | UL Style 3135 | ||
![]() 3135-24-1-0500-007-1-TS CnC Tech | 2812 |
| - | - | - | Copper, Tinned | Silicone Rubber | 3135-24 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -30°C ~ 150°C | - | - | - | - | - | 24 AWG | 600V | - | Green | 11/0.0063 | 0.083 (2.11mm) | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | - | - | UL Style 3135 | ||
![]() 3135-26-1-0500-004-1-TS CnC Tech | 3006 |
| - | - | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -30°C ~ 150°C | - | - | - | - | - | 26 AWG | 600V | - | Red | 7/0.0063 | 0.081 (2.06mm) | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | - | - | UL Style 3135 | ||
![]() 3132-26-1-0500-001-1-TS CnC Tech | 9226 |
| - | - | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -30°C ~ 150°C | - | - | - | - | - | 26 AWG | 300V | - | Black | 7/0.0063 | 0.051 (1.30mm) | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.015 (0.38mm) | - | - | UL Style 3132 | ||
![]() 11047-16-1-0500-011-1-TS CnC Tech | 34 |
| - | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-16 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | - | - | - | - | 16 AWG | 600V | - | Green, Yellow | 19/0.0092 | 0.090 (2.29mm) | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | - | UL Style 11047 | ||
![]() 3132-26-1-0500-007-1-TS CnC Tech | 3391 |
| - | - | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -30°C ~ 150°C | - | - | - | - | - | 26 AWG | 300V | - | Green | 7/0.0063 | 0.051 (1.30mm) | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.015 (0.38mm) | - | - | UL Style 3132 | ||
![]() 3135-24-1-0500-003-1-TS CnC Tech | 3713 |
| - | - | - | Copper, Tinned | Silicone Rubber | 3135-24 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -30°C ~ 150°C | - | - | - | - | - | 24 AWG | 600V | - | Yellow | 11/0.0063 | 0.083 (2.11mm) | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | - | - | UL Style 3135 | ||
![]() 3135-26-1-0500-011-1-TS CnC Tech | 3926 |
| - | - | - | Copper, Tinned | Silicone Rubber | 3135-26 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -30°C ~ 150°C | - | - | - | - | - | 24 AWG | 600V | - | Green, Yellow | 7/0.0063 | 0.081 (2.06mm) | - | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | - | - | UL Style 3135 | ||
![]() 11047-26-1-0500-004-1-TS CnC Tech | 4218 |
| - | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-26 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | - | - | - | - | 26 AWG | 600V | - | Red | 7/30 | 0.072 (1.83mm) | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | - | UL Style 11047 | ||
![]() 1426-12-1-250-007-1-TS CnC Tech | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-12 | Hook-Up | - | CNC Tech | Spool | Active | - | - | - | - | - | - | 12 AWG | 600V | - | Green | 65/0.0100 | 0.161 (4.09mm) | - | Oil Resistant | 820.2 (250.0m) | 820.2 (250.0m) | 0.033 (0.84mm) | - | - | UL Style 1426 | ||
![]() 1332-16-1-0500-008-1-TS CnC Tech | 3976 |
| - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-16 | Hook-Up | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | - | - | - | - | 16 AWG | 300V | - | Orange | - | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | - | - | UL Style 1332 | ||
![]() 1426-12-1-250-008-1-TS CnC Tech | In Stock | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-12 | Hook-Up | - | CNC Tech | Spool | Active | - | - | - | - | - | - | 12 AWG | 600V | - | Orange | 65/0.0100 | 0.161 (4.09mm) | - | Oil Resistant | 820.2 (250.0m) | 820.2 (250.0m) | 0.033 (0.84mm) | - | - | UL Style 1426 |