- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Mfr | Package | Product Status | Operating Temperature | Series | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Spool Size | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10064-22-1-0500-002-1-TS CnC Tech | 2205 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 10064-22 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 105°C | - | 22 AWG | 30V | White | 7/0.0050 | 0.027 (0.69mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | UL Style 10064 | ||
![]() 1426-16-1-250-005-1-TS CnC Tech | 40 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-16 | Hook-Up | CNC Tech | Spool | Active | - | - | 16 AWG | 600V | Blue | 26/0.0100 | 0.126 (3.20mm) | Oil Resistant | 820.2 (250.0m) | 820.2 (250.0m) | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-16-1-250-004-1-TS CnC Tech | 88 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-16 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 16 AWG | 600V | Red | 26/0.0100 | 0.126 (3.20mm) | Oil Resistant | 820.2 (250.0m) | Enter Number of Feet in Order Quantity | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1426-16-1-250-001-1-TS CnC Tech | 41 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1426-16 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 16 AWG | 600V | Black | 26/0.0100 | 0.126 (3.20mm) | Oil Resistant | 820.2 (250.0m) | Enter Number of Feet in Order Quantity | 0.033 (0.84mm) | UL Style 1426 | ||
![]() 1332-12-1-0500-007-1-TS CnC Tech | 1457 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-12 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 12 AWG | 300V | Green | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 10064-26-1-0500-005-1-TS CnC Tech | 2121 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 10064-26 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 105°C | - | 26 AWG | 30V | Blue | 7/0.0050 | 0.027 (0.69mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.006 (0.15mm) | UL Style 10064 | ||
![]() 1332-18-1-0500-001-1-TS CnC Tech | 675 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 18 AWG | 300V | Black | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 1332-18-1-0500-007-1-TS CnC Tech | 2782 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 18 AWG | 300V | Green | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 3135-26-1-0500-003-1-TS CnC Tech | 1628 |
| - | Copper, Tinned | Silicone Rubber | - | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -30°C ~ 150°C | - | 26 AWG | 600V | Yellow | 7/0.0063 | 0.081 (2.06mm) | High Temperature, Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.030 (0.76mm) | UL Style 3135 | ||
![]() 11047-10-1-0500-004-1-TS CnC Tech | 25 |
| - | Copper, Tinned | Polyphenylene Ether (PPE) | 11047-10 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | 10 AWG | 600V | Red | 19/0.0092 | 0.090 (2.29mm) | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | UL Style 11047 | ||
![]() 1007-22-1-2000-005-1-TD CnC Tech | 5015 |
| - | - | - | 1007-22 | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 22 AWG | - | Blue | Solid | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 1332-14-1-0500-011-1-TS CnC Tech | 3122 |
| - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | 1332-14 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 14 AWG | 300V | Green, Yellow | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 1569-26-1-0500-005-1-TS CnC Tech | 5013 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1569-26 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | 26 AWG | 300V | Blue | - | - | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.015 (0.38mm) | UL Style 1569 | ||
![]() 1332-10-1-0500-002-1-TS CnC Tech | In Stock | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -80°C ~ 200°C | - | 10 AWG | 300V | White | - | - | - | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | - | UL Style 1332 | ||
![]() 1007-16-1-2000-007-1-TS CnC Tech | 5849 |
| - | - | - | 1007-16 | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 16 AWG | - | Green | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 1569-26-1-0500-008-1-TS CnC Tech | 2219 |
| - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | 1569-26 | Hook-Up | CNC Tech | Digi-Spool®, Continuous Spool | Active | -10°C ~ 105°C | - | 26 AWG | 300V | Orange | - | - | Oil Resistant | 500.0 (152.4m) | Enter Number of Feet in Order Quantity | 0.015 (0.38mm) | UL Style 1569 | ||
![]() 1007-22-1-2000-007-1-TD CnC Tech | 4433 |
| - | - | - | 1007-22 | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 22 AWG | - | Green | Solid | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 1007-20-1-2000-001-1-TS CnC Tech | 3794 |
| - | - | - | 1007-20 | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 20 AWG | - | Black | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 1007-22-1-2000-007-1-TS CnC Tech | 3522 |
| - | - | - | 1007-22 | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 22 AWG | - | Green | - | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1007 | ||
![]() 1015-22-1-2000-002-1-TD CnC Tech | 9393 |
| - | - | - | 1015-22 | - | CNC Tech | Digi-Spool®, Continuous Spool | Active | - | - | 22 AWG | - | White | Solid | - | - | 2000.0 (609.6m) | Enter Number of Feet in Order Quantity | - | UL Style 1015 |