- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3266-20-1-0500-008-1-TS CNC Tech | 39 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~125°C | Spool | 2017 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | - | - | Orange | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 3266 | ||
![]() 3266-20-1-0500-002-1-TS CNC Tech | 25 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~125°C | Spool | 2017 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | - | - | White | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 3266 | ||
![]() 10368-28-1-0500-002-1-TS CNC Tech | 24 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 28 AWG | 300V | - | - | White | 7/0.0050 | 0.035 (0.89mm) | - | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | - | ROHS3 Compliant | UL Style 10368 | ||
![]() 1430-26-1-0500-001-1-TS CNC Tech | 30 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | - | - | - | 26 AWG | 300V | - | - | Black | 7/0.0063 | 0.051 (1.30mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1430 | ||
![]() 3386-20-1-0500-005-1-TS CNC Tech | 25 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 20 AWG | 600V | - | - | Blue | 34/0.0071 | 0.102 (2.59mm) | - | Oil Resistant | 500.0' 152.4m | 0.030 0.76mm | - | ROHS3 Compliant | UL Style 3386 | ||
![]() 3385-20-1-0500-003-1-TS CNC Tech | 55 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | - | Yellow | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 3385 | ||
![]() 3386-20-1-0500-001-1-TS CNC Tech | 48 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 20 AWG | 600V | - | - | Black | 34/0.0071 | 0.102 (2.59mm) | - | Oil Resistant | 500.0' 152.4m | 0.030 0.76mm | - | ROHS3 Compliant | UL Style 3386 | ||
![]() 3385-20-1-0500-006-1-TS CNC Tech | 16 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | - | Brown | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 3385 | ||
![]() 10368-26-1-0500-008-1-TS CNC Tech | 58 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 26 AWG | 300V | - | - | Orange | 7/0.0063 | 0.039 (0.99mm) | - | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | - | ROHS3 Compliant | UL Style 10368 | ||
![]() 3385-20-1-0500-005-1-TS CNC Tech | 52 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | - | Blue | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 3385 | ||
![]() 3386-18-1-0500-007-1-TS CNC Tech | 45 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 18 AWG | 600V | - | - | Green | 34/0.0071 | 0.110 (2.79mm) | - | Oil Resistant | 500.0' 152.4m | 0.030 0.76mm | - | ROHS3 Compliant | UL Style 3386 | ||
![]() 3386-18-1-0500-006-1-TS CNC Tech | 20 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 18 AWG | 600V | - | - | Brown | 34/0.0071 | 0.110 (2.79mm) | - | Oil Resistant | 500.0' 152.4m | 0.030 0.76mm | - | ROHS3 Compliant | UL Style 3386 | ||
![]() 10368-28-1-0500-003-1-TS CNC Tech | 32 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 28 AWG | 300V | - | - | Yellow | 7/0.0050 | 0.035 (0.89mm) | - | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | - | ROHS3 Compliant | UL Style 10368 | ||
![]() 10368-26-1-0500-003-1-TS CNC Tech | 33 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 26 AWG | 300V | - | - | Yellow | 7/0.0063 | 0.039 (0.99mm) | - | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | - | ROHS3 Compliant | UL Style 10368 | ||
![]() 11047-24-1-0500-002-1-TS CNC Tech | 3027 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyphenylene Ether (PPE) | Hook-Up | PPE | -10°C~105°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | 24 AWG | White | 7/34 | 0.067 (1.70mm) | 1.7018 mm | - | 500.0' 152.4m | 0.009 0.23mm | 228.6μm | ROHS3 Compliant | UL Style 11047 | ||
![]() 11047-22-1-0500-004-1-TS CNC Tech | 32 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyphenylene Ether (PPE) | Hook-Up | PPE | -10°C~105°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | - | 22 AWG | Red | 7/30 | 0.072 (1.83mm) | 1.8288 mm | - | 500.0' 152.4m | 0.009 0.23mm | 228.6μm | ROHS3 Compliant | UL Style 11047 | ||
![]() 11047-22-1-0500-007-1-TS CNC Tech | 35 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyphenylene Ether (PPE) | Hook-Up | PPE | -10°C~105°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | - | 22 AWG | Green | 7/30 | 0.072 (1.83mm) | 1.8288 mm | - | 500.0' 152.4m | 0.009 0.23mm | 228.6μm | ROHS3 Compliant | UL Style 11047 | ||
![]() 11047-24-1-0500-005-1-TS CNC Tech | 17 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyphenylene Ether (PPE) | Hook-Up | PPE | -10°C~105°C | Spool | 2012 | Active | 1 (Unlimited) | 105°C | -10°C | Blue | 24 AWG | 600V | Hook-Up | 24 AWG | Blue | 7/34 | 0.067 (1.70mm) | 1.7018 mm | - | 500.0' 152.4m | 0.009 0.23mm | 228.6μm | ROHS3 Compliant | UL Style 11047 | ||
![]() 11047-18-1-0500-005-1-TS CNC Tech | 26 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyphenylene Ether (PPE) | Hook-Up | PPE | -10°C~105°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 600V | - | 18 AWG | Blue | 19/0.0092 | 0.090 (2.29mm) | 2.286 mm | - | 500.0' 152.4m | 0.009 0.23mm | 228.6μm | ROHS3 Compliant | UL Style 11047 | ||
![]() 3132-22-1-0500-004-1-TS CNC Tech | 77 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 300V | - | 22 AWG | Red | 17/0.0063 | 0.063 (1.60mm) | 1.6002 mm | - | 250.0' 76.2m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 |