- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10368-30-1-0500-004-1-TS CNC Tech | 34 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | Not Applicable | 30 AWG | 300V | Red | 7/0.0039 | 0.031 (0.79mm) | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | ROHS3 Compliant | UL Style 10368 | ||
![]() 10368-30-1-0500-008-1-TS CNC Tech | 24 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | Not Applicable | 30 AWG | 300V | Orange | 7/0.0039 | 0.031 (0.79mm) | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | ROHS3 Compliant | UL Style 10368 | ||
![]() 1430-26-1-0500-011-1-TS CNC Tech | 50 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 26 AWG | 300V | Green, Yellow | 7/0.0063 | 0.051 (1.30mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 10368-30-1-0500-001-1-TS CNC Tech | 50 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | Not Applicable | 30 AWG | 300V | Black | 7/0.0039 | 0.031 (0.79mm) | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | ROHS3 Compliant | UL Style 10368 | ||
![]() 1430-22-1-0500-004-1-TS CNC Tech | 27 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 22 AWG | 300V | Red | 17/0.0063 | 0.063 (1.60mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1430-18-1-0500-004-1-TS CNC Tech | 34 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 18 AWG | 300V | Red | 34/0.0071 | 0.081 (2.06mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1430-22-1-0500-010-1-TS CNC Tech | 18 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 22 AWG | 300V | Violet | 17/0.0063 | 0.063 (1.60mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1430-20-1-0500-007-1-TS CNC Tech | 24 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 20 AWG | 300V | Green | 21/0.0071 | 0.069 (1.75mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1672-18-1-0500-011-1-TS CNC Tech | 19 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 18 AWG | 300V | Green, Yellow | 34/0.0071 | 0.122 (3.10mm) | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | ROHS3 Compliant | UL Style 1672 | ||
![]() 1430-22-1-0500-007-1-TS CNC Tech | 2423 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 22 AWG | 300V | Green | 17/0.0063 | 0.063 (1.60mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 10368-28-1-0500-006-1-TS CNC Tech | 36 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | Not Applicable | 28 AWG | 300V | Brown | 7/0.0050 | 0.035 (0.89mm) | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | ROHS3 Compliant | UL Style 10368 | ||
![]() 10368-26-1-0500-007-1-TS CNC Tech | 35 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | Not Applicable | 26 AWG | 300V | Green | 7/0.0063 | 0.039 (0.99mm) | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | ROHS3 Compliant | UL Style 10368 | ||
![]() 10368-30-1-0500-002-1-TS CNC Tech | 40 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | Not Applicable | 30 AWG | 300V | White | 7/0.0039 | 0.031 (0.79mm) | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | ROHS3 Compliant | UL Style 10368 | ||
![]() 1430-26-1-0500-003-1-TS CNC Tech | 55 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 26 AWG | 300V | Yellow | 7/0.0063 | 0.051 (1.30mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1430-18-1-0500-007-1-TS CNC Tech | 49 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 18 AWG | 300V | Green | 34/0.0071 | 0.081 (2.06mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1430-18-1-0500-011-1-TS CNC Tech | 2739 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 18 AWG | 300V | Green, Yellow | 34/0.0071 | 0.081 (2.06mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1430-20-1-0500-002-1-TS CNC Tech | 32 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 20 AWG | 300V | White | 21/0.0071 | 0.069 (1.75mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 10368-28-1-0500-008-1-TS CNC Tech | 57 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | Not Applicable | 28 AWG | 300V | Orange | 7/0.0050 | 0.035 (0.89mm) | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | ROHS3 Compliant | UL Style 10368 | ||
![]() 1430-26-1-0500-010-1-TS CNC Tech | 19 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | 26 AWG | 300V | Violet | 7/0.0063 | 0.051 (1.30mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 10368-28-1-0500-010-1-TS CNC Tech | 9 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -10°C~105°C | Spool | 2017 | Active | Not Applicable | 28 AWG | 300V | Violet | 7/0.0050 | 0.035 (0.89mm) | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | ROHS3 Compliant | UL Style 10368 |