- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3135-18-1-0500-007-1-TS CNC Tech | 41 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | Green | 18 AWG | 600V | Hook-Up | 18 AWG | Green | 34/0.0071 | 0.107 (2.72mm) | 2.7178 mm | - | 250.0' 76.2m | 0.030 0.76mm | 762μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 3135-22-1-0500-004-1-TS CNC Tech | 51 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | Red | 22 AWG | 600V | Hook-Up | 22 AWG | Red | 17/0.0063 | 0.091 (2.31mm) | 2.3114 mm | - | 250.0' 76.2m | 0.030 0.76mm | 762μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 3132-18-1-0500-002-1-TS CNC Tech | 47 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 300V | - | 18 AWG | White | 34/0.0071 | 0.079 (2.01mm) | 2.0066 mm | - | 250.0' 76.2m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3132-20-1-0500-003-1-TS CNC Tech | 35 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | - | 20 AWG | Yellow | 21/33 | 0.071 (1.80mm) | 1.8034 mm | - | 500.0' 152.4m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 1569-20-1-0500-002-1-TS CNC Tech | 19 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | - | - | White | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1569 | ||
![]() 3132-24-1-0500-011-1-TS CNC Tech | 4180 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | Green, Yellow | 24 AWG | 300V | - | 24 AWG | Yellow, Green Stripe | 11/34 | 0.057 (1.45mm) | 1.4478 mm | - | 500.0' 152.4m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 1569-24-1-0500-011-1-TS CNC Tech | 1927 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | - | - | - | 24 AWG | 300V | - | - | Green, Yellow | 11/0.0063 | 0.057 (1.45mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1569 | ||
![]() 3132-20-1-0500-011-1-TS CNC Tech | 3361 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | Green, Yellow | 20 AWG | 300V | Hook-Up | 20 AWG | Yellow, Green Stripe | 21/33 | 0.071 (1.80mm) | 1.8034 mm | - | 500.0' 152.4m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3132-22-1-0500-010-1-TS CNC Tech | 43 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | Violet | 22 AWG | 300V | Hook-Up | 22 AWG | Violet | 17/0.0063 | 0.063 (1.60mm) | 1.6002 mm | - | 250.0' 76.2m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3132-24-1-0500-002-1-TS CNC Tech | 44 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | White | 24 AWG | 300V | Hook-Up | 24 AWG | White | 11/34 | 0.057 (1.45mm) | 1.4478 mm | - | 500.0' 152.4m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3132-20-1-0500-005-1-TS CNC Tech | 31 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | Blue | 20 AWG | 300V | Hook-Up | 20 AWG | Blue | 21/33 | 0.071 (1.80mm) | 1.8034 mm | - | 500.0' 152.4m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3132-24-1-0500-005-1-TS CNC Tech | 45 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | Blue | 24 AWG | 300V | Hook-Up | 24 AWG | Blue | 11/34 | 0.057 (1.45mm) | 1.4478 mm | - | 500.0' 152.4m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 10368-28-1-0500-005-1-TS CNC Tech | 25 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | Not Applicable | - | - | - | 28 AWG | 300V | - | - | Blue | 7/0.0050 | 0.035 (0.89mm) | - | Oil Resistant | 500.0' 152.4m | 0.009 0.23mm | - | ROHS3 Compliant | UL Style 10368 | ||
![]() 3135-18-1-0500-002-1-TS CNC Tech | 54 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | White | 18 AWG | 600V | Hook-Up | 18 AWG | White | 34/0.0071 | 0.107 (2.72mm) | 2.7178 mm | - | 250.0' 76.2m | 0.030 0.76mm | 762μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 3132-18-1-0500-007-1-TS CNC Tech | 58 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 300V | - | 18 AWG | Green | 34/0.0071 | 0.079 (2.01mm) | 2.0066 mm | - | 250.0' 76.2m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 | ||
![]() 1569-22-1-0500-001-1-TS CNC Tech | 164 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 22 AWG | 300V | - | - | Black | 17/0.0063 | 0.063 (1.60mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1569 | ||
![]() 3135-18-1-0500-004-1-TS CNC Tech | 35 |
| Datasheet | - | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | Red | 18 AWG | 600V | Hook-Up | 18 AWG | Red | 34/0.0071 | 0.107 (2.72mm) | 2.7178 mm | - | 250.0' 76.2m | 0.030 0.76mm | 762μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 3135-22-1-0500-005-1-TS CNC Tech | 16 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | - | 22 AWG | Blue | 17/0.0063 | 0.091 (2.31mm) | 2.3114 mm | - | 250.0' 76.2m | 0.030 0.76mm | 762μm | ROHS3 Compliant | UL Style 3135 | ||
![]() 3239-24-1-0500-007-1-TS CNC Tech | 60 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | - | 24 AWG | 3000V | - | 24 AWG | Green | 11/0.0063 | 0.061 (1.55mm) | 1.5494 mm | - | 500.0' 152.4m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 3132-18-1-0500-003-1-TS CNC Tech | 49 |
| Datasheet | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -30°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -30°C | Yellow | 18 AWG | 300V | Hook-Up | 18 AWG | Yellow | 34/0.0071 | 0.079 (2.01mm) | 2.0066 mm | - | 250.0' 76.2m | 0.015 0.38mm | 381μm | ROHS3 Compliant | UL Style 3132 |