- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1332-22-1-0500-010-1-TS CNC Tech | In Stock | - | - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2014 | Active | 1 (Unlimited) | 200°C | -80°C | Violet | 22 AWG | 300V | - | 22 AWG | Violet | 7/0.0100 | 0.057 (1.45mm) | 1.4478 mm | - | 500.0' 152.4m | 0.013 0.33mm | 330.2μm | ROHS3 Compliant | UL Style 1332 | ||
![]() 10064-34-1-0500-006-1-TS CNC Tech | 4342 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~105°C | Spool | 2014 | Active | 1 (Unlimited) | 105°C | -80°C | Brown | 34 AWG | 30V | - | 34 AWG | Brown | 7/0.0024 | 0.019 (0.50mm) | 482.6 μm | - | 500.0' 152.4m | 0.006 0.15mm | 152.4μm | ROHS3 Compliant | UL Style 10064 | ||
![]() 10064-28-1-0500-007-1-TS CNC Tech | 2091 |
| - | 14 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~105°C | Spool | 2014 | Obsolete | 1 (Unlimited) | 105°C | -80°C | Green | 28 AWG | 30V | - | 28 AWG | Green | 7/0.0050 | 0.027 (0.69mm) | 685.8 μm | - | 500.0' 152.4m | 0.006 0.15mm | 152.4μm | RoHS Compliant | UL Style 10064 | ||
![]() 1330-22-1-0500-008-1-TS CNC Tech | 45 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | - | 22 AWG | Orange | 7/0.0100 | 0.075 (1.90mm) | 1.905 mm | - | 500.0' 152.4m | 0.020 0.51mm | 508μm | ROHS3 Compliant | UL Style 1330 | ||
![]() 1330-26-1-0500-010-1-TS CNC Tech | 43 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | - | 26 AWG | 600V | - | 26 AWG | Violet | 7/0.0063 | 0.061 (1.55mm) | 1.5494 mm | - | 500.0' 152.4m | 0.020 0.51mm | 508μm | ROHS3 Compliant | UL Style 1330 | ||
![]() 1330-24-1-0500-006-1-TS CNC Tech | In Stock | - | - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2013 | Active | 1 (Unlimited) | 200°C | -80°C | Brown | 24 AWG | 600V | - | 24 AWG | Brown | 7/0.0079 | 0.067 (1.70mm) | 1.7018 mm | - | 500.0' 152.4m | 0.020 0.51mm | 508μm | ROHS3 Compliant | UL Style 1330 | ||
![]() 1330-24-1-0500-008-1-TS CNC Tech | 45 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2013 | Active | 1 (Unlimited) | 200°C | -80°C | Orange | 24 AWG | 600V | - | 24 AWG | Orange | 7/0.0079 | 0.067 (1.70mm) | 1.7018 mm | - | 500.0' 152.4m | 0.020 0.51mm | 508μm | ROHS3 Compliant | UL Style 1330 | ||
![]() 1330-22-1-0500-010-1-TS CNC Tech | 45 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2013 | Active | 1 (Unlimited) | 200°C | -80°C | Violet | 22 AWG | 600V | - | 22 AWG | Violet | 7/0.0100 | 0.075 (1.90mm) | 1.905 mm | - | 500.0' 152.4m | 0.020 0.51mm | 508μm | ROHS3 Compliant | UL Style 1330 | ||
![]() 1330-20-1-0500-008-1-TS CNC Tech | In Stock | - | - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2013 | Active | 1 (Unlimited) | 200°C | -80°C | Orange | 20 AWG | 600V | - | 20 AWG | Orange | 7/0.0126 | 0.081 (2.06mm) | 2.0574 mm | - | 500.0' 152.4m | 0.020 0.51mm | 508μm | ROHS3 Compliant | UL Style 1330 | ||
![]() 1330-26-1-0500-008-1-TS CNC Tech | In Stock | - | - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | - | 26 AWG | 600V | - | 26 AWG | Orange | 7/0.0063 | 0.061 (1.55mm) | 1.5494 mm | - | 500.0' 152.4m | 0.020 0.51mm | 508μm | ROHS3 Compliant | UL Style 1330 | ||
![]() 1330-24-1-0500-003-1-TS CNC Tech | 6 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | 24 AWG | Yellow | 7/0.0079 | 0.067 (1.70mm) | 1.7018 mm | - | 500.0' 152.4m | 0.020 0.51mm | 508μm | ROHS3 Compliant | UL Style 1330 | ||
![]() 1330-20-1-0500-010-1-TS CNC Tech | 6 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2013 | Active | 1 (Unlimited) | 200°C | -80°C | Violet | 20 AWG | 600V | - | 20 AWG | Violet | 7/0.0126 | 0.081 (2.06mm) | 2.0574 mm | - | 500.0' 152.4m | 0.020 0.51mm | 508μm | ROHS3 Compliant | UL Style 1330 | ||
![]() 3239-22-1-0500-011-1-TS CNC Tech | 1110 |
| - | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | Green, Yellow | 22 AWG | 3000V | - | 22 AWG | Green, Yellow | 17/0.0063 | 0.065 (1.65mm) | 1.651 mm | - | 250.0' 76.2m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 3239-18-1-0500-007-1-TS CNC Tech | 36 |
| - | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 3000V | - | 18 AWG | Green | 34/0.0071 | 0.083 (2.11mm) | 2.1082 mm | - | 250.0' 76.2m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 3239-18-1-0500-003-1-TS CNC Tech | 23 |
| - | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | 150°C | -50°C | Yellow | 18 AWG | 3000V | Hook-Up | 18 AWG | Yellow | 34/0.0071 | 0.083 (2.11mm) | 2.1082 mm | - | 250.0' 76.2m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 1430-22-1-0500-003-1-TS CNC Tech | 19 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 300V | - | - | Yellow | 17/0.0063 | 0.063 (1.60mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1430 | ||
![]() 1332-20-1-0500-002-1-TS CNC Tech | 2838 |
| - | 18 Weeks | 100 | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | - | 20 AWG | White | 7/0.0063 | 0.065 (1.65mm) | 1.651 mm | - | 500.0' 152.4m | 0.013 0.33mm | 330.2μm | ROHS3 Compliant | UL Style 1332 | ||
![]() 1332-20-1-0500-006-1-TS CNC Tech | 2724 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | - | 20 AWG | Brown | 7/0.0063 | 0.065 (1.65mm) | 1.651 mm | - | 500.0' 152.4m | 0.013 0.33mm | 330.2μm | ROHS3 Compliant | UL Style 1332 | ||
![]() 1332-22-1-0500-003-1-TS CNC Tech | 2224 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2014 | Active | 1 (Unlimited) | 200°C | -80°C | Yellow | 22 AWG | 300V | - | 22 AWG | Yellow | 7/0.0100 | 0.057 (1.45mm) | 1.4478 mm | - | 500.0' 152.4m | 0.013 0.33mm | 330.2μm | ROHS3 Compliant | UL Style 1332 | ||
![]() 1672-18-1-0500-010-1-TS CNC Tech | 18 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | 2017 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 300V | - | - | Violet | 34/0.0071 | 0.122 (3.10mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 1672 |