- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1569-18-1-0500-006-1-TS CNC Tech | 35 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 18 AWG | 300V | - | - | Brown | 34/0.0071 | 0.083 (2.11mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1569 | ||
![]() 3122-22-1-0500-001-1-TS CNC Tech | 254 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 22 AWG | 300V | - | - | Black | 17/0.0063 | 0.066 (1.68mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-18-1-0500-008-1-TS CNC Tech | 45 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 18 AWG | 300V | - | - | Orange | 34/0.0071 | 0.083 (2.11mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-22-1-0500-010-1-TS CNC Tech | 10814 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 22 AWG | 300V | - | - | Violet | 17/0.0063 | 0.066 (1.68mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 1569-20-1-0500-010-1-TS CNC Tech | 58 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | - | - | Violet | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1569 | ||
![]() 3122-20-1-0500-004-1-TS CNC Tech | 22 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | - | Red | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-18-1-0500-011-1-TS CNC Tech | 4675 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 18 AWG | 300V | - | - | Green, Yellow | 34/0.0071 | 0.083 (2.11mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 1569-24-1-0500-007-1-TS CNC Tech | 63 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 24 AWG | 300V | - | - | Green | 11/0.0063 | 0.057 (1.45mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1569 | ||
![]() 3122-22-1-0500-004-1-TS CNC Tech | 33 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 22 AWG | 300V | - | - | Red | 17/0.0063 | 0.066 (1.68mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-20-1-0500-010-1-TS CNC Tech | 614 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | - | Violet | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-20-1-0500-007-1-TS CNC Tech | 1925 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | - | Green | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 1569-20-1-0500-007-1-TS CNC Tech | 30 | - | Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | - | - | Green | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1569 | ||
![]() 3122-18-1-0500-006-1-TS CNC Tech | 11 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 18 AWG | 300V | - | - | Brown | 34/0.0071 | 0.083 (2.11mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 1569-20-1-0500-006-1-TS CNC Tech | 63 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | - | - | Brown | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1569 | ||
![]() 3122-20-1-0500-011-1-TS CNC Tech | 46 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | - | Green, Yellow | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-20-1-0500-002-1-TS CNC Tech | 24 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | - | White | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-22-1-0500-011-1-TS CNC Tech | 4814 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 22 AWG | 300V | - | - | Green, Yellow | 17/0.0063 | 0.066 (1.68mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 1332-22-1-0500-007-1-TS CNC Tech | 35 |
| - | 18 Weeks | 100 | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2014 | Active | 1 (Unlimited) | 200°C | -80°C | Green | 22 AWG | 300V | Hook-Up | 22 AWG | Green | 7/0.0100 | 0.057 (1.45mm) | 1.4478 mm | - | 500.0' 152.4m | 0.013 0.33mm | 330.2μm | ROHS3 Compliant | UL Style 1332 | ||
![]() 1569-22-1-0500-007-1-TS CNC Tech | 15 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | 22 AWG | 300V | - | - | Green | 17/0.0063 | 0.063 (1.60mm) | - | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | - | ROHS3 Compliant | UL Style 1569 | ||
![]() 3239-24-1-0500-005-1-TS CNC Tech | 40 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | - | 24 AWG | 3000V | - | 24 AWG | Blue | 11/0.0063 | 0.061 (1.55mm) | 1.5494 mm | - | 500.0' 152.4m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 |