- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10064-28-1-0500-001-1-TS CNC Tech | 14794 |
| - | 14 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~105°C | Spool | 2014 | Obsolete | 1 (Unlimited) | - | - | - | 28 AWG | 30V | 28 AWG | Black | 7/0.0050 | 0.027 (0.69mm) | 685.8 μm | - | 500.0' 152.4m | 0.006 0.15mm | 152.4μm | RoHS Compliant | UL Style 10064 | ||
![]() 3099-20-1-0500-003-1-TS CNC Tech | 22 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | Yellow | 21/0.0071 | 0.102 (2.59mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3099-20-1-0500-004-1-TS CNC Tech | 38 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | Red | 21/0.0071 | 0.102 (2.59mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3099-18-1-0500-005-1-TS CNC Tech | 21 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 18 AWG | 300V | - | Blue | 34/0.0071 | 0.112 (2.84mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3099-18-1-0500-007-1-TS CNC Tech | 2300 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 18 AWG | 300V | - | Green | 34/0.0071 | 0.112 (2.84mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3099-18-1-0500-010-1-TS CNC Tech | 40 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 18 AWG | 300V | - | Violet | 34/0.0071 | 0.112 (2.84mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3099-18-1-0500-011-1-TS CNC Tech | 22 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 18 AWG | 300V | - | Green, Yellow | 34/0.0071 | 0.112 (2.84mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3099-16-1-0500-002-1-TS CNC Tech | 14 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 16 AWG | 300V | - | White | 26/0.0100 | 0.126 (3.20mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3099-18-1-0500-004-1-TS CNC Tech | 24 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 18 AWG | 300V | - | Red | 34/0.0071 | 0.112 (2.84mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3099-16-1-0500-006-1-TS CNC Tech | 2267 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 16 AWG | 300V | - | Brown | 26/0.0100 | 0.126 (3.20mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3099-16-1-0500-010-1-TS CNC Tech | 15 |
| Datasheet | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -30°C~150°C | Spool | - | Active | Not Applicable | - | - | - | 16 AWG | 300V | - | Violet | 26/0.0100 | 0.126 (3.20mm) | - | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3099 | ||
![]() 3239-22-1-0500-006-1-TS CNC Tech | 48 |
| - | - | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 3000V | 22 AWG | Brown | 17/0.0063 | 0.065 (1.65mm) | 1.651 mm | - | 250.0' 76.2m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 3239-22-1-0500-004-1-TS CNC Tech | 57 |
| - | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 3000V | 22 AWG | Red | 17/0.0063 | 0.065 (1.65mm) | 1.651 mm | - | 250.0' 76.2m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 3239-18-1-0500-004-1-TS CNC Tech | 2568 |
| - | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 3000V | 18 AWG | Red | 34/0.0071 | 0.083 (2.11mm) | 2.1082 mm | - | 250.0' 76.2m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 3239-18-1-0500-001-1-TS CNC Tech | 68 |
| - | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2012 | Active | 1 (Unlimited) | - | - | - | 18 AWG | 3000V | 18 AWG | Black | 34/0.0071 | 0.083 (2.11mm) | 2.1082 mm | - | 250.0' 76.2m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 1332-24-1-0500-003-1-TS CNC Tech | 2116 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | - | 24 AWG | 300V | 24 AWG | Yellow | 7/0.0079 | 0.051 (1.30mm) | 1.2954 mm | - | 500.0' 152.4m | 0.013 0.33mm | 330.2μm | ROHS3 Compliant | UL Style 1332 | ||
![]() 1332-22-1-0500-008-1-TS CNC Tech | 2330 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 300V | 22 AWG | Orange | 7/0.0100 | 0.057 (1.45mm) | 1.4478 mm | - | 500.0' 152.4m | 0.013 0.33mm | 330.2μm | ROHS3 Compliant | UL Style 1332 | ||
![]() 1332-20-1-0500-008-1-TS CNC Tech | 2950 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~200°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | 20 AWG | Orange | 7/0.0063 | 0.065 (1.65mm) | 1.651 mm | - | 500.0' 152.4m | 0.013 0.33mm | 330.2μm | ROHS3 Compliant | UL Style 1332 | ||
![]() 10064-30-1-0500-007-1-TS CNC Tech | 53 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~105°C | Spool | 2014 | Active | 1 (Unlimited) | 105°C | -80°C | Green | 30 AWG | 30V | 30 AWG | Green | 7/0.0039 | 0.024 (0.61mm) | 609.6 μm | - | 500.0' 152.4m | 0.006 0.15mm | 152.4μm | ROHS3 Compliant | UL Style 10064 | ||
![]() 10064-30-1-0500-008-1-TS CNC Tech | 1274 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~105°C | Spool | 2014 | Active | 1 (Unlimited) | 105°C | -80°C | Orange | 30 AWG | 30V | 30 AWG | Orange | 7/0.0039 | 0.024 (0.61mm) | 609.6 μm | - | 500.0' 152.4m | 0.006 0.15mm | 152.4μm | ROHS3 Compliant | UL Style 10064 |