- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3135-16-1-0500-010-1-TS CNC Tech | 43 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~200°C | Spool | Active | Not Applicable | 16 AWG | 600V | Violet | 26/0.0100 | 0.119 (3.02mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3135 | ||
![]() 3239-16-1-0500-003-1-TS CNC Tech | 37 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~150°C | Spool | Active | Not Applicable | 16 AWG | 3000V | Yellow | 26/0.0100 | 0.094 (2.38mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.022 0.55mm | ROHS3 Compliant | UL Style 3239 | ||
![]() 3239-16-1-0500-005-1-TS CNC Tech | 32 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~150°C | Spool | Active | Not Applicable | 16 AWG | 3000V | Blue | 26/0.0100 | 0.094 (2.38mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.022 0.55mm | ROHS3 Compliant | UL Style 3239 | ||
![]() 1569-16-1-0500-004-1-TS CNC Tech | 32 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Red | 26/0.0100 | 0.094 (2.38mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1569 | ||
![]() 1569-16-1-0500-007-1-TS CNC Tech | 38 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Green | 26/0.0100 | 0.094 (2.38mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1569 | ||
![]() 1430-16-1-0500-007-1-TS CNC Tech | 24 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Green | 26/0.0100 | 0.091 (2.31mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 3132-16-1-0500-006-1-TS CNC Tech | 3092 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~150°C | Spool | Active | Not Applicable | 16 AWG | 300V | Brown | 26/0.0100 | 0.091 (2.31mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 3132 | ||
![]() 1569-16-1-0500-001-1-TS CNC Tech | 2392 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Black | 26/0.0100 | 0.094 (2.38mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1569 | ||
![]() 1569-16-1-0500-011-1-TS CNC Tech | 2306 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Green, Yellow | 26/0.0100 | 0.094 (2.38mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1569 | ||
![]() 1569-16-1-0500-003-1-TS CNC Tech | 21 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Yellow | 26/0.0100 | 0.094 (2.38mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1569 | ||
![]() 1430-16-1-0500-004-1-TS CNC Tech | 31 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Red | 26/0.0100 | 0.091 (2.31mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1430-16-1-0500-005-1-TS CNC Tech | 28 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Blue | 26/0.0100 | 0.091 (2.31mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 3122-16-1-0500-010-1-TS CNC Tech | 31 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~200°C | Spool | Active | Not Applicable | 16 AWG | 300V | Violet | 26/0.0100 | 0.106 (2.69mm) | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | ROHS3 Compliant | UL Style 3122 | ||
![]() 50618-4.0-1-0500-1-TS CNC Tech | 2259 |
| Datasheet | 18 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~90°C | Spool | Active | Not Applicable | 4 AWG | - | Black | 56/0.0112 | 0.240 (6.10mm) | - | 500.0' 152.4m | 0.033 0.84mm | ROHS3 Compliant | - | ||
![]() 1430-16-1-0500-011-1-TS CNC Tech | 40 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Green, Yellow | 26/0.0100 | 0.091 (2.31mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1430-16-1-0500-008-1-TS CNC Tech | 26 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Orange | 26/0.0100 | 0.091 (2.31mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1430-16-1-0500-006-1-TS CNC Tech | 48 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Brown | 26/0.0100 | 0.091 (2.31mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1569-16-1-0500-008-1-TS CNC Tech | 38 |
| Datasheet | 18 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | Spool | Active | Not Applicable | 16 AWG | 300V | Orange | 26/0.0100 | 0.094 (2.38mm) | Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 1569 | ||
![]() 3239-16-1-0500-006-1-TS CNC Tech | 43 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~150°C | Spool | Active | Not Applicable | 16 AWG | 3000V | Brown | 26/0.0100 | 0.094 (2.38mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.022 0.55mm | ROHS3 Compliant | UL Style 3239 | ||
![]() 3239-16-1-0500-010-1-TS CNC Tech | 19 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~150°C | Spool | Active | Not Applicable | 16 AWG | 3000V | Violet | 26/0.0100 | 0.094 (2.38mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.022 0.55mm | ROHS3 Compliant | UL Style 3239 |