- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Wire Gauge | Voltage | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3122-18-1-0500-002-1-TS CNC Tech | 18 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 18 AWG | 300V | - | - | White | 34/0.0071 | 0.083 (2.11mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-22-1-0500-005-1-TS CNC Tech | 4694 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 22 AWG | 300V | - | - | Blue | 17/0.0063 | 0.066 (1.68mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-20-1-0500-001-1-TS CNC Tech | 28 |
| - | 18 Weeks | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -50°C~200°C | Spool | - | Active | Not Applicable | - | - | - | 20 AWG | 300V | - | - | Black | 21/0.0071 | 0.073 (1.85mm) | - | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | - | ROHS3 Compliant | UL Style 3122 | ||
![]() 3239-22-1-0500-002-1-TS CNC Tech | 72 |
| - | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2013 | Active | 1 (Unlimited) | - | - | - | 22 AWG | 3000V | - | 22 AWG | White | 17/0.0063 | 0.065 (1.65mm) | 1.651 mm | - | 250.0' 76.2m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 3239-22-1-0500-001-1-TS CNC Tech | 19 |
| - | 14 Weeks | 100 | Copper, Tinned | Silicone Rubber | Hook-Up | Rubber | -50°C~150°C | Spool | 2013 | Active | 1 (Unlimited) | 150°C | -50°C | Black | 22 AWG | 3000V | Hook-Up | 22 AWG | Black | 17/0.0063 | 0.065 (1.65mm) | 1.651 mm | - | 250.0' 76.2m | 0.022 0.55mm | 558.8μm | ROHS3 Compliant | UL Style 3239 | ||
![]() 10064-32-1-0500-008-1-TS CNC Tech | 4564 |
| - | 18 Weeks | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | Hook-Up | FEP | -80°C~105°C | Spool | 2014 | Active | 1 (Unlimited) | - | - | - | 32 AWG | 30V | - | 32 AWG | Orange | 7/0.0031 | 0.022 (0.55mm) | 558.8 μm | - | 500.0' 152.4m | 0.006 0.15mm | 152.4μm | ROHS3 Compliant | UL Style 10064 | ||
![]() 1332-26-1-0500-006-1-TS CnC Tech | In Stock | - | - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Brown | - | 300V | - | 26 AWG | - | - | - | 1.143 mm | - | 152.4m | - | 330.2μm | RoHS Compliant | - | ||
![]() 1332-26-1-0500-005-1-TS CnC Tech | 2683 |
| - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Blue | - | 300V | - | 26 AWG | - | - | - | 1.143 mm | - | 152.4m | - | 330.2μm | RoHS Compliant | - | ||
![]() 1332-26-1-0500-003-1-TS CnC Tech | 2855 |
| - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Yellow | - | 300V | - | 26 AWG | - | - | - | 1.143 mm | - | 152.4m | - | 330.2μm | RoHS Compliant | - | ||
![]() 1330-20-1-0500-012-1-TS CnC Tech | In Stock | - | - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Grey | - | 600V | - | 20 AWG | - | - | - | 2.0574 mm | - | 152.4m | - | 508μm | RoHS Compliant | - | ||
![]() 1330-26-1-0500-012-1-TS CnC Tech | 16 |
| - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Grey | - | 600V | - | 26 AWG | - | - | - | 1.5494 mm | - | 152.4m | - | 508μm | RoHS Compliant | - | ||
![]() 3239-18-1-0500-009-1-TS CnC Tech | In Stock | - | - | - | - | Copper | - | - | Rubber | - | - | - | - | - | 150°C | -50°C | Pink | - | 3kV | - | 18 AWG | - | - | - | 2.1082 mm | - | 152.4m | - | 558.8μm | RoHS Compliant | - | ||
![]() 1332-26-1-0500-012-1-TS CnC Tech | 13 |
| - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Grey | - | 300V | - | 26 AWG | - | - | - | 1.143 mm | - | 152.4m | - | 330.2μm | RoHS Compliant | - | ||
![]() 1332-20-1-0500-012-1-TS CnC Tech | 14 |
| - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Grey | - | 300V | - | 20 AWG | - | - | - | 1.651 mm | - | 152.4m | - | 330.2μm | RoHS Compliant | - | ||
![]() 3239-22-1-0500-009-1-TS CnC Tech | In Stock | - | - | - | - | Copper | - | - | Rubber | - | - | - | - | - | 150°C | -50°C | Pink | - | 3kV | - | 22 AWG | - | - | - | 1.651 mm | - | 152.4m | - | 558.8μm | RoHS Compliant | - | ||
![]() 1330-24-1-0500-012-1-TS CnC Tech | 7 |
| - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Grey | - | 600V | - | 24 AWG | - | - | - | 1.7018 mm | - | 152.4m | - | 508μm | RoHS Compliant | - | ||
![]() 1332-22-1-0500-012-1-TS CnC Tech | 14 |
| - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Grey | - | 300V | - | 22 AWG | - | - | - | 1.4478 mm | - | 152.4m | - | 330.2μm | RoHS Compliant | - | ||
![]() 1330-22-1-0500-012-1-TS CnC Tech | 25 |
| - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Grey | - | 600V | - | 22 AWG | - | - | - | 1.905 mm | - | 152.4m | - | 508μm | RoHS Compliant | - | ||
![]() 3132-18-1-0500-009-1-TS CnC Tech | In Stock | - | - | - | - | Copper | - | - | Rubber | - | - | - | - | - | 150°C | -30°C | Pink | - | 300V | - | 18 AWG | - | - | - | 2.0066 mm | - | 152.4m | - | 381μm | RoHS Compliant | - | ||
![]() 1332-26-1-0500-010-1-TS CnC Tech | In Stock | - | - | - | - | Copper | - | - | FEP | - | - | - | - | - | 200°C | -80°C | Violet | - | 300V | - | 26 AWG | - | - | - | 1.143 mm | - | 152.4m | - | 330.2μm | RoHS Compliant | - |