- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10982-20-1-2000-001-1-TD CNC Tech | 42 |
| - | 18 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -10°C~80°C | Spool | Active | 1 (Unlimited) | 20 AWG | 300V | Black | Solid | 0.059 (1.50mm) | - | 2000.0' 609.6m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 10982-20-1-2000-007-1-TD CNC Tech | 26 |
| - | 18 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -10°C~80°C | Spool | Active | 1 (Unlimited) | 20 AWG | 300V | Green | Solid | 0.059 (1.50mm) | - | 2000.0' 609.6m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 3132-16-1-0500-004-1-TS CNC Tech | 22 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~150°C | Spool | Active | Not Applicable | 16 AWG | 300V | Red | 26/0.0100 | 0.091 (2.31mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3132-16-1-0500-007-1-TS CNC Tech | 21 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~150°C | Spool | Active | Not Applicable | 16 AWG | 300V | Green | 26/0.0100 | 0.091 (2.31mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3135-16-1-0500-007-1-TS CNC Tech | 36 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~200°C | Spool | Active | Not Applicable | 16 AWG | 600V | Green | 26/0.0100 | 0.119 (3.02mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3135 | ||
![]() 3122-16-1-0500-005-1-TS CNC Tech | 2998 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~200°C | Spool | Active | Not Applicable | 16 AWG | 300V | Blue | 26/0.0100 | 0.106 (2.69mm) | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | ROHS3 Compliant | UL Style 3122 | ||
![]() 10982-22-1-2000-002-1-TD CNC Tech | 6030 |
| - | 18 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -10°C~80°C | Spool | Active | 1 (Unlimited) | 22 AWG | 300V | White | Solid | 0.055 (1.40mm) | - | 2000.0' 609.6m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 3132-22-1-2000-002-1-TD CNC Tech | 46 |
| - | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~150°C | Spool | Active | 1 (Unlimited) | 22 AWG | 300V | White | Solid | 0.061 (1.55mm) | - | 2000.0' 609.6m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 3132-18-1-2000-007-1-TD CNC Tech | 39 |
| - | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~150°C | Spool | Active | 1 (Unlimited) | 18 AWG | 300V | Green | Solid | 0.079 (2.01mm) | - | 2000.0' 609.6m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 3122-16-1-0500-002-1-TS CNC Tech | 24 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~200°C | Spool | Active | Not Applicable | 16 AWG | 300V | White | 26/0.0100 | 0.106 (2.69mm) | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | ROHS3 Compliant | UL Style 3122 | ||
![]() 3132-16-1-0500-001-1-TS CNC Tech | 3989 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~150°C | Spool | Active | Not Applicable | 16 AWG | 300V | Black | 26/0.0100 | 0.091 (2.31mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3135-16-1-0500-002-1-TS CNC Tech | 34 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~200°C | Spool | Active | Not Applicable | 16 AWG | 600V | White | 26/0.0100 | 0.119 (3.02mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3135 | ||
![]() 3135-16-1-0500-003-1-TS CNC Tech | 2583 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~200°C | Spool | Active | Not Applicable | 16 AWG | 600V | Yellow | 26/0.0100 | 0.119 (3.02mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3135 | ||
![]() 10982-22-1-2000-001-1-TD CNC Tech | 46 |
| - | 18 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -10°C~80°C | Spool | Active | 1 (Unlimited) | 22 AWG | 300V | Black | Solid | 0.055 (1.40mm) | - | 2000.0' 609.6m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 3132-20-1-2000-002-1-TD CNC Tech | 36 |
| - | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~150°C | Spool | Active | 1 (Unlimited) | 20 AWG | 300V | White | Solid | 0.067 (1.70mm) | - | 2000.0' 609.6m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 3122-16-1-0500-003-1-TS CNC Tech | 23 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~200°C | Spool | Active | Not Applicable | 16 AWG | 300V | Yellow | 26/0.0100 | 0.106 (2.69mm) | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | ROHS3 Compliant | UL Style 3122 | ||
![]() 3132-16-1-0500-003-1-TS CNC Tech | 47 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~150°C | Spool | Active | Not Applicable | 16 AWG | 300V | Yellow | 26/0.0100 | 0.091 (2.31mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3132-16-1-0500-008-1-TS CNC Tech | 38 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -30°C~150°C | Spool | Active | Not Applicable | 16 AWG | 300V | Orange | 26/0.0100 | 0.091 (2.31mm) | High Temperature, Oil Resistant | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 3132 | ||
![]() 3122-16-1-0500-008-1-TS CNC Tech | 45 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~200°C | Spool | Active | Not Applicable | 16 AWG | 300V | Orange | 26/0.0100 | 0.106 (2.69mm) | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | ROHS3 Compliant | UL Style 3122 | ||
![]() 3122-16-1-0500-007-1-TS CNC Tech | 32 |
| Datasheet | 18 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -50°C~200°C | Spool | Active | Not Applicable | 16 AWG | 300V | Green | 26/0.0100 | 0.106 (2.69mm) | Oil Resistant | 500.0' 152.4m | 0.019 0.48mm | ROHS3 Compliant | UL Style 3122 |