- Jacket Color
- Length
- Ratings
- Wire Gauge
- Mfr
- Product Status
- Spool Size
- Base Product Number
- Package
- Series
- Conductor Material
- Operating Temperature
Attribute column
Manufacturer
CnC Tech Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material - Insulation | Shape | Conductor Material | Jacket (Insulation) Material | Approvals | Automotive | Base Product Number | Cable Types | Current-IEC | Current-UL | ECCN (US) | EU RoHS | Factory Cable Length (m) | HTS | Insulation Thickness (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Outer Diameter (mm) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Package | PPAP | Product Status | Size (AWG) | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Number of Positions | Style | Frequency | Frequency Stability | Insulation Color | Termination Style | Housing Color | ESR (Equivalent Series Resistance) | Wire Gauge | Voltage | Load Capacitance | Number of Levels | Operating Mode | Frequency Tolerance | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Stripping Length | Connection Type | Features | Spool Size | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Height (Max) | Terminal Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10981-20-1-2000-001-1-TD CnC Tech | 8389 |
| - | - | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | 10981-20 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | 80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | - | - | Black | Solid | 0.051 (1.30mm) | - | - | - | - | - | 2000.0 (609.6m) | - | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | - | - | UL Style 10981 | ||
![]() 10368-32-1-0500-011-1-TS CnC Tech | 20 |
| - | - | - | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | - | - | 10368-32 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | - | - | Active | - | - | - | -10°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | 300V | - | - | - | - | Green, Yellow | 7/0.0039 | 0.031 (0.79mm) | - | - | - | - | Oil Resistant | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | - | - | UL Style 10368 | ||
![]() 1007-24-1-2000-007-1-TD CnC Tech | 4877 |
| - | - | - | - | - | - | - | - | - | 1007-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | Green | Solid | - | - | - | - | - | - | 2000.0 (609.6m) | - | Enter Number of Feet in Order Quantity | - | - | - | - | UL Style 1007 | ||
![]() 11047-26-1-0500-004-1-TS CnC Tech | 4218 |
| - | - | - | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | - | - | 11047-26 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | -10°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | - | Red | 7/30 | 0.072 (1.83mm) | - | - | - | - | - | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | - | - | UL Style 11047 | ||
![]() 1426-12-1-250-007-1-TS CnC Tech | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | 1426-12 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | - | Green | 65/0.0100 | 0.161 (4.09mm) | - | - | - | - | Oil Resistant | 820.2 (250.0m) | - | 820.2 (250.0m) | 0.033 (0.84mm) | - | - | - | UL Style 1426 | ||
![]() 1332-16-1-0500-008-1-TS CnC Tech | 3976 |
| - | - | - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | - | 1332-16 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | - | - | - | Orange | - | - | - | - | - | - | - | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | - | - | - | - | UL Style 1332 | ||
![]() 1426-12-1-250-008-1-TS CnC Tech | In Stock | - | - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | 1426-12 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | - | Orange | 65/0.0100 | 0.161 (4.09mm) | - | - | - | - | Oil Resistant | 820.2 (250.0m) | - | 820.2 (250.0m) | 0.033 (0.84mm) | - | - | - | UL Style 1426 | ||
![]() 1426-10-1-250-007-1-TS CnC Tech | 636 |
| - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | 1426-10 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | - | Green | 105/0.0100 | 0.185 (4.70mm) | - | - | - | - | Oil Resistant | 820.2 (250.0m) | - | Enter Number of Meters in Order Quantity | 0.033 (0.84mm) | - | - | - | UL Style 1426 | ||
![]() 1426-10-1-250-004-1-TS CnC Tech | 670 |
| - | - | - | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | 1426-10 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | - | Red | 105/0.0100 | 0.185 (4.70mm) | - | - | - | - | Oil Resistant | 820.2 (250.0m) | - | Enter Number of Meters in Order Quantity | 0.033 (0.84mm) | - | - | - | UL Style 1426 | ||
![]() 1332-14-1-0500-002-1-TS CnC Tech | 2144 |
| - | - | - | - | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | - | 1332-14 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | -80°C ~ 200°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 300V | - | - | - | - | White | - | - | - | - | - | - | - | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | - | - | - | - | UL Style 1332 | ||
![]() 11047-14-1-0500-007-1-TS CnC Tech | In Stock | - | - | - | - | - | - | Copper, Tinned | Polyphenylene Ether (PPE) | - | - | 11047-14 | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | -10°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | - | Green | 19/0.0092 | 0.090 (2.29mm) | - | - | - | - | - | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | 0.009 (0.23mm) | - | - | - | UL Style 11047 | ||
![]() 1332-16-1-0500-012-1-TS CnC Tech | 23 |
| - | - | - | - | C | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | CSA, UL | - | - | Hook-Up | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | GUAC59 SA | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | -80°C ~ 200°C | - | - | - | - | - | - | GUA | - | - | - | - | - | - | 16 AWG | 300V | - | - | - | - | Gray | - | - | - | - | - | Threaded | - | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | - | - | - | - | UL Style 1332 | ||
![]() 10064-22-1-0500-011-1-TS CnC Tech | 7036 |
| - | Direct Mount | - | Thermoplastic | - | Copper, Tinned | Fluorinated Ethylene-Propylene (FEP) | - | - | DS24015 | Hook-Up | 18 A | 10 A | - | - | - | - | - | - | - | - | - | - | Amphenol Anytek | - | Bulk | - | Active | - | 400 V | 300 V | -40°C ~ 115°C | - | DS | - | - | Middle | 15 | - | - | - | - | Spring Cage | Gray | - | 22 AWG | 30V | - | 1 | - | - | Green, Yellow | 7/0.0100 | 0.047 (1.19mm) | 16-28 AWG | 0.08-1.5mm² | 9mm | - | Flange | 500.0 (152.4m) | - | 3.547 (90.09mm) | 0.004 (0.09mm) | 0.669 (17.00mm) | 25.0mm | UL94 V-0 | UL Style 10064 | ||
![]() 3132-24-1-0500-006-1-TS CnC Tech | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10064-34-1-0500-011-1-TS CnC Tech | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | - | - | - | EAR99 | Compliant | 152.4 | 8544.49.20.00 | 0.15 | - | - | 105 | 0.55 | 30V | - | -80 | - | - | - | 34 | - | - | - | Reel | - | - | - | Hook-up Wire | - | - | - | - | Green/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3132-20-1-0500-012-1-TS CnC Tech | In Stock | - | - | - | - | - | - | Copper, Tinned | Silicone Rubber | - | - | 3132-20 | Hook-Up | - | - | - | - | - | - | - | Miscellaneous | 2SC59D | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | -30°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 300V | - | - | - | - | Gray | 21/33 | 0.071 (1.80mm) | - | - | - | - | High Temperature, Oil Resistant | 500.0 (152.4m) | - | Enter Number of Feet in Order Quantity | 0.015 (0.38mm) | - | - | - | UL Style 3132 | ||
![]() 1007-20-1-2000-004-1-TD CnC Tech | 4658 |
| - | - | - | - | - | - | - | - | - | 1007-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | Red | Solid | - | - | - | - | - | - | 2000.0 (609.6m) | - | Enter Number of Feet in Order Quantity | - | - | - | - | UL Style 1007 | ||
![]() 1007-16-1-2000-004-1-TS CnC Tech | 5074 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | 1007-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | 0°C ~ 70°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | - | - | 38.4 MHz | ±20ppm | - | - | - | 100 Ohms | 16 AWG | - | 12pF | - | Fundamental | ±15ppm | Red | - | - | - | - | - | - | - | 2000.0 (609.6m) | 0.018 (0.45mm) | Enter Number of Feet in Order Quantity | - | - | - | - | UL Style 1007 | ||
![]() 1007-16-1-2000-001-1-TD CnC Tech | 5866 |
| - | - | - | - | - | - | - | - | - | 1007-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | CNC Tech | - | Digi-Spool®, Continuous Spool | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | Black | Solid | - | - | - | - | - | - | 2000.0 (609.6m) | - | Enter Number of Feet in Order Quantity | - | - | - | - | UL Style 1007 | ||
![]() 1015-20-1-2000-004-1-TD CnC Tech | 8451 |
| - | - | - | - | - | - | - | - | - | 019194 | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | Red | Solid | - | - | - | - | - | - | 2000.0 (609.6m) | - | Enter Number of Feet in Order Quantity | - | - | - | - | UL Style 1015 |