- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Row Spacing - Mating | Contact Length - Post | Shrouding | UL Flammability Code | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3020-26-0200-00 CNC Tech | 854 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.346 8.80mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3020-06-0100-00 CNC Tech | 39 |
| - | 18 Weeks | - | - | Through Hole | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3010-14-002-12-00 CNC Tech | 879 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3020-06-0200-00 CNC Tech | 9 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.346 8.80mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3010-40-003-12-00 CNC Tech | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-16-003-12-00 CNC Tech | 62 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-14-003-12-00 CNC Tech | 3628 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-20-001-12-00 CNC Tech | 350 |
| - | 18 Weeks | - | Through Hole | Through Hole | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3010-10-002-12-00 CNC Tech | 191 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3220-10-0200-00 CNC Tech | 35452 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | 2014 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 0.201 5.10mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | 94V-0 | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-20-003-12-00 CNC Tech | 664 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3010-14-003-13-00 CNC Tech | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 2 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 1A | 2.54mm | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3110-10-001-13-00 CNC Tech | 273 |
| - | 18 Weeks | - | Through Hole | Through Hole | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 2 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.079 2.00mm | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-06-002-12-00 CNC Tech | 1935 |
| - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-22-0100-99 CNC Tech | 16 |
| Datasheet | 18 Weeks | - | - | Through Hole | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 22 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-14-0100-99 CNC Tech | 9 |
| Datasheet | 18 Weeks | - | - | Through Hole | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 14 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-12-0101-99 CNC Tech | 1909 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-20-0101-99 CNC Tech | 879 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-16-0100-99 CNC Tech | 1239 |
| Datasheet | 18 Weeks | - | - | Through Hole | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 16 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-26-0100-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 26 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant |