- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Manufacturer | Mated Stacking Heights | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Connector Type | Resistance | Number of Positions | Color | Applications | Number of Rows | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Voltage | Max Current Rating | Viewing Angle | Test Current | Forward Voltage | Color Rendering Index (CRI) | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52125-04-0200-01 CnC Tech | 5799 |
| - | - | Ni barrier with tin lead plated finish termination | Circular | 52125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | VITRAMON | - | CNC Tech | Bag | Active | Y | 250V | -40°C ~ 85°C | 11 1/4in / 13in reel / paper tape | - | ±10% | Solder | Header | - | 4 | - | - | 1 | 3.3nF | Detent Lock | Male Pin | 3A | - | - | 0.193 (4.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | 200Vdc | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 51025-06-0100-01 CnC Tech | 5738 |
| - | - | Ni barrier with tin lead plated finish termination | Square | 51025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | VITRAMON | - | CNC Tech | Bag | Active | Y | 250V | -25°C ~ 85°C | 7in reel / paper tape | - | ±10% | Kinked Pin, Solder | Header | - | 6 | - | - | 1 | 3.3nF | Detent Lock | Male Pin | 3A | - | - | 0.276 (7.00mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | 16Vdc | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 3210-16-003-12-00-TR CnC Tech | 1208 |
| - | - | Surface Mount | Square | CIR06 | Gold | - | Brass | Polyamide (PA9T), Nylon 9T | - | - | ITT Cannon, LLC | Bulk | Active | - | 50VAC/DC | -40°C ~ 105°C | - | * | - | Solder | Header | - | 16 | - | - | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1A | - | - | 0.433 (11.00mm) | Board to Cable/Wire | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 52125-07-0200-01 CnC Tech | 16 |
| - | - | Through Hole, Right Angle | Circular | 52125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -40°C ~ 85°C | - | - | - | Solder | Header | - | 7 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.193 (4.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 52025-09-0100-01 CnC Tech | 2448 |
| - | - | Through Hole | Circular | 52025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -40°C ~ 85°C | - | - | - | Solder | Header | - | 9 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.232 (5.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 54025-16-0200-01 CnC Tech | 16 |
| - | - | Through Hole, Right Angle | Square | 54025 | Tin | - | Brass | Thermoplastic | - | - | CNC Tech | Tube | Active | - | 250VAC/DC | -40°C ~ 105°C | - | - | - | Solder | Header | - | 16 | - | - | 2 | - | Latch Holder | Male Pin | 6.5A (AC/DC) | - | - | 0.247 (6.28mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Board Guide | - | - | UL94 V-0 | ||
![]() 51025-05-0100-01 CnC Tech | 11564 |
| - | - | Through Hole | Square | 51025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -25°C ~ 85°C | - | - | - | Kinked Pin, Solder | Header | - | 5 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.276 (7.00mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 51025-04-0100-01 CnC Tech | 11771 |
| - | - | Through Hole | Square | 51025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -25°C ~ 85°C | - | - | - | Kinked Pin, Solder | Header | - | 4 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.276 (7.00mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 51025-11-0100-01 CnC Tech | 2931 |
| - | - | Through Hole | Square | 51025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -25°C ~ 85°C | - | - | - | Kinked Pin, Solder | Header | - | 11 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.276 (7.00mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 51125-12-0200-01 CnC Tech | 696 |
| - | - | Through Hole, Right Angle | Square | 51125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -25°C ~ 85°C | - | - | - | Kinked Pin, Solder | Header | - | 12 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.226 (5.75mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 52025-06-0100-01 CnC Tech | 5581 |
| - | - | Through Hole | Circular | 52025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | Non-Compliant | 250V | -40°C ~ 85°C | - | - | 5 % | Solder | Header | 47 Ω | 6 | - | - | 1 | - | Detent Lock | Male Pin | 3A | 500 mW | - | 0.232 (5.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 52125-09-0200-01 CnC Tech | 16 |
| - | - | Through Hole, Right Angle | Circular | 52125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -40°C ~ 85°C | - | - | - | Solder | Header | - | 9 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.193 (4.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 51025-03-0100-01 CnC Tech | 16342 |
| - | - | Through Hole | Square | 51025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -25°C ~ 85°C | - | - | - | Kinked Pin, Solder | Header | - | 3 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.276 (7.00mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 52025-04-0100-01 CnC Tech | 9329 |
| - | - | Through Hole | Circular | 52025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -40°C ~ 85°C | - | - | - | Solder | Header | - | 4 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.232 (5.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 54025-10-0100-01 CnC Tech | 15414 |
| - | Surface Mount | Through Hole | Square | 54025 | Tin | - | Brass | Thermoplastic | - | - | CNC Tech | Tube | Active | Compliant | 250VAC/DC | -40°C ~ 105°C | Tape & Reel (TR) | - | - | Kinked Pin, Solder | Header | - | 10 | White | - | 2 | - | Latch Holder | Male Pin | 6.5A (AC/DC) | - | - | 0.357 (9.07mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | 2.4 A | 120 ° | 1.05 A | 12 V | 80 | Board Guide | - | - | UL94 V-0 | ||
![]() 54025-06-0200-01 CnC Tech | 15699 |
| - | - | Through Hole, Right Angle | Square | 54025 | Tin | - | Brass | Thermoplastic | - | - | CNC Tech | Tube | Active | - | 250VAC/DC | -40°C ~ 105°C | - | - | - | Solder | Header | - | 6 | - | - | 2 | - | Latch Holder | Male Pin | 6.5A (AC/DC) | - | - | 0.247 (6.28mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | Board Guide | - | - | UL94 V-0 | ||
![]() 52125-12-0200-01 CnC Tech | 2437 |
| - | - | Through Hole, Right Angle | Circular | 52125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -40°C ~ 85°C | - | - | - | Solder | Header | - | 12 | - | - | 1 | - | Detent Lock | Male Pin | 3A | - | - | 0.193 (4.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 3210-06-003-12-00-TR CnC Tech | 271 |
| - | - | Surface Mount | Square | - | Gold | - | Brass | Polyamide (PA9T), Nylon 9T | - | - | CNC Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50VAC/DC | -40°C ~ 105°C | - | - | - | Solder | Header | - | 6 | - | - | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1A | - | - | 0.433 (11.00mm) | Board to Cable/Wire | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 3210-14-003-12-00-TR CnC Tech | 1072 |
| - | - | Surface Mount | Square | - | Gold | - | Brass | Polyamide (PA9T), Nylon 9T | - | - | CNC Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50VAC/DC | -40°C ~ 105°C | - | - | - | Solder | Header | - | 14 | - | - | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1A | - | - | 0.433 (11.00mm) | Board to Cable/Wire | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 3210-26-003-12-00-TR CnC Tech | 938 |
| - | - | Surface Mount | Square | - | Gold | - | Brass | Polyamide (PA9T), Nylon 9T | - | - | PEI-Genesis | Bulk | Active | - | 50VAC/DC | -40°C ~ 105°C | - | * | - | Solder | Header | - | 26 | - | - | 2 | - | Latch Lock/Eject Hooks | Male Pin | 1A | - | - | 0.433 (11.00mm) | Board to Cable/Wire | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Gold | - | - | - | - | - | - | - | - | - | - | UL94 V-0 |