- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Row Spacing - Mating | Contact Length - Post | Shrouding | UL Flammability Code | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3522-14-0101-99 CNC Tech | 9 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | Header | 14 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-22-0101-99 CNC Tech | 556 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | Header | 22 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3220-16-0300-00-TR CNC Tech | 1074 |
| - | 18 Weeks | - | - | Surface Mount | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | Solder | Header | 16 | 2 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 16 | 0.213 5.40mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 94V-0 | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-24-0100-99 CNC Tech | 917 |
| Datasheet | 18 Weeks | - | - | Through Hole | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 24 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-06-0101-99 CNC Tech | 3787 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-06-0100-99 CNC Tech | 9 |
| Datasheet | 18 Weeks | - | - | Through Hole | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 6 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-08-0101-99 CNC Tech | 2506 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | Header | 8 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-16-0101-99 CNC Tech | 9 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | Header | 16 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3522-26-0101-99 CNC Tech | 1053 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Rectangular | Tin | Brass | Polyamide (PA9T), Nylon 9T | 500VAC | -40°C~105°C | Tube | - | - | Active | 1 (Unlimited) | Solder | Header | 26 | 2 | Locking Ramp | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.146 3.70mm | Board to Board or Cable | All | 0.100 2.54mm | - | - | Shrouded - 4 Wall | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3020-14-0300-00-TR CNC Tech | 28771 |
| - | 18 Weeks | - | - | Surface Mount | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | Header | 14 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3010-40-002-12-00 CNC Tech | 235 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | Header | 40 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3010-40-002-13-00 CNC Tech | 147 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | Header | 40 | 2 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3220-16-0200-00 CNC Tech | 15 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | Header | 16 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.201 5.10mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3020-20-0200-00 CNC Tech | 211 |
| - | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | Header | 20 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.346 8.80mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-34-003-11-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 34 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 2 Wall | - | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3210-64-003-11-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 64 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 2 Wall | - | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3010-06-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 6 | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-34-002-11-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 34 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 2 Wall | - | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3110-50-001-12-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 50 | 2 | Latch | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-50-001-13-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 50 | 2 | Latch | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | RoHS Compliant |