- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Row Spacing - Mating | Contact Length - Post | Shrouding | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3210-64-003-12-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 64 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-24-003-12-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 24 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-30-002-12-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | yes | Obsolete | 1 (Unlimited) | Solder | Header | 30 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3210-34-002-11-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | yes | Obsolete | 1 (Unlimited) | Solder | Header | 34 | 2 | Push-Pull | Male Pin | 1A | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 2 Wall | - | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-20-002-11-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | yes | Active | 1 (Unlimited) | Solder | Header | 20 | 2 | Push-Pull | Male Pin | 1A | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 2 Wall | - | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-26-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 26 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-06-001-12-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 6 | 2 | Latch | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-30-002-12-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 30 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-30-003-11-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 30 | 2 | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 2 Wall | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-34-003-11-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 34 | 2 | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 2 Wall | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-60-001-12-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 60 | 2 | Latch | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-30-003-11-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 30 | 2 | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 2 Wall | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3210-24-003-12-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 24 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3210-50-002-12-00 CNC Tech | 988 |
| - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | yes | Active | 1 (Unlimited) | Solder | Header | 50 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-60-002-12-00 CNC Tech | 974 |
| - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | yes | Obsolete | 1 (Unlimited) | Solder | Header | 60 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3010-20-001-12-00 CNC Tech | 403 |
| - | 18 Weeks | - | Through Hole | Through Hole | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | Header | 20 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3020-24-0200-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 24 | 2 | Push-Pull | Male Pin | 1A | - | 0.346 8.80mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3110-60-001-13-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 60 | 2 | Latch | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-24-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 24 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-24-0300-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 24 | 2 | Push-Pull | Male Pin | 1A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | - | Shrouded - 4 Wall | Keying Slot | Flash | UL94 V-0 | RoHS Compliant |