- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Row Spacing - Mating | Contact Length - Post | Shrouding | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3010-24-001-13-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 24 | 2 | Latch | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-14-002-11-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | Obsolete | 1 (Unlimited) | Solder | Header | 14 | 2 | Push-Pull | Male Pin | 1A | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3020-24-0200-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | Obsolete | 1 (Unlimited) | Solder | Header | 24 | 2 | Push-Pull | Male Pin | 1A | - | 0.346 8.80mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3020-26-0200-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 26 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-14-0300-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 14 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-20-003-11-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 20 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-08-0200-02 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole | Square | Gold | Brass | Polybutylene Terephthalate (PBT), Polyester | -40°C~105°C | Tray | - | Obsolete | 1 (Unlimited) | Solder | Header | 8 | 2 | Push-Pull | Male Pin | 3A | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | Keying Slot | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | ||
![]() 3010-10-002-11-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | 2 | Push-Pull | Male Pin | 1A | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3020-10-0100-02 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2012 | Obsolete | 1 (Unlimited) | Solder | Header | 10 | 2 | Push-Pull | Male Pin | 3A | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | ||
![]() 3110-26-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 26 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-14-003-11-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 14 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-60-001-12-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 60 | 2 | Latch | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-40-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 40 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-60-0200-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 60 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-20-0300-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 20 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-60-0300-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 60 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-16-0200-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 16 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-20-0200-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 20 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-40-0300-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 40 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-50-0300-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 50 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant |