- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Row Spacing - Mating | Contact Length - Post | Shrouding | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3010-10-001-13-00 CNC Tech | 389 |
| - | 18 Weeks | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | Active | 1 (Unlimited) | Solder | Header | 10 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3010-10-001-12-00 CNC Tech | 867 |
| - | 18 Weeks | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | Active | 1 (Unlimited) | Solder | Header | 10 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3010-20-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 20 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-14-001-12-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 14 | 2 | Latch | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-26-0100-99 CnC Tech | In Stock | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-20-0100-99 CnC Tech | In Stock | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-10-003-13-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 10 | 2 | Latch | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-08-003-11-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 8 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-10-003-11-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 10 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3220-20-0100-99 CnC Tech | In Stock | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3120-14-0200-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 14 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3120-16-0200-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 16 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3120-34-0300-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 34 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3120-40-0300-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 40 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3220-14-0300-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 14 | 2 | - | - | - | 1.27mm | - | - | - | - | 1.27 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3220-40-0100-99 CnC Tech | In Stock | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3120-60-0300-00 CnC Tech | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 60 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-06-003-11-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 6 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-60-003-12-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | Obsolete | 1 (Unlimited) | Solder | Header | 60 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3020-24-0300-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | Obsolete | 1 (Unlimited) | Solder | Header | 24 | 2 | Push-Pull | Male Pin | 1A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | - | Shrouded - 4 Wall | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant |