- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Row Spacing - Mating | Contact Length - Post | Shrouding | UL Flammability Code | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3210-30-003-12-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3220-30-0200-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.201 5.10mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3220-30-0300-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 30 | 2 | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 30 | 0.213 5.40mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 94V-0 | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3020-30-0300-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-50-003-11-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 50 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 2 Wall | - | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3120-30-0300-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.224 5.69mm | Board to Cable/Wire | All | 0.079 2.00mm | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-60-001-12-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 60 | 2 | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3210-20-002-11-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 2 Wall | - | - | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-20-002-12-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-50-002-12-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 2 | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 80.0μin 2.03μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-30-002-11-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.220 5.60mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 2 Wall | - | - | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-24-003-11-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 24 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 2 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3210-34-003-12-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 34 | 2 | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3120-40-0100-99 CnC Tech | In Stock | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3120-34-0100-99 CnC Tech | In Stock | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-20-001-13-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Male Pin | 20 | 2 | - | Latch | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-24-001-12-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Male Pin | 24 | 2 | - | Latch | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-16-001-13-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Male Pin | 16 | 2 | - | Latch | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3120-20-0300-00 CNC Tech | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.224 5.69mm | Board to Cable/Wire | All | 0.079 2.00mm | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3120-16-0300-00 CNC Tech | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.224 5.69mm | Board to Cable/Wire | All | 0.079 2.00mm | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant |