- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Row Spacing - Mating | Contact Length - Post | Shrouding | UL Flammability Code | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3220-16-0300-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | BRASS | - | - | - | - | e3 | - | - | - | Solder | EAR99 | Male Pin | 16 | 2 | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | 16 | - | - | - | - | 1.27 mm | - | - | 94V-0 | - | - | - | RoHS Compliant | ||
![]() 3110-20-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Male Pin | 20 | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3220-50-0100-99 CnC Tech | In Stock | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-60-003-12-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Male Pin | 60 | 2 | - | Latch | - | - | - | - | - | - | - | - | 2.0066mm | - | - | - | - | - | 2.0066 mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-16-003-11-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Male Pin | 16 | 2 | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-16-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | Male Pin | 16 | 2 | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-24-001-12-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 24 | 2 | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3010-64-001-11-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 64 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3010-64-002-13-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 64 | 2 | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3020-34-0200-02 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT), Polyester | -40°C~105°C | Tray | 2012 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 34 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | Keying Slot | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | ||
![]() 3010-60-001-12-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 60 | 2 | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3020-30-0200-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2012 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.346 8.80mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3020-50-0100-02 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2012 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 50 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | ||
![]() 3020-40-0100-02 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2012 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 40 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | ||
![]() 3120-24-0300-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 24 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.224 5.69mm | Board to Cable/Wire | All | 0.079 2.00mm | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3220-34-0300-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 34 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.213 5.40mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3220-30-0200-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.201 5.10mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | - | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3220-24-0200-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 24 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.201 5.10mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | - | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3020-64-0200-99 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 64 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.346 8.80mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 80.0μin 2.03μm | UL94 V-0 | RoHS Compliant | ||
![]() 3220-30-0100-00 CNC Tech | In Stock | - | - | 14 Weeks | - | - | Through Hole | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2014 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 30 | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | 0.213 5.40mm | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | RoHS Compliant |