- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Contact Materials | Pbfree Code | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Row Spacing - Mating | Mating Information | UL Flammability Code | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3110-20-001-12-99 CnC Tech | In Stock | - | - | Tin | Through Hole | - | - | - | Solder | Male Pin | 20 | 2 | Latch | - | - | - | - | - | - | 2.54mm | - | 2.54 mm | - | - | RoHS Compliant | ||
![]() 3110-26-001-13-99 CnC Tech | In Stock | - | - | Tin | Through Hole | - | - | - | Solder | Male Pin | 26 | 2 | Latch | - | - | - | - | - | - | 2.54mm | - | 2.54 mm | - | - | RoHS Compliant | ||
![]() 3110-26-003-13-99 CnC Tech | In Stock | - | - | Tin | Surface Mount | - | - | - | Solder | Male Pin | 26 | 2 | Latch | - | - | - | - | - | - | 2.0066mm | - | 2.0066 mm | - | - | RoHS Compliant | ||
![]() 3120-26-0100-99 CnC Tech | In Stock | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3120-20-0100-99 CnC Tech | In Stock | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-24-003-13-99 CnC Tech | In Stock | - | - | Tin | Surface Mount | - | - | - | Solder | Male Pin | 24 | 2 | Latch | - | - | - | - | - | - | 2.54mm | - | 2.54 mm | - | - | RoHS Compliant | ||
![]() 3010-14-003-12-99 CnC Tech | In Stock | - | - | Tin | Surface Mount | - | - | - | Solder | Male Pin | 14 | 2 | Latch | - | - | - | - | - | - | 2.54mm | - | 2.54 mm | - | - | RoHS Compliant | ||
![]() 3010-14-001-13-99 CnC Tech | In Stock | - | - | Tin | Through Hole | - | - | - | Solder | Male Pin | 14 | 2 | Latch | - | - | - | - | - | - | 2.54mm | - | 2.54 mm | - | - | RoHS Compliant | ||
![]() 3010-40-001-12-99 CnC Tech | In Stock | - | - | Tin | Through Hole | - | - | - | Solder | Male Pin | 40 | 2 | Latch | - | - | - | - | - | - | 2.54mm | - | 2.54 mm | - | - | RoHS Compliant | ||
![]() 3110-14-001-11-99 CnC Tech | In Stock | - | - | Tin | Through Hole | - | - | - | Solder | Male Pin | 14 | 2 | - | - | - | - | - | - | - | 2.54mm | - | 2.54 mm | - | - | RoHS Compliant | ||
![]() 3020-08-0100-99 CnC Tech | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3020-06-0100-99 CnC Tech | In Stock | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3110-40-003-13-99 CnC Tech | In Stock | - | - | Tin | Surface Mount | - | - | - | Solder | Male Pin | 40 | 2 | Latch | - | - | - | - | - | - | 2.0066mm | - | 2.0066 mm | - | - | RoHS Compliant | ||
![]() 3010-08-001-12-99 CnC Tech | In Stock | - | - | Tin | Through Hole | - | - | - | Solder | Male Pin | 8 | 2 | Latch | - | - | - | - | - | - | 2.54mm | - | 2.54 mm | - | - | RoHS Compliant | ||
![]() 3210-20-003-12-99 CnC Tech | In Stock | - | - | Tin | Surface Mount | - | - | - | Solder | Male Pin | 20 | 2 | Latch | - | - | - | - | - | - | 1.27mm | - | 1.27 mm | - | - | RoHS Compliant | ||
![]() 3210-50-003-12-99 CnC Tech | In Stock | - | - | Tin | Surface Mount | - | - | - | Solder | Male Pin | 50 | 2 | Latch | - | - | - | - | - | - | 1.27mm | - | 1.27 mm | - | - | RoHS Compliant | ||
![]() 3210-60-003-11-99 CnC Tech | In Stock | - | - | Tin | Surface Mount | - | - | - | Solder | Male Pin | 60 | 2 | - | - | - | - | - | - | - | 1.27mm | - | 1.27 mm | - | - | RoHS Compliant | ||
![]() 3221-60-0300-00 CnC Tech | In Stock | - | - | Gold | Surface Mount | 60 | BRASS | yes | Solder | Male Pin | - | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | 1.27 mm | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | RoHS Compliant | ||
![]() 3010-08-003-13-99 CnC Tech | In Stock | - | - | Tin | Surface Mount | - | - | - | Solder | Male Pin | 8 | 2 | Latch | - | - | - | - | - | - | 2.54mm | - | 2.54 mm | - | - | RoHS Compliant | ||
![]() 3221-50-0300-00 CnC Tech | In Stock | - | - | Gold | Surface Mount | 50 | BRASS | yes | Solder | Male Pin | - | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 50 | 1.27 mm | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | RoHS Compliant |