- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Manufacturer | Mated Stacking Heights | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Capacitance | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Voltage | Features | Height | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52125-02-0200-01 CnC Tech | 3050 |
| - | Through Hole, Right Angle | Circular | 52125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -40°C ~ 85°C | - | - | - | Solder | - | Header | - | 2 | - | - | - | - | 1 | - | Detent Lock | - | Male Pin | 3A | - | 0.193 (4.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 | ||
![]() 53025-18-0100-01 CnC Tech | 6049 |
| - | Through Hole | Square | 53025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CNC Tech | Tube | Active | - | 250VAC/DC | -25°C ~ 85°C | - | - | - | Solder | - | Header | - | 18 | - | - | - | - | 2 | - | Locking Ramp | - | Male Pin | 3A (AC/DC) | - | 0.287 (7.30mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | 0.098 (2.50mm) | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 | ||
![]() 54025-18-0200-01 CnC Tech | 16 |
| - | Through Hole, Right Angle | Square | 54025 | Tin | - | Brass | Thermoplastic | - | - | CNC Tech | Tube | Active | - | 250VAC/DC | -40°C ~ 105°C | - | - | - | Solder | - | Header | - | 18 | - | - | - | - | 2 | - | Latch Holder | - | Male Pin | 6.5A (AC/DC) | - | 0.247 (6.28mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | Board Guide | - | - | - | UL94 V-0 | ||
![]() 51125-10-0200-01 CnC Tech | 1623 |
| - | Through Hole, Right Angle | Square | 51125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | VITRAMON | - | CNC Tech | Bag | Active | YES | 250V | -25°C ~ 85°C | - | - | - | Kinked Pin, Solder | - | Header | - | 10 | - | - | - | - | 1 | - | Detent Lock | - | Male Pin | 3A | - | 0.226 (5.75mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 | ||
![]() 54025-14-0100-01 CnC Tech | 48 |
| - | Ni barrier with tin lead plated finish termination | Square | 54025 | Tin | - | Brass | Thermoplastic | VITRAMON | - | CNC Tech | Tube | Active | Y | 250VAC/DC | -40°C ~ 105°C | 11 1/4in / 13in reel / plastic tape | - | ±10% | Kinked Pin, Solder | - | Header | - | 14 | - | - | - | - | 2 | 3.3nF | Latch Holder | - | Male Pin | 6.5A (AC/DC) | - | 0.357 (9.07mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | 500Vdc | Board Guide | - | - | - | UL94 V-0 | ||
![]() 54025-10-0200-01 CnC Tech | 10246 |
| - | Ni barrier with tin lead plated finish termination | Square | 54025 | Tin | - | Brass | Thermoplastic | VITRAMON | - | CNC Tech | Tube | Active | Y | 250VAC/DC | -40°C ~ 105°C | 7in reel / paper tape | - | ±10% | Solder | - | Header | - | 10 | - | - | - | - | 2 | 3.3nF | Latch Holder | - | Male Pin | 6.5A (AC/DC) | - | 0.247 (6.28mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | 630Vdc | Board Guide | - | - | - | UL94 V-0 | ||
![]() 54025-04-0100-01 CnC Tech | 23841 |
| - | Ni barrier with tin lead plated finish termination | Square | 54025 | Tin | - | Brass | Thermoplastic | VITRAMON | - | CNC Tech | Tube | Active | Y | 250VAC/DC | -40°C ~ 105°C | 7in reel / paper tape | - | ±10% | Kinked Pin, Solder | - | Header | - | 4 | - | - | - | - | 2 | 3.3nF | Latch Holder | - | Male Pin | 6.5A (AC/DC) | - | 0.357 (9.07mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | 16Vdc | Board Guide | - | - | - | UL94 V-0 | ||
![]() 54025-06-0100-01 CnC Tech | 21313 |
| - | Ni barrier with tin lead plated finish termination | Square | 54025 | Tin | - | Brass | Thermoplastic | VITRAMON | - | CNC Tech | Tube | Active | Y | 250VAC/DC | -40°C ~ 105°C | 11 1/4in / 13in reel / plastic tape | - | ±10% | Kinked Pin, Solder | - | Header | - | 6 | - | - | - | - | 2 | 3.3nF | Latch Holder | - | Male Pin | 6.5A (AC/DC) | - | 0.357 (9.07mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | 50Vdc | Board Guide | - | - | - | UL94 V-0 | ||
![]() 3110-08-003-12-00-TR CnC Tech | In Stock | - | - | Surface Mount | Square | 3110-08 | Gold | - | Brass | Polybutylene Terephthalate (PBT) | - | - | CNC Tech | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 105°C | - | - | - | Solder | - | Header | - | 8 | - | - | - | - | 2 | - | Latch Lock/Eject Hooks, Short | - | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Keying Slot | - | Flash | - | UL94 V-0 | ||
![]() 51125-11-0200-01 CnC Tech | 1293 |
| - | Through Hole, Right Angle | Square | 51125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -25°C ~ 85°C | - | - | - | Kinked Pin, Solder | - | Header | - | 11 | - | - | - | - | 1 | - | Detent Lock | - | Male Pin | 3A | - | 0.226 (5.75mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 | ||
![]() 3110-40-003-13-00-TR CnC Tech | 99 |
| - | Surface Mount | Square | 3110-40 | Gold | - | Brass | Polybutylene Terephthalate (PBT) | - | - | CNC Tech | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 105°C | - | - | - | Solder | - | Header | - | 40 | - | - | - | - | 2 | - | Latch Lock/Eject Hooks, Long | - | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.079 (2.00mm) | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Keying Slot | - | Flash | - | UL94 V-0 | ||
![]() 54025-18-0100-01 CnC Tech | 37 |
| - | Through Hole | Square | 54025 | Tin | - | Brass | Thermoplastic | - | - | CNC Tech | Tube | Active | - | 250VAC/DC | -40°C ~ 105°C | - | - | - | Kinked Pin, Solder | - | Header | - | 18 | - | - | - | - | 2 | - | Latch Holder | - | Male Pin | 6.5A (AC/DC) | - | 0.357 (9.07mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | Board Guide | - | - | - | UL94 V-0 | ||
![]() 53025-12-0200-01 CnC Tech | 6578 |
| - | Through Hole, Right Angle | Square | 53025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CNC Tech | Tube | Active | - | 250VAC/DC | -25°C ~ 85°C | - | - | - | Solder | - | Header | - | 12 | - | - | - | - | 2 | - | Locking Ramp | - | Male Pin | 3A (AC/DC) | - | 0.394 (10.00mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | 0.098 (2.50mm) | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 | ||
![]() 51025-10-0100-01 CnC Tech | 1656 |
| - | Through Hole | Square | 51025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | Non-Compliant | 250V | -25°C ~ 85°C | - | - | - | Kinked Pin, Solder | - | Header | - | 10 | - | - | - | - | 1 | - | Detent Lock | - | Male Pin | 3A | - | 0.276 (7.00mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 | ||
![]() 52025-12-0100-01 CnC Tech | 2425 |
| - | Through Hole | Circular | 52025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -40°C ~ 85°C | - | - | - | Solder | - | Header | - | 12 | - | - | - | - | 1 | - | Detent Lock | - | Male Pin | 3A | - | 0.232 (5.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 | ||
![]() 51125-04-0200-01 CnC Tech | 5000 |
| - | Through Hole, Right Angle | Square | 51125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 150 V | -25°C ~ 85°C | - | - | 0.25 % | Kinked Pin, Solder | 50 ppm/°C | Header | 1.2 Ω | 4 | 155 °C | -55 °C | Thin Film | - | 1 | - | Detent Lock | 125 mW | Male Pin | 3A | - | 0.226 (5.75mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | 650 µm | - | - | UL94 V-0 | ||
![]() 52025-08-0100-01 CnC Tech | 3093 |
| - | Through Hole | Circular | 52025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | CNC Tech | Bag | Active | - | 250V | -40°C ~ 85°C | - | - | - | Solder | - | Header | - | 8 | - | - | - | - | 1 | - | Detent Lock | - | Male Pin | 3A | - | 0.232 (5.90mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Beige | - | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 | ||
![]() 53025-08-0100-01 CnC Tech | 10673 |
| - | Through Hole | Square | 53025 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | CNC Tech | Tube | Active | Non-Compliant | 250VAC/DC | -25°C ~ 85°C | - | - | - | Solder | - | Header | - | 8 | - | - | - | - | 2 | - | Locking Ramp | - | Male Pin | 3A (AC/DC) | - | 0.287 (7.30mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | 0.098 (2.50mm) | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 | ||
![]() 54025-04-0200-01 CnC Tech | 5019 |
| - | Through Hole, Right Angle | Square | 54025 | Tin | - | Brass | Thermoplastic | - | - | CNC Tech | Tube | Active | - | 250VAC/DC | -40°C ~ 105°C | - | - | - | Solder | - | Header | - | 4 | - | - | - | - | 2 | - | Latch Holder | - | Male Pin | 6.5A (AC/DC) | - | 0.247 (6.28mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | Black | 0.098 (2.50mm) | 0.126 (3.20mm) | Shrouded - 4 Wall | Tin | - | - | Board Guide | - | - | - | UL94 V-0 | ||
![]() 51125-09-0200-01 CnC Tech | 1959 |
| - | Through Hole, Right Angle | Square | 51125 | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | VITRAMON | - | CNC Tech | Bag | Active | YES | 250V | -25°C ~ 85°C | - | - | - | Kinked Pin, Solder | - | Header | - | 9 | - | - | - | - | 1 | - | Detent Lock | - | Male Pin | 3A | - | 0.226 (5.75mm) | Board to Cable/Wire | All | 0.098 (2.50mm) | White | - | 0.134 (3.40mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | - | UL94 V-0 |