- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Row Spacing - Mating | Contact Length - Post | Shrouding | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3120-06-0200-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 6 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3220-60-0100-99 CnC Tech | In Stock | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-06-003-12-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 6 | 2 | Latch | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-10-001-12-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 10 | 2 | Latch | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-10-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 10 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3120-34-0200-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 34 | 2 | - | - | - | 2.0066mm | - | - | - | - | 2.0066 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-06-001-11-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 6 | 2 | - | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-20-003-11-99 CnC Tech | In Stock | - | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 20 | 2 | - | - | - | 1.27mm | - | - | - | - | 1.27 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3210-20-001-12-99 CnC Tech | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Male Pin | 20 | 2 | Latch | - | - | 2.54mm | - | - | - | - | 2.54 mm | - | - | - | - | - | RoHS Compliant | ||
![]() 3010-64-001-12-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 64 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3010-24-001-13-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 24 | 2 | Latch Lock/Eject Hooks, Long | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3010-60-002-12-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 60 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3010-24-002-12-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 24 | 2 | Latch Lock/Eject Hooks, Short | Male Pin | 1A | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3020-10-0200-02 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT), Polyester | -40°C~105°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | Header | 10 | 2 | Push-Pull | Male Pin | 3A | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | Keying Slot | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | ||
![]() 3020-26-0100-02 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | Header | 26 | 2 | Push-Pull | Male Pin | 3A | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | ||
![]() 3020-60-0100-02 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | Header | 60 | 2 | Push-Pull | Male Pin | 3A | - | 0.350 8.89mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | ||
![]() 3010-40-002-11-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 40 | 2 | Push-Pull | Male Pin | 1A | - | 0.323 8.20mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3020-64-0200-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | -40°C~105°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | Header | 64 | 2 | Push-Pull | Male Pin | 1A | - | 0.346 8.80mm | Board to Cable/Wire | All | 0.100 2.54mm | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3210-12-001-11-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | yes | Obsolete | 1 (Unlimited) | Solder | Header | 12 | 2 | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 2 Wall | Keying Slot | Flash | UL94 V-0 | RoHS Compliant | ||
![]() 3210-60-001-11-00 CNC Tech | In Stock | - | - | 14 Weeks | - | Through Hole | Through Hole | - | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | -40°C~105°C | Tray | 2014 | yes | Obsolete | 1 (Unlimited) | Solder | Header | 60 | 2 | Push-Pull | Male Pin | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 2 Wall | Keying Slot | Flash | UL94 V-0 | RoHS Compliant |