- Connector Type
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Mounting Type
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | UL Flammability Code | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3220-10-0300-00-TR CNC Tech | 66555 |
| - | 18 Weeks | - | Surface Mount | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | Solder | Header | 10 | 2 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | 10 | 0.213 5.40mm | Board to Cable/Wire | All | 0.050 1.27mm | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 94V-0 | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3020-16-0300-00-TR CNC Tech | 6262 |
| - | 18 Weeks | - | Surface Mount | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | Header | 16 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3220-50-0300-00-TR CNC Tech | 1232 |
| - | 18 Weeks | - | Surface Mount | Square | Gold | Brass | Polyamide (PA9T), Nylon 9T | 50VAC/DC | -40°C~105°C | - | - | e4 | Active | 1 (Unlimited) | Solder | Header | 50 | 2 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A AC/DC | 50 | 0.209 5.30mm | Board to Cable/Wire | All | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 94V-0 | Keying Slot, Pick and Place | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 4282-1-0100-02-SP CNC Tech | 5652 |
| - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 3020-10-0300-00-TR CNC Tech | 10027 |
| - | 18 Weeks | - | Surface Mount | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | Header | 10 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3020-26-0300-00-TR CNC Tech | 1729 |
| - | 18 Weeks | - | Surface Mount | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | Header | 26 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.354 9.00mm | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3010-16-001-13-00 CNC Tech | 924 |
| - | 18 Weeks | Through Hole | Through Hole | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | Header | 16 | 2 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3210-10-003-12-00 CNC Tech | 48062 |
| - | 18 Weeks | Surface Mount | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Active | 1 (Unlimited) | Solder | Header | 10 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.050 1.27mm | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 3220-08-0200-99 CNC Tech | In Stock | - | - | - | - | Through Hole, Right Angle | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 8 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.201 5.10mm | Board to Cable/Wire | All | 0.050 1.27mm | - | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | - | 80.0μin 2.03μm | UL94 V-0 | - | ||
![]() 3120-64-0300-99 CNC Tech | In Stock | - | - | - | - | Surface Mount | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 64 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.224 5.69mm | Board to Cable/Wire | All | 0.079 2.00mm | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | - | ||
![]() 3010-12-003-12-00 CNC Tech | In Stock | - | - | - | - | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 12 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | - | ||
![]() 3010-34-003-11-00 CNC Tech | In Stock | - | - | - | - | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 34 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | - | ||
![]() 3010-12-001-13-99 CNC Tech | In Stock | - | - | - | - | Through Hole | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 12 | 2 | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | - | ||
![]() 3010-34-003-12-99 CNC Tech | In Stock | - | - | - | - | Surface Mount | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 34 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | - | ||
![]() 3220-06-0200-00 CNC Tech | In Stock | - | - | - | - | Through Hole, Right Angle | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 6 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.201 5.10mm | Board to Cable/Wire | All | 0.050 1.27mm | - | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | - | Flash | UL94 V-0 | - | ||
![]() 3010-34-003-12-00 CNC Tech | In Stock | - | - | - | - | Surface Mount | Square | Gold | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 34 | 2 | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | - | ||
![]() 3010-34-003-11-99 CNC Tech | In Stock | - | - | - | - | Surface Mount | Square | Tin | Brass | Polybutylene Terephthalate (PBT) | - | -40°C~105°C | Tray | 2014 | - | Obsolete | 1 (Unlimited) | Solder | Header | 34 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | - | Board to Cable/Wire | All | 0.100 2.54mm | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | - | ||
![]() 3120-64-0300-00 CNC Tech | In Stock | - | - | - | - | Surface Mount | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 64 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.224 5.69mm | Board to Cable/Wire | All | 0.079 2.00mm | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | - | ||
![]() 3220-06-0100-00 CNC Tech | In Stock | - | - | - | - | Through Hole | Square | Gold | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 6 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.213 5.40mm | Board to Cable/Wire | All | 0.050 1.27mm | - | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | Keying Slot | Flash | UL94 V-0 | - | ||
![]() 3220-08-0100-99 CNC Tech | In Stock | - | - | - | - | Through Hole | Square | Tin | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 8 | 2 | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | - | 0.213 5.40mm | Board to Cable/Wire | All | 0.050 1.27mm | - | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | Keying Slot | 80.0μin 2.03μm | UL94 V-0 | - |