Filters
  • Connector Type
  • Contact Finish Mating
  • Contact Finish Thickness - Mating
  • Contact Materials
  • Contact Shape
  • Contact Type
  • Fastening Type
  • Features
  • Insulation Height
  • Insulation Materials
  • Material Flammability Rating
  • Mounting Type

Attribute column

Manufacturer

CnC Tech Rectangular Connectors - Headers, Male Pins

View Mode:
1181 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mounting Type

Contact Shape

Contact Finish Mating

Contact Materials

Insulation Materials

Operating Temperature

Packaging

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Termination

Connector Type

Number of Positions

Number of Rows

Fastening Type

MIL Conformance

DIN Conformance

IEC Conformance

Filter Feature

Contact Type

Mixed Contacts

Option

Current Rating (Amps)

Total Number of Contacts

Insulation Height

Style

Number of Positions Loaded

Pitch - Mating

Row Spacing - Mating

Shrouding

UL Flammability Code

Features

Contact Finish Thickness - Mating

Material Flammability Rating

RoHS Status

5134
-

18 Weeks

Surface Mount

Square

Gold

Brass

Polyamide (PA6T), Nylon 6T

-40°C~105°C

Tape & Reel (TR)

e4

Active

1 (Unlimited)

Solder

Header

40

2

Push-Pull

NO

NO

NO

NO

Male Pin

NO

GENERAL PURPOSE

1A

40

0.213 5.40mm

Board to Cable/Wire

All

0.050 1.27mm

0.050 (1.27mm)

Shrouded - 4 Wall

94V-0

Keying Slot

Flash

UL94 V-0

ROHS3 Compliant