- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Type
- Current Rating (Amps)
- Factory Lead Time
- Fastening Type
- Insulation Color
- Insulation Height
- Insulation Materials
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CnC Tech Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Contact Length - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3521-12-0101-99 CNC Tech | 2191 |
| Datasheet | 18 Weeks | Surface Mount | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Solder | Receptacle | 12 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-10-0100-99 CNC Tech | 1692 |
| Datasheet | 18 Weeks | Through Hole | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 10 | 2 | Push-Pull | Forked | 1A | 0.157 4.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-10-0200-99 CNC Tech | 2189 |
| Datasheet | 18 Weeks | Through Hole, Right Angle | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 10 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | 0.122 3.10mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-26-0100-99 CNC Tech | 580 |
| Datasheet | 18 Weeks | Through Hole | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 26 | 2 | Push-Pull | Forked | 1A | 0.157 4.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-06-0101-99 CNC Tech | 5491 |
| Datasheet | 18 Weeks | Surface Mount | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Solder | Receptacle | 6 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-20-0101-99 CNC Tech | 1433 |
| Datasheet | 18 Weeks | Surface Mount | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Solder | Receptacle | 20 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-18-0200-99 CNC Tech | 1185 |
| Datasheet | 18 Weeks | Through Hole, Right Angle | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 18 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | 0.122 3.10mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-22-0200-99 CNC Tech | 10 |
| Datasheet | 18 Weeks | Through Hole, Right Angle | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 22 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | 0.122 3.10mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-26-0200-99 CNC Tech | 825 |
| Datasheet | 18 Weeks | Through Hole, Right Angle | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 26 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | 0.122 3.10mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-14-0200-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | Through Hole, Right Angle | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 14 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | 0.122 3.10mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-14-0101-99 CNC Tech | 1798 |
| Datasheet | 18 Weeks | Surface Mount | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Solder | Receptacle | 14 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-22-0100-99 CNC Tech | 860 |
| Datasheet | 18 Weeks | Through Hole | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 22 | 2 | Push-Pull | Forked | 1A | 0.157 4.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-24-0101-99 CNC Tech | 919 |
| Datasheet | 18 Weeks | Surface Mount | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Solder | Receptacle | 24 | 2 | Push-Pull | Forked | 1A | 0.197 5.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-18-0100-99 CNC Tech | 46 |
| Datasheet | 18 Weeks | Through Hole | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 18 | 2 | Push-Pull | Forked | 1A | 0.157 4.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-24-0100-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | Through Hole | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 24 | 2 | Push-Pull | Forked | 1A | 0.157 4.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3521-20-0100-99 CNC Tech | 682 |
| Datasheet | 18 Weeks | Through Hole | Tin | Bronze | Polyamide (PA9T), Nylon 9T | 500V | -40°C~105°C | Tube | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle | 20 | 2 | Push-Pull | Forked | 1A | 0.157 4.00mm | Board to Board or Cable | All | 0.100 2.54mm | Red | - | UL94 V-0 | ROHS3 Compliant |