- RoHS Status
- Contact Finish Mating
- Contact Material - Mating
- Contact Material - Post
- Contact Resistance
- Factory Lead Time
- Features
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions or Pins (Grid)
Attribute column
Manufacturer
CnC Tech Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | HTS Code | Current Rating (Amps) | Pitch - Mating | Contact Finish - Post | Contact Resistance | Device Socket Type | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 231-28 CNC Tech | In Stock | - | - | 14 Weeks | Through Hole | - | 28 | Polybutylene Terephthalate (PBT), Glass Filled | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | Gold | -55°C~105°C | Tube | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | 1A | 0.050 1.27mm | - | 30mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Closed Frame | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 241-32-1-06 CNC Tech | In Stock | - | - | 18 Weeks | Through Hole | - | 32 | Polybutylene Terephthalate (PBT), Glass Filled | 32 (2 x 16) | Phosphor Bronze | Phosphor Bronze | Tin | -40°C~105°C | Tube | 2012 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | 1A | 0.100 2.54mm | - | 20mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 233-68 CNC Tech | In Stock | - | - | 14 Weeks | Through Hole | - | 68 | Polybutylene Terephthalate (PBT), Glass Filled | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Tube | 2012 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | PLCC | 8536.69.40.40 | 1A | 0.050 1.27mm | - | 30mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Closed Frame | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 233-32 CNC Tech | In Stock | - | - | 14 Weeks | Through Hole | PLCC | 32 | Polybutylene Terephthalate (PBT), Glass Filled | 32 (4 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Tube | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | 1A | 0.050 1.27mm | Tin | 30mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Closed Frame | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 241-14-1-03 CNC Tech | In Stock | - | - | 18 Weeks | Through Hole | - | 14 | Polybutylene Terephthalate (PBT), Glass Filled | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | -40°C~105°C | Tube | 2012 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | 1A | 0.100 2.54mm | - | 20mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 215-1-18-003 CNC Tech | In Stock | - | - | 18 Weeks | Through Hole | - | 18 | Polybutylene Terephthalate (PBT) | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Tube | 2012 | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | 3A | 0.100 2.54mm | Tin | 4mOhm | - | 0.512 13.00mm | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 215-1-06-003 CNC Tech | In Stock | - | - | 18 Weeks | Through Hole | - | 6 | Polybutylene Terephthalate (PBT) | 6 (2 x 3) | Beryllium Copper | Brass | Gold | -55°C~105°C | Tube | 2012 | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | 3A | 0.100 2.54mm | Tin | 4mOhm | - | 0.512 13.00mm | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 210-1-32-006 CNC Tech | 31 |
| - | 18 Weeks | Through Hole | - | 32 | Polybutylene Terephthalate (PBT) | 32 (2 x 16) | Beryllium Copper | Brass | Gold | -40°C~105°C | Tube | 2012 | yes | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | 3A | 0.100 2.54mm | Tin | 4mOhm | - | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 210-1-06-003 CNC Tech | 5297 |
| - | 18 Weeks | Through Hole | - | 6 | Polybutylene Terephthalate (PBT) | 6 (2 x 3) | Beryllium Copper | Brass | Gold | -40°C~105°C | Tube | 2012 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | 3A | 0.100 2.54mm | Tin | 4mOhm | - | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 245-40-1-06 CNC Tech | 1711 |
| - | 18 Weeks | Through Hole, Kinked Pin | - | 40 | Polybutylene Terephthalate (PBT), Glass Filled | 40 (2 x 20) | Phosphor Bronze | Phosphor Bronze | Tin | -40°C~105°C | Tube | 2012 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | 1A | 0.100 2.54mm | - | 20mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 245-20-1-03 CNC Tech | 2783 |
| - | 18 Weeks | Through Hole, Kinked Pin | - | 20 | Polybutylene Terephthalate (PBT), Glass Filled | 20 (2 x 10) | Phosphor Bronze | Phosphor Bronze | Tin | -40°C~105°C | Tube | 2012 | yes | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | 1A | 0.100 2.54mm | - | 20mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 245-14-1-03 CNC Tech | 4798 |
| - | 18 Weeks | Through Hole, Kinked Pin | - | 14 | Polybutylene Terephthalate (PBT), Glass Filled | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | -40°C~105°C | Tube | 2012 | yes | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | 1A | 0.100 2.54mm | - | 20mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 245-16-1-03 CNC Tech | 2090 |
| - | 18 Weeks | Through Hole, Kinked Pin | - | 16 | Polybutylene Terephthalate (PBT), Glass Filled | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | -40°C~105°C | Tube | 2012 | yes | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | 1A | 0.100 2.54mm | - | 20mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 232-44-TR CNC Tech | 314 |
| Datasheet | 18 Weeks | Surface Mount | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | PLCC | - | 1A | 0.050 1.27mm | - | 20mOhm | - | - | 0.050 1.27mm | Closed Frame | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 210-1-18-003 CNC Tech | 7997 |
| - | 18 Weeks | Through Hole | - | 18 | Polybutylene Terephthalate (PBT) | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -40°C~105°C | Tube | 2012 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | 3A | 0.100 2.54mm | Tin | 4mOhm | - | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | ||
![]() 243-48-1-06 CNC Tech | In Stock | - | - | 14 Weeks | Through Hole | - | 48 | Polybutylene Terephthalate (PBT), Glass Filled | 48 (2 x 24) | Phosphor Bronze | Phosphor Bronze | Tin | -40°C~105°C | Tube | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | 1A | 0.100 2.54mm | - | 20mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 243-22-1-03 CnC Tech | In Stock | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | RoHS Compliant | ||
![]() 232-28 CNC Tech | In Stock | - | - | 14 Weeks | Surface Mount | PLCC | 28 | Polyphenylene Sulfide (PPS), Glass Filled | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Tube | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | 1A | 0.050 1.27mm | Tin | 30mOhm | - | - | 0.050 1.27mm | Closed Frame | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 232-52 CNC Tech | In Stock | - | - | 14 Weeks | Surface Mount | PLCC | 52 | Polyphenylene Sulfide (PPS), Glass Filled | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Tube | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | PLCC | - | 1A | 0.050 1.27mm | Tin | 30mOhm | - | - | 0.050 1.27mm | Closed Frame | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | RoHS Compliant | ||
![]() 241-06-1-03 CNC Tech | In Stock | - | - | 14 Weeks | Through Hole | - | 6 | Polybutylene Terephthalate (PBT), Glass Filled | 6 (2 x 3) | Phosphor Bronze | Phosphor Bronze | Tin | -40°C~105°C | Tube | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | 1A | 0.100 2.54mm | - | 20mOhm | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | RoHS Compliant |