- Connector Type
- Gender
- Mounting Type
- Number of Contacts
- Number of Ports
- Termination
- Part Status
- Factory Lead Time
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Specifications
Attribute column
Manufacturer
CnC Tech USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Shell/Shielding Material | Base Product Number | Insulation Materials | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Shielding | Ingress Protection | Insulation Color | Shell Finish | Contact Finish | Number of Contacts | UL Flammability Code | Empty Shell | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1003-001-0100180 CNC Tech | 625 | - | Datasheet | 18 Weeks | Through Hole, Vertical | Through Hole | Vertical | - | Brass, Steel | - | - | - | - | - | - | -40°C~85°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | 1.5A | - | - | - | - | Gold | 9 | - | - | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 1001-012-01001 CNC Tech | 1917 |
| - | - | - | Through Hole, Right Angle | Vertical | - | Brass | 1001-012 | - | CNC Tech | Tray | Active | 30VDC | -40°C ~ 105°C | - | - | - | - | - | - | - | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | 1A | - | - | White | - | Gold | 4 | - | - | 1 | - | - | Board Guide | UL94 V-0 | - | ||
![]() 1002-005-12100-1-TR CNC Tech | 2531 |
| - | - | - | Surface Mount, Right Angle | Horizontal | - | Brass | 1002-005 | - | CNC Tech | - | Active | 30VAC/DC | -40°C ~ 105°C | - | - | - | - | - | - | - | Solder | - | USB - micro B | Receptacle | - | - | - | - | - | - | 1A | Unshielded | - | Black | - | Gold | 5 | - | - | 1 | - | USB 2.0 | Solder Retention | UL94 V-0 | - | ||
![]() 2000-1-2-30-00-BK-TR CNC Tech | 4136 |
| - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | Copper Alloy, Steel (SPCC) | 2000-1-2 | - | CNC Tech | - | Active | - | -20°C ~ 85°C | - | - | - | - | - | - | - | Solder | - | HDMI | Receptacle | - | - | - | - | - | - | 0.5A | Shielded | - | Black | - | Gold | 19 | - | - | 1 | 10000 | - | Board Guide | UL94 V-0 | - | ||
![]() 1002-012-01020 CNC Tech | 1343 |
| - | - | - | Through Hole, Right Angle | Horizontal | - | Brass | 1002-012 | - | CNC Tech | Tray | Active | 30VAC/DC | -40°C ~ 105°C | - | - | - | - | - | - | - | Solder | - | USB-A (USB TYPE-A), Stacked | Receptacle | - | - | - | - | - | - | 1.5A | Shielded | - | Black | - | Gold | 12 | - | - | 3 | - | USB 2.0 | Board Lock | UL94 V-0 | - | ||
![]() 1003-024-02000 CNC Tech | 4439 |
| Datasheet | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Brass, Steel | - | - | - | - | - | - | -40°C~105°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | - | - | - | - | 0.25A 1.8A | - | - | Blue | - | Gold | 9 | - | - | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 2001-1-2-21-00-BK CNC Tech | 100 |
| - | 18 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | Copper Alloy | - | POLYETHYLENE | - | - | - | 40V | -20°C~85°C | Cut Tape (CT) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | HDMI - Mini | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | Black | NICKEL | Gold | 19 | 94V-0 | NO | 1 | 5000 | - | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-002-01100 CNC Tech | 12702 |
| Datasheet | 18 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | Brass | - | - | - | - | - | - | -40°C~85°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | 1.5A | - | - | - | - | Gold | 9 | - | - | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock, Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-004-01010 CNC Tech | 6703 |
| - | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Brass | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 30V | -40°C~105°C | Tray | 2012 | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | Black | NICKEL | Gold | 8 | 94V-0 | NO | 2 | 1500 | USB 2.0 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() C-ARA1-AK512 CNC Tech | 1501 |
| Datasheet | 18 Weeks | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | METAL | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | ARA1 | - | yes | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A | - | - | Black | NICKEL | Gold | 24 | 94V-0 | NO | 1 | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-001-01000 CNC Tech | 213 |
| - | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Brass | - | - | - | - | - | 30V | -55°C~85°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | 1.5A | - | - | - | - | Gold | 4 | - | - | 1 | - | USB 2.0 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-001-01000 CNC Tech | 2153 |
| - | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Brass | - | - | - | - | - | - | - | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Gold | 9 | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() C-BR25-AK53 CNC Tech | In Stock | - | Datasheet | 18 Weeks | Surface Mount, Through Hole | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | 5A | - | - | Black | - | Gold | 24 | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-021-01000 CNC Tech | 2849 |
| - | 18 Weeks | Through Hole, Vertical | Through Hole | Vertical | - | Brass | - | - | - | - | - | 30V | -55°C~85°C | Tray | 2013 | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | 1.5A | - | - | Black | - | - | 4 | - | - | 1 | 1500 | USB 2.0 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() C-BW30-AK5V50 CNC Tech | In Stock | - | Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Steel, Stainless | - | - | - | - | - | - | - | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Plug | - | - | - | - | - | - | - | - | - | Black | - | Gold | 24 | - | - | 1 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-026-22300 CNC Tech | 10279 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Brass, Steel | - | - | - | - | - | - | -55°C~105°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | Plug | - | - | - | - | - | - | 5A | - | - | - | - | Gold | 10 | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-023-01300 CNC Tech | 8345 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Steel | - | - | - | - | - | - | -40°C~85°C | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Plug | - | - | - | - | - | - | 1.5A | - | - | - | - | Gold | 9 | - | - | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-015-01001 CNC Tech | 6519 |
| - | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | SPCC | Steel | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 30V | -55°C~85°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Plug | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | NICKEL | Gold | 4 | - | NO | 1 | - | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-014-01000 CNC Tech | 19885 |
| - | 18 Weeks | Through Hole, Vertical | Through Hole, Right Angle | Vertical | - | Brass, Steel | - | - | - | - | - | 30V | -55°C~85°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | 1.5A | - | - | - | - | Gold | 4 | - | - | 1 | - | USB 2.0 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-003-02000 CNC Tech | 2051 |
| - | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Steel | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 30V | -55°C~85°C | Tray | 2012 | - | - | yes | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | - | - | 4 | - | NO | 1 | 1500 | USB 2.0 | Board Lock | UL94 V-0 | ROHS3 Compliant |