- Connector Type
- Gender
- Mounting Type
- Number of Contacts
- Number of Ports
- Termination
- Part Status
- Factory Lead Time
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Specifications
Attribute column
Manufacturer
CnC Tech USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell/Shielding Material | Voltage Rated | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Current Rating (Amps) | Shielding | Insulation Color | Contact Finish | Number of Contacts | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C-BR27-AK53 CNC Tech | 43 |
| Datasheet | 18 Weeks | Edge, Surface Mount, Through Hole | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | - | - | Receptacle | 5A | - | Black | Gold | 24 | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide, Pick and Place | UL94 V-0 | ROHS3 Compliant | ||
![]() C-AW10-AK5V50 CNC Tech | 812 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | - | - | Bulk | 2015 | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | - | - | Plug | - | - | Black | Gold | 24 (22+2 Dummy) | 1 | - | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1001-011-01101 CNC Tech | 5065 | - | - | 18 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | Steel | 30V | -40°C~105°C | Tray | 2015 | yes | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | Plug | 1.5A | - | - | Gold | 4 | 1 | - | USB 1.1 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-024-01300 CNC Tech | 44 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Tray | 2013 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | Plug | - | - | - | Gold | 4 | 1 | - | USB 2.0 | - | - | ROHS3 Compliant | ||
![]() 1001-028-02300 CNC Tech | 142 |
| Datasheet | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | 30V | - | Tray | 2012 | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | Plug | 1A | - | - | Gold | 4 | 1 | - | USB 1.1 | - | - | ROHS3 Compliant | ||
![]() 1003-003-02000 CNC Tech | In Stock | - | - | 14 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Brass, Steel | - | -40°C~85°C | Tray | 2012 | - | Obsolete | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | Receptacle | 1.5A | - | - | Gold | 9 | 1 | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | RoHS Compliant | ||
![]() 1001-003-02000 CNC Tech | 5997 |
| - | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | 30V | -55°C~85°C | Tray | 2012 | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | Receptacle | 1.5A | - | - | - | 4 | 1 | 1500 | USB 1.1 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() C-BR20-AK511 CNC Tech | 231 |
| Datasheet | 18 Weeks | Edge, Surface Mount, Through Hole | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | - | - | Receptacle | 5A | - | Black | Gold | 24 | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Pick and Place | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-005-23100 CNC Tech | 1 | - | Datasheet | 14 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | - | Tape & Reel (TR) | 2012 | - | Discontinued | 1 (Unlimited) | Solder | - | USB - micro AB | - | - | Receptacle | - | - | Black | Gold | 10 | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Solder Retention | - | ROHS3 Compliant | ||
![]() 1002-029-02300 CNC Tech | 1506 |
| - | 18 Weeks | Free Hanging | Free Hanging (In-Line) | - | Steel | 30V | - | Tray | 2012 | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | Plug | 1A | - | - | Gold | 4 | 1 | - | USB 2.0 | - | - | ROHS3 Compliant | ||
![]() 1001-010-01001 CNC Tech | 10123 |
| - | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Steel | 30V | -55°C~85°C | Tray | 2012 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | 85°C | -55°C | Plug | 1.5A | - | - | Gold | 4 | 1 | - | USB 1.1 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1001-004-01010 CNC Tech | 2193 |
| - | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Brass, Steel | 30V | -55°C~85°C | Tray | 2012 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | 85°C | -55°C | Receptacle | 1.5A | - | - | Gold | 8 | 2 | 1500 | USB 1.1 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-002-BL-KIT CNC Tech | 4866 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | Plug | - | Shielded | White | - | 4 | 1 | - | USB 2.0 | - | - | ROHS3 Compliant | ||
![]() 1002-001-BL-KIT CNC Tech | 5546 | - | Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | Plug | - | Shielded | White | - | 4 | 1 | - | USB 2.0 | - | - | ROHS3 Compliant | ||
![]() 1001-002-BL-KIT CNC Tech | 43 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | Plug | - | Shielded | White | - | 4 | 1 | - | USB 1.1 | - | - | ROHS3 Compliant | ||
![]() 1002-001-BE-KIT CNC Tech | 600 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | Plug | - | Shielded | White | - | 4 | 1 | - | USB 2.0 | - | - | ROHS3 Compliant | ||
![]() 1001-001-BL-KIT CNC Tech | 2057 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | Plug | - | Shielded | White | - | 4 | 1 | - | USB 1.1 | - | - | ROHS3 Compliant | ||
![]() 1002-002-BE-KIT CNC Tech | 1641 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | - | - | Plug | - | Shielded | White | - | 4 | 1 | - | USB 2.0 | - | - | ROHS3 Compliant | ||
![]() 2000-1-1-20-00-BK CNC Tech | 732 |
| - | 18 Weeks | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | Iron Alloy | - | -20°C~85°C | Tray | 2015 | - | Active | 1 (Unlimited) | Solder | - | HDMI | - | - | Receptacle | 0.5A | - | - | - | 19 | 1 | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-016-01101 CNC Tech | 4835 |
| - | 18 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | Steel | 30V | -40°C~105°C | Tray | 2012 | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | - | - | Plug | 1.5A | - | - | Gold | 4 | 1 | - | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant |