- Connector Type
- Gender
- Mounting Type
- Number of Contacts
- Number of Ports
- Termination
- Part Status
- Factory Lead Time
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Specifications
Attribute column
Manufacturer
CnC Tech USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell/Shielding Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | HTS Code | Current Rating (Amps) | Shielding | Insulation Color | Contact Finish | Number of Contacts | Number of Ports | Mating Cycles | Specifications | Features | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1001-002-BE-KIT CNC Tech | 986 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Plug | - | - | Shielded | White | - | 4 | 1 | - | USB 1.1 | - | - | ROHS3 Compliant | ||
![]() 2002-1-2-40-30-BK CNC Tech | 435 |
| - | 18 Weeks | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | Copper Alloy | 40V | -20°C~85°C | Cut Tape (CT) | 2014 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | HDMI - Micro | Receptacle | 8536.69.40.30 | 0.3A | - | Black | Gold | 19 | 1 | 5000 | - | Solder Retention | UL94 V-0 | ROHS3 Compliant | ||
![]() C-ARA1-AK515 CNC Tech | 47 |
| Datasheet | 18 Weeks | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | -40°C~85°C | Cut Tape (CT) | - | ARA1 | - | Active | - | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | 5A | - | Black | Gold | 24 | 1 | 10000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1001-008B-01001 CNC Tech | In Stock | - | - | 18 Weeks | Through Hole, Vertical | Through Hole, Right Angle | Vertical | Brass | 30VDC | - | Tray | 2013 | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | 1A | - | Black | - | 4 | 1 | - | USB 1.1 | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-026-BL-KIT CNC Tech | 2764 |
| Datasheet | 18 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | Plug | - | 1A | - | - | - | 10 | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | ROHS3 Compliant | ||
![]() 1003-002-01100-TR CNC Tech | 1671 |
| - | 18 Weeks | - | Surface Mount, Right Angle | Horizontal | Brass | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | 0.25A 1.8A | Unshielded | Blue | Gold | 9 | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-007-01010 CNC Tech | 509 |
| - | 18 Weeks | - | Through Hole, Right Angle | Horizontal | Steel (SUS304) | - | - | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | Receptacle | - | - | Shielded | - | Gold | 18 | 4 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-005-23100-TR CNC Tech | 30 |
| - | 18 Weeks | - | Surface Mount, Right Angle | Horizontal | Brass | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | 0.25A 1.8A | Unshielded | Black | Gold | 10 | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1001-009-01000 CNC Tech | In Stock | - | - | - | - | Through Hole, Right Angle | Vertical | Brass, Steel | 30V | -55°C~85°C | Tray | 2012 | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | 1.5A | - | - | Gold | 4 | 1 | - | USB 1.1 | Board Lock | UL94 V-0 | - | ||
![]() 1001-011-01101-TR CNC Tech | 47 |
| - | 18 Weeks | - | Surface Mount, Right Angle; Through Hole | Horizontal | Brass | 30VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Plug | - | 1.5A | Unshielded | White | Gold | 4 | 1 | - | USB 1.1 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-005-12100-TR CNC Tech | 1493 |
| - | 18 Weeks | - | Surface Mount, Right Angle | Horizontal | Brass | 30VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | 1A | Unshielded | Black | Gold | 5 | 1 | - | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1003-005-22100-TR CNC Tech | 289 |
| - | 18 Weeks | - | Surface Mount, Right Angle | Horizontal | Brass | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | 0.25A 1.8A | Unshielded | Black | Gold | 10 | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-016-01101-TR CNC Tech | 456 |
| - | 18 Weeks | - | Surface Mount, Right Angle; Through Hole | Horizontal | Brass | 30VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Plug | - | 1.5A | Unshielded | White | Gold | 4 | 1 | - | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 1002-002-01100-TR CNC Tech | 15 |
| - | 18 Weeks | - | Surface Mount, Right Angle | Horizontal | Brass | 30VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) | Receptacle | - | 1.5A | Unshielded | Black | Gold | 4 | 1 | - | USB 2.0 | - | UL94 V-0 | ROHS3 Compliant |