- DC Resistance
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Case/Size Code
- ECCN Code
- HTS Code
- Inductance-Nom (L)
- Inductor Type
- Operating Temperature-Max
Attribute column
Manufacturer
Coilmaster Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Case Size | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Rohs Code | Schedule B | Self Resonance Frequency | Tolerance (+ or -) | Packaging | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | HTS Code | Power Rating | Packing Method | Technology | Shielding | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Military Standard | Failure Rate | Inductance | Test Frequency | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Resistance Tolerance | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP6020NH-100M Coilmaster Elec | In Stock | - | Datasheet | - | - | - | 2 | 2424 | 0.105(TYP)(ohm) | - | - | - | - | - | - | - | - | - | 6.2(mm) | Not Required(mm) | No | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | 20% | Tape and Reel | - | - | - | Power | - | - | - | - | - | Shielded | - | - | - | - | Not Required | Not Required | 10(uH) | 0.1(MHz) | - | - | - | - | - | - | 1500(mA) | - | - | - | 6.2(mm) | 2(mm) | ||
![]() DP8040NH-100M-B Coilmaster Elec | In Stock | - | Datasheet | - | - | - | 2 | 3131 | 0.029(TYP)(ohm) | - | - | - | - | - | - | - | - | - | 8.2(mm) | Not Required(mm) | No | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | 20% | Tape and Reel | - | - | - | Power | - | - | - | - | - | Shielded | - | - | - | - | Not Required | Not Required | 10(uH) | 0.1(MHz) | - | - | - | - | - | - | 3500(mA) | - | - | - | 8.2(mm) | 4(mm) | ||
![]() SSP7032NH-4R7M-AC Coilmaster Elec | In Stock | - | Datasheet | - | - | - | 2 | - | 0.033(TYP)(ohm) | - | - | - | - | - | - | - | - | - | 7.3(mm) | Not Required(mm) | No | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | 30% | Tape and Reel | - | - | - | Power | - | - | - | - | - | Shielded | - | - | - | - | Not Required | Not Required | 4.7(uH) | 0.1(MHz) | - | - | - | - | - | - | - | - | - | - | 7.3(mm) | 3.2(mm) | ||
![]() DOP3012NH-100M Coilmaster Elec | In Stock | - | Datasheet | - | - | - | 2 | 1212 | 0.35(TYP)(ohm) | - | - | - | - | - | - | - | - | - | 3.2(mm) | Not Required(mm) | No | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | 20% | Tape and Reel | - | - | - | Power | - | - | - | - | - | Shielded | - | - | - | - | Not Required | Not Required | 10(uH) | 1(MHz) | - | - | - | - | - | - | 850(mA) | - | - | - | 3.2(mm) | 1.2(mm) | ||
![]() DOP4010NH-2R2M Coilmaster | In Stock | - | - | - | - | - | 2 | 1515 | 0.096(TYP)(ohm) | - | - | - | - | - | - | - | - | - | 4.2(mm) | Not Required(mm) | No | - | 8504500000, 8504500000/8504500000/8504500000/8504500000/8504500000 | - | 30% | Tape and Reel | - | - | 100 ppm/°C | Power | 2.1 kOhm | - | 0.25 W | - | Wirewound | Shielded | - | - | High Reliability | - | Not Required | Not Required | 2.2(uH) | 1(MHz) | - | - | - | - | - | - | 1800(mA) | 1 | 3.18 | 1.6 | 4.2(mm) | 1(mm) | ||
![]() SDS127-180M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.039 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | - | - | - | Yes | - | - | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | - | 3.9 A | 18 μH | - | - | - | - | - | - | ||
![]() SEP0603K-R47M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.0034 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -55 °C | 2926 | 3 mm | 7.3 mm | SMT | 6.67 mm | Contact Manufacturer | - | - | - | Yes | - | - | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2926 | - | 19 A | 0.47 μH | - | - | - | - | - | - | ||
![]() SDS127-100M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.022 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | - | - | - | Yes | - | - | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | - | 5.4 A | 10 μH | - | - | - | - | - | - | ||
![]() SDS127-181M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.35 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | - | - | - | Yes | - | - | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | - | 1.3 A | 180 µH | - | - | - | - | - | - | ||
![]() SDO1608-151M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 2 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -40 °C | 2618 | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Contact Manufacturer | - | - | - | Yes | - | 6 MHz | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | 1 | Chip | - | compliant | - | - | - | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2618 | NO | 0.27 A | 150 µH | - | - | - | - | - | - | ||
![]() SDR43-220M-LF Coilmaster Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEP0603K-R82M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.0066 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -55 °C | 2926 | 3 mm | 7.3 mm | SMT | 6.67 mm | Contact Manufacturer | - | - | - | Yes | - | - | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2926 | - | 18 A | 0.82 µH | - | - | - | - | - | - | ||
![]() AL0410-102K-LF Coilmaster Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDO3316-150M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.046 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -40 °C | 5137 | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Contact Manufacturer | - | - | - | Yes | - | - | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5137 | - | 3 A | 15 µH | - | - | - | - | - | - | ||
![]() SDS127-1R2N-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.007 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | - | - | - | Yes | - | - | - | - | 30% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | - | 9.8 A | 1.2 µH | - | - | - | - | - | - | ||
![]() SDS127-150M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.024 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | - | - | - | Yes | - | - | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | - | 4.5 A | 15 µH | - | - | - | - | - | - | ||
![]() SDO5022-100M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.031 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -40 °C | 7360 | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Contact Manufacturer | - | - | - | Yes | - | 30 MHz | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7360 | - | 10 A | 10 μH | - | - | - | - | - | - | ||
![]() SDC3D16S-1R5N-LF Coilmaster Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC8D28-101N-LF Coilmaster Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDS127-101M-LF Coilmaster Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 0.22 Ω | COILMASTER ELECTRONICS CO LTD | 125 °C | -40 °C | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Contact Manufacturer | - | - | - | Yes | - | - | - | - | 20% | EAR99 | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | - | - | Chip | - | compliant | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 4949 | - | 1.7 A | 100 µH | - | - | - | - | - | - |