- Bearing Type
- Part Status
- Size / Dimension
- Fan Type
- Moisture Sensitivity Level (MSL)
- Power (Watts)
- Published
- RPM
- RoHS Status
- Termination
- Voltage Rated
- Current Rating (Amps)
Attribute column
Manufacturer
Comair Rotron AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19031660A Comair Rotron | In Stock | - | - | - | Axial | 2.8lbs 1.3kg | - | - | - | 230VAC | - | 2012 | Falcon AC | Round - 172mm Dia | Obsolete | 1 (Unlimited) | 2 Terminals | 41.40W | 0.180A | 41.4W | 180mA | - | 3400 RPM | Ball | Tubeaxial | 56.6 dB(A) | - | 0.858 in H2O (213.7 Pa) | - | - | RoHS Compliant | ||
![]() 17000541A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | 0.4lb 181.44g | Magnesium Alloy | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Varies Based on Temperature | 100V~240VAC | -4~158°F -20°C~70°C | 2016 | - | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Terminals | 4.00W | 0.530A | - | - | CE, cUL, UL | 4000 RPM | Ball | Tubeaxial | 43.0 dB(A) | 90V~264VAC | 0.350 in H2O (87.2 Pa) | Auto Restart, Electronic Commutation (EC) | 25.00mm | ROHS3 Compliant | ||
![]() 19026166A Comair Rotron | In Stock | - | - | - | Axial | 1.5lbs 680.4g | - | - | - | 230VAC | - | 2012 | Feather | Round - 179mm Dia | Obsolete | 1 (Unlimited) | 2 Terminals | 20.00W | - | 20W | - | - | 3200 RPM | Ball | Tubeaxial | - | - | - | - | - | RoHS Compliant | ||
![]() 19026165A Comair Rotron | In Stock | - | - | - | Axial | 1.5lbs 680.4g | - | - | - | 115VAC | - | 2012 | Feather | Round - 179mm Dia | Obsolete | 1 (Unlimited) | 2 Terminals | 20.00W | - | 20W | - | - | 3200 RPM | Ball | Tubeaxial | - | - | - | - | - | RoHS Compliant | ||
![]() 19039732A Comair Rotron | In Stock | - | Datasheet | - | - | 0.573lb 259.91g | Magnesium Alloy | Magnesium Alloy | 83000 Hrs @ 40°C | 115VAC | 14~158°F -10°C~70°C | 2017 | - | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 13.00W | 0.130A | - | - | CE, cUL, UL | 2800 RPM | Ball | Tubeaxial | 32.0 dB(A) | 99V~121VAC | 0.170 in H2O (42.3 Pa) | - | - | ROHS3 Compliant | ||
![]() 19030562A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19039610A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19032341A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19028608A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |