- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RPM
- RoHS Status
- Termination
- Voltage Range
- Size / Dimension
- Max Power Dissipation
- Series
Attribute column
Manufacturer
Comair Rotron DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Mounting Hole Diameter | Mounting Hole Spacing | Dimensions | Noise Level | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Supply Voltage | Depth | Current Rating | Approval Agency | Termination Type | RPM | Sensor Type | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD24B5 19030768A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 80 x 80 x 38mm | 47.6dB | - | - | - | - | - | - | - | - | - | - | 24 V dc | 41.78mm | - | - | - | - | Voltage Output | Ball | - | 59.5m³/h | 3W | - | - | - | 79.8mm | - | 79.8mm | - | - | ||
![]() 031377 Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030637 Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX3A3 028324 Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 120 x 120 x 38mm | 47.6dB | - | - | - | - | - | - | - | - | - | - | 230 V ac | 39.12mm | - | - | - | - | - | Sleeve | - | 178.5m³/h | 16W | - | - | - | 119.13mm | - | 119.13mm | - | - | ||
![]() PT2B3 19028254A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 171.4 x 50mm | 54dB | - | - | - | - | - | - | - | - | - | - | 115 V ac | 50mm | - | - | - | - | - | Ball | - | 400m³/h | 31W | - | - | - | - | - | - | - | - | ||
![]() MR2B3 19028245A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 171.4 x 150.4 x 51mm | 56.6dB | - | - | - | - | - | - | - | - | - | - | 115 V ac | 50.8mm | - | - | - | - | - | Ball | - | 400m³/h | 31W | - | - | - | 171.4mm | - | 150.4mm | - | - | ||
![]() TNE3A 19020172A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 176 x 176 x 112mm | 65.4dB | - | - | - | - | - | - | - | - | - | - | 230 V ac | 111.8mm | - | - | - | - | - | Ball | - | 578m³/h | 59W | - | - | - | 175.51mm | - | 175.51mm | - | - | ||
![]() MD24B5-E2 19039030A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 120 x 120 x 38mm | 50dB | - | - | - | - | - | - | - | - | - | - | 24 V dc | 39.12mm | - | - | - | - | Voltage Output | Ball | - | 187m³/h | 6W | - | - | - | 119.13mm | - | 119.13mm | - | - | ||
![]() MX2B2 19030519A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 120 x 120 x 38mm | 47.6dB | - | - | - | - | - | - | - | - | - | - | 115 V ac | 39.12mm | - | - | - | - | - | Ball | - | 184m³/h | 15W | - | - | - | 119.13mm | - | 119.13mm | - | - | ||
![]() TNE2A 19020174A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 176 x 176 x 112mm | 65.4dB | - | - | - | - | - | - | - | - | - | - | 115 V ac | 111.8mm | - | - | - | - | - | Ball | - | 561m³/h | 59W | - | - | - | 175.51mm | - | 175.51mm | - | - | ||
![]() 030768 Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 039671 Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 031491 Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 039355 Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD24B1 19028866A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 120 x 120 x 38mm | 50dB | - | - | - | - | - | - | - | - | - | - | 24 V dc | 39.12mm | - | - | - | - | - | Ball | - | 187m³/h | 6W | - | - | - | 119.13mm | - | 119.13mm | - | - | ||
![]() GL24B4 19031075A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 127 x 127 x 38mm | 53.6dB | - | - | - | - | - | - | - | - | - | - | 24 V dc | 38mm | - | - | - | - | - | Ball | - | 255m³/h | 15W | - | - | - | 127mm | - | 127mm | - | - | ||
![]() MD48B2 19028870A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 120 x 120 x 38mm | 50dB | - | - | - | - | - | - | - | - | - | - | 48 V dc | 39.12mm | - | - | - | - | - | Ball | - | 187m³/h | 5.8W | - | - | - | 119.13mm | - | 119.13mm | - | - | ||
![]() WT24B3 19031102A Comair Rotron | In Stock | - | - | - | - | - | - | - | 4.06mm | 71.37 x 71.37mm | 80 x 80 x 32mm | 52.2dB(A) | - | - | Whiffet | - | - | - | - | - | - | - | 24 V dc | 32mm | - | - | Lead Wire | - | Tachometer | Ball | - | 15cfm | - | - | - | 0.62in/H2O | 80mm | - | 80mm | - | - | ||
![]() JQ24K7 19039671A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | 171.4 x 150.4 x 51mm | 58.3dB | - | - | - | - | - | - | - | - | - | - | 24 V dc | 50.8mm | - | - | - | - | Voltage Output | Ball | - | 481m³/h | 39W | - | - | - | 171.4mm | - | 150.4mm | - | - | ||
![]() 19028870A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | 1.4lbs 635g | Zinc | Plastic | - | - | - | - | 48VDC | 2006 | Muffin XL | Square - 119.13mm Lx119.13mm H | Active | 1 (Unlimited) | 2 Terminals | 5.8W | 0.120A | 5.8W | - | - | 120mA | CE, UL | - | 3100 RPM | - | Ball | Tubeaxial | - | - | 50.0 dB(A) | 24V~56VDC | 0.278 in H2O (69.2 Pa) | 119.1mm | 119.1mm | 39.12mm | ROHS3 Compliant | Lead Free |