- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RPM
- RoHS Status
- Termination
- Voltage Range
- Size / Dimension
- Max Power Dissipation
- Series
Attribute column
Manufacturer
Comair Rotron DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19031927A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | - | Aluminum | Polycarbonate (PC) | 76000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2013 | Maltese | Rectangular/Rounded - 171.5mm Lx150.4mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.720A | 35W | - | 720mA | CSA, TUV, UL | 76000 hours | 3400 RPM | Ball | Tubeaxial | 57.1 dB(A) | 24V~56VDC | - | Fan Performance Sensor (FPS) | 150.4mm | ROHS3 Compliant | ||
![]() 16006796A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | Plastic | - | 80000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | 2015 | Whiffet | Square - 79.8mm Lx79.8mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | 0.220A | 5.28W | - | 220mA | CE, UL | - | 4050 RPM | Ball | Blower | 50.4 dB(A) | 12V~28VDC | - | - | 79.8mm | ROHS3 Compliant | ||
![]() 19039030A Comair Rotron | In Stock | - | - | 18 Weeks | - | 1.4lbs 635g | Zinc | Plastic | 83000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2012 | Muffin XL | Square - 119.13mm Lx119.13mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.250A | 6W | - | 250mA | CE, UL | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB(A) | 12V~28VDC | 0.278 in H2O (69.2 Pa) | Speed Sensor (Tach) | 119.1mm | ROHS3 Compliant | ||
![]() 19039031A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | Zinc | Plastic | 82500 Hrs @ 50°C | 24VDC | 14~158°F -10°C~70°C | 2015 | - | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 0.630A | 15W | - | 630mA | UL | - | 3200 RPM | Ball | Tubeaxial | 53.6 dB(A) | 12V~24VDC | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17000209A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | 0.469lb 212.73g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 5.04W | 0.210A | - | - | - | CE, cUL, TUV, UL | - | 2750 RPM | Ball | Tubeaxial | 43.3 dB(A) | - | 0.240 in H2O (59.8 Pa) | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 17000204A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | - | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | 5.28W | 0.110A | - | - | - | CE, cUL, TUV, UL | - | 2750 RPM | Ball | Tubeaxial | 43.3 dB(A) | - | 0.240 in H2O (59.8 Pa) | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 17000200A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | Square - 35mm Lx35mm H | Active | Not Applicable | 2 Wire Leads | 660mW | 0.060A | - | - | - | CE, cUL, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 17000199A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | - | Square - 35mm Lx35mm H | Active | Not Applicable | 2 Wire Leads | 630mW | 0.130A | - | - | - | CE, cUL, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 17000203A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | Square - 35mm Lx35mm H | Active | Not Applicable | 2 Wire Leads | 660mW | 0.060A | - | - | - | CE, cUL, TUV, UL | - | 8000 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 19040215A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | Zinc | Plastic | 62000 Hrs @ 50°C | 12VDC | 14~158°F -10°C~70°C | 2015 | - | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | 2.50A | 30W | - | 2.5A | CE, UL | - | 4150 RPM | Ball | Tubeaxial | 58.9 dB | 6V~14VDC | - | Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 19031088A Comair Rotron | In Stock | - | - | - | - | 1.9lbs 861.8g | Aluminum | Plastic | 75000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2013 | Patriot | Round - 172mm Dia | Obsolete | 1 (Unlimited) | 2 Terminals | - | 0.380A | 19W | - | 380mA | - | - | 3125 RPM | Ball | Tubeaxial | 49.8 dB(A) | 24V~56VDC | 0.615 in H2O (153.2 Pa) | - | - | RoHS Compliant | ||
![]() 19039193A Comair Rotron | In Stock | - | - | 16 Weeks | - | 1.4lbs 635g | Aluminum | Plastic | 82500 Hrs @ 50°C | 12VDC | 14~158°F -10°C~70°C | - | Galaxy | Square - 127mm Lx127mm H | Active | Not Applicable | 2 Wire Leads | 23.9W | 3.5A | - | - | - | CE, cUL, UL | - | 3900 RPM | Ball | Tubeaxial | 57.9 dB(A) | 6V~14VDC | - | - | - | ROHS3 Compliant | ||
![]() 17000178A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | 0.057lb 25.85g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | Rectangular/Rounded - 51.11mm Lx47.76mm H | Active | Not Applicable | 3 Wire Leads | 1.44W | 0.120A | - | - | - | CE, cUL, TUV, UL | - | 5500 RPM | Ball | Blower | 38.0 dB(A) | - | 0.500 in H2O (124.5 Pa) | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 17000179A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | 0.057lb 25.85g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | Rectangular/Rounded - 51.11mm Lx47.76mm H | Active | Not Applicable | 3 Wire Leads | 600mW | 0.050A | - | - | - | CE, cUL, TUV, UL | - | 3500 RPM | Ball | Blower | 31.6 dB(A) | - | 0.200 in H2O (49.8 Pa) | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 17000177A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | 0.057lb 25.85g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | Rectangular/Rounded - 51.11mm Lx47.76mm H | Active | Not Applicable | 3 Wire Leads | 960mW | 0.080A | - | - | - | CE, cUL, TUV, UL | - | 4500 RPM | Ball | Blower | 37.1 dB(A) | - | 0.350 in H2O (87.2 Pa) | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 19041261A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | Zinc | Polycarbonate (PC) | 80000 Hrs @ 40°C | 12VDC | - | 2010 | - | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 5 Position Rectangular Connector | 19.8W | - | 19.8W | - | 1.65A | CE, cUL, UL | - | 3550 RPM | Ball | Tubeaxial | 55.5 dB(A) | 6V~14VDC | - | Alarm Sensor | - | ROHS3 Compliant | ||
![]() 17001169A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | - | Aluminum | Plastic | 55000 Hrs @ 70°C | 48VDC | 14~158°F -10°C~70°C | - | - | Square - 119.13mm Lx119.13mm H | Active | Not Applicable | 4 Wire Leads | 38.4W | 0.800A | - | IP68 - Dust Tight, Waterproof | - | CE, cUL, UL | - | 6300 RPM | Ball | Tubeaxial | 65.3 dB(A) | 36V~60VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17001159A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | - | 45000 Hrs @ 70°C | 12VDC | 14~158°F -10°C~70°C | - | - | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 11W | 0.920A | - | IP68 - Dust Tight, Waterproof | - | CE, cUL, UL | - | 3400 RPM | Ball | Tubeaxial | 51.8 dB(A) | 8V~16VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17001158A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | - | 45000 Hrs @ 70°C | 48VDC | 14~158°F -10°C~70°C | - | - | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 7.2W | 0.150A | - | IP68 - Dust Tight, Waterproof | - | CE, cUL, UL | - | 3000 RPM | Ball | Tubeaxial | 49.1 dB(A) | 36V~60VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17001135A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | - | Plastic | - | 45000 Hrs @ 70°C | 12VDC | 14~158°F -10°C~70°C | - | Sprint | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 6.2W | 0.520A | - | IP68 - Dust Tight, Waterproof | - | CE, cUL, UL | - | 4700 RPM | Ball | Tubeaxial | 51.5 dB(A) | 8V~16VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant |