- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RPM
- RoHS Status
- Termination
- Voltage Range
- Size / Dimension
- Max Power Dissipation
- Series
Attribute column
Manufacturer
Comair Rotron DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17000190A Comair Rotron | In Stock | - | Datasheet | - | 0.04lb 18.14g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | Square - 50mm Lx50mm H | Obsolete | Not Applicable | 2 Wire Leads | 1.2W | 0.100A | - | CE, cUL, TUV, UL | 5600 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.120 in H2O (29.9 Pa) | Auto Restart, Locked Rotor Protection | 10.50mm | - | ||
![]() 17000192A Comair Rotron | In Stock | - | Datasheet | - | - | - | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 2.76W | 0.230A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 44.0 dB(A) | - | 0.320 in H2O (79.7 Pa) | Auto Restart, Locked Rotor Sensor | 32.00mm | - | ||
![]() 17000188A Comair Rotron | In Stock | - | Datasheet | - | 0.139lb 63.05g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | 840mW | 0.070A | - | CE, cUL, TUV, UL | 2000 RPM | Ball | Tubeaxial | 22.1 dB(A) | - | 0.060 in H2O (14.9 Pa) | Auto Restart, Locked Rotor Protection | 15.50mm | - | ||
![]() 17000184A Comair Rotron | In Stock | - | Datasheet | - | 0.298lb 135.17g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 3W | 0.250A | - | CE, cUL, TUV, UL | 3800 RPM | Ball | Tubeaxial | 40.4 dB(A) | - | 0.320 in H2O (79.7 Pa) | Auto Restart, Locked Rotor Protection | 32.00mm | - | ||
![]() 17000189A Comair Rotron | In Stock | - | Datasheet | - | 0.139lb 63.05g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 3 Wire Leads | 1.56W | 0.130A | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 35.8 dB(A) | - | 0.130 in H2O (32.4 Pa) | Auto Restart, Locked Rotor Protection | 15.50mm | - | ||
![]() 17000195A Comair Rotron | In Stock | - | Datasheet | - | - | - | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | Square - 25mm Lx25mm H | Obsolete | Not Applicable | 2 Wire Leads | 450mW | 0.090A | - | CE, cUL, TUV, UL | 10000 RPM | Ball | Tubeaxial | 23.0 dB(A) | - | 0.150 in H2O (37.4 Pa) | Auto Restart, Locked Rotor Sensor | 10.00mm | - | ||
![]() 17000191A Comair Rotron | In Stock | - | Datasheet | - | - | - | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | Square - 80mm Lx80mm H | Obsolete | Not Applicable | 2 Wire Leads | 3.6W | 0.150A | - | CE, cUL, TUV, UL | 4200 RPM | Ball | Tubeaxial | 44.0 dB(A) | - | 0.320 in H2O (79.7 Pa) | Auto Restart, Locked Rotor Sensor | 32.00mm | - | ||
![]() 17000198A Comair Rotron | In Stock | - | Datasheet | - | 0.018lb 8.16g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | Square - 30mm Lx30mm H | Obsolete | Not Applicable | 2 Wire Leads | 550mW | 0.110A | - | CE, cUL, TUV, UL | 10500 RPM | Ball | Tubeaxial | 34.0 dB(A) | - | 0.200 in H2O (49.8 Pa) | Auto Restart, Locked Rotor Protection | 10.00mm | - | ||
![]() 17000194A Comair Rotron | In Stock | - | Datasheet | - | - | - | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | Square - 25mm Lx25mm H | Obsolete | Not Applicable | 2 Wire Leads | 720mW | 0.060A | - | CE, cUL, TUV, UL | 10000 RPM | Ball | Tubeaxial | 23.0 dB(A) | - | 0.150 in H2O (37.4 Pa) | Auto Restart, Locked Rotor Sensor | 10.00mm | - | ||
![]() 17000197A Comair Rotron | In Stock | - | Datasheet | - | - | - | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | Square - 25mm Lx25mm H | Obsolete | Not Applicable | 2 Wire Leads | 500mW | 0.050A | - | CE, cUL, TUV, UL | 8000 RPM | Ball | Tubeaxial | 18.3 dB(A) | - | 0.090 in H2O (22.4 Pa) | Auto Restart, Locked Rotor Sensor | 10.00mm | - | ||
![]() 17001214A Comair Rotron | In Stock | - | - | 14 Weeks | - | Plastic | Polypropylene (PP) | 45000 Hrs @ 70°C | 24VDC | 14~158°F -10°C~70°C | Sprint | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 3.3W | 0.140A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 3400 RPM | Ball | Tubeaxial | 40.9 dB(A) | 16V~32VDC | - | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 17001171A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | Aluminum | Plastic | 60000 Hrs @ 70°C | 24VDC | 14~158°F -10°C~70°C | - | Square - 127mm Lx127mm H | Active | Not Applicable | 4 Wire Leads | 15.1W | 0.630A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 3300 RPM | Ball | Tubeaxial | 53.6 dB(A) | 16V~32VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17001173A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | Aluminum | Plastic | 60000 Hrs @ 70°C | 12VDC | 14~158°F -10°C~70°C | - | Square - 127mm Lx127mm H | Active | Not Applicable | 4 Wire Leads | 23.9W | 1.99A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 3900 RPM | Ball | Tubeaxial | 57.9 dB(A) | 8V~16VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17001160A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | Plastic | - | 45000 Hrs @ 70°C | 24VDC | 14~158°F -10°C~70°C | - | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | 10.8W | 0.450A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 3400 RPM | Ball | Tubeaxial | 51.8 dB(A) | 16V~32VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17001137A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | Plastic | - | 45000 Hrs @ 70°C | 48VDC | 14~158°F -10°C~70°C | Sprint | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 5.8W | 0.120A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 4700 RPM | Ball | Tubeaxial | 51.5 dB(A) | 36V~60VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17001131A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | Plastic | - | 45000 Hrs @ 70°C | 48VDC | 14~158°F -10°C~70°C | Sprint | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 3.6W | 0.070A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 3400 RPM | Ball | Tubeaxial | 40.9 dB(A) | 36V~60VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17001220A Comair Rotron | In Stock | - | - | 14 Weeks | - | Plastic | - | 45000 Hrs @ 70°C | 24VDC | 14~158°F -10°C~70°C | Muffin XP | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 7W | 0.290A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 3000 RPM | Ball | Tubeaxial | 49.1 dB(A) | 16V~32VDC | - | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 17001215A Comair Rotron | In Stock | - | - | 14 Weeks | - | Plastic | - | 45000 Hrs @ 70°C | 48VDC | 14~158°F -10°C~70°C | Sprint | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 3.6W | 0.070A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 3400 RPM | Ball | Tubeaxial | 40.9 dB(A) | 36V~60VDC | - | Auto Restart, Locked Rotor Protection | - | ROHS3 Compliant | ||
![]() 17001130A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | Plastic | - | 45000 Hrs @ 70°C | 24VDC | 14~158°F -10°C~70°C | Sprint | Square - 80mm Lx80mm H | Active | Not Applicable | 4 Wire Leads | 3.3W | 0.140A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 3400 RPM | Ball | Tubeaxial | 40.9 dB(A) | 16V~32VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() 17001141A Comair Rotron | In Stock | - | Datasheet | 14 Weeks | - | Zinc | Plastic | 52000 Hrs @ 70°C | 12VDC | 14~158°F -10°C~70°C | - | Square - 79.8mm Lx79.8mm H | Active | Not Applicable | 4 Wire Leads | 5.2W | 0.430A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 4200 RPM | Ball | Tubeaxial | 52.1 dB(A) | 8V~16VDC | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | ROHS3 Compliant |