- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RPM
- RoHS Status
- Termination
- Voltage Range
- Size / Dimension
- Max Power Dissipation
- Series
Attribute column
Manufacturer
Comair Rotron DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17001218A Comair Rotron | In Stock | - | - | 14 Weeks | Zinc | Plastic | 52000 Hrs @ 70°C | 48VDC | 14~158°F -10°C~70°C | Sprite | Square - 79.8mm Lx79.8mm H | Active | Not Applicable | 2 Wire Leads | 3W | 0.060A | IP68 - Dust Tight, Waterproof | CE, cUL, UL | 3500 RPM | Ball | Tubeaxial | 47.6 dB(A) | 36V~60VDC | Auto Restart, Locked Rotor Protection | ROHS3 Compliant |