- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RPM
- RoHS Status
- Termination
- Voltage Range
- Size / Dimension
- Max Power Dissipation
- Series
Attribute column
Manufacturer
Comair Rotron DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19028869A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 1.4lbs 635g | Zinc | Plastic | - | 24VDC | - | 2006 | Muffin XL | Square - 119.13mm Lx119.13mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 6W | - | - | - | 0.250A | 6W | - | - | 250mA | CE, CSA, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB(A) | 12V~28VDC | 0.278 in H2O (69.2 Pa) | - | - | 119.1mm | 119.1mm | 39.12mm | ROHS3 Compliant | - | Lead Free | ||
![]() 19039067A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.397lb 180.08g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | 2003 | Sprint | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 6.2W | - | - | - | 0.520A | 6.2W | - | - | 380mA | CE, CSA, TUV, UL | - | 4700 RPM | Ball | Tubeaxial | 51.5 dB(A) | 6V~14VDC | 0.372 in H2O (92.7 Pa) | - | - | - | - | 32.00mm | ROHS3 Compliant | - | - | ||
![]() 19030599A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.529lb 239.95g | Plastic | Plastic | - | 24VDC | - | 2011 | Muffin | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 5.5W | - | - | - | 0.230A | 5.5W | - | - | 230mA | CE, UL | - | 3700 RPM | Ball | Tubeaxial | 47.8 dB(A) | 12V~28VDC | 0.350 in H2O (87.2 Pa) | - | Speed Sensor (Tach) | - | - | 32.00mm | ROHS3 Compliant | - | Lead Free | ||
![]() 19032744A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.19lb 86.18g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2003 | Flight LT 80 | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 2.4W | - | - | - | 0.1A | 3.8W | - | - | 160mA | CE | - | 3010 RPM | Ball | Tubeaxial | 35.8 dB(A) | 21.6V~26.4VDC | 0.157 in H2O (39.1 Pa) | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 19032038A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 1.3lbs 589.7g | Zinc | Plastic | - | 48VDC | - | 2010 | Muffin XL | Square - 119.13mm Lx119.13mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.120A | 5.8W | - | - | 120mA | CE, UL | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB(A) | 24V~56VDC | 0.278 in H2O (69.2 Pa) | - | - | 119.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19039825A Comair Rotron | In Stock | - | Datasheet | - | - | - | - | 0.794lb 360.15g | Aluminum | Metal | - | 48VDC | - | 2009 | Diplomat | Round - 102mm Dia | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 0.720A | 34.8W | - | - | 720mA | - | - | 6325 RPM | Ball | Motorized Impellers | 67.0 dB(A) | 24V~72VDC | 2.210 in H2O (550.5 Pa) | - | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | - | ||
![]() 19039822A Comair Rotron | In Stock | - | Datasheet | - | - | - | - | 0.794lb 360.15g | Aluminum | Metal | - | 48VDC | - | 2009 | Diplomat | Round - 102mm Dia | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 21W | - | - | - | 0.380A | 21W | - | - | 380mA | - | - | 4950 RPM | Ball | Motorized Impellers | 59.0 dB(A) | 24V~72VDC | 1.560 in H2O (388.6 Pa) | - | Speed Sensor (Tach) | - | - | 55.00mm | RoHS Compliant | - | - | ||
![]() 19030572A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.529lb 239.95g | Plastic | - | - | 24VDC | - | 2011 | Muffin | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.230A | 5.5W | - | - | 230mA | CE, cUL, UL | - | 3700 RPM | Ball | Tubeaxial | 47.8 dB(A) | 12V~28VDC | 0.350 in H2O (87.2 Pa) | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 19039355A Comair Rotron | In Stock | - | - | 18 Weeks | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | - | 12VDC | - | 2011 | Patriot | Round - 172mm Dia | - | Active | 1 (Unlimited) | 2 Terminals and 3 Wire Leads | - | - | 25.2W | - | - | - | - | 25.2W | - | - | 2.26A | CE, UL | - | 3400 RPM | Ball | Tubeaxial | 51.2 dB(A) | 6V~14VDC | 0.769 in H2O (191.5 Pa) | - | Fan Performance Sensor (FPS) | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 19031767A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | 60000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2003 | Caravel | Round - 254mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 30.2W | - | - | - | 0.630A | 30.2W | - | - | 630mA | CE, cUL, UL | 60000 hours | 1640 RPM | Ball | Tubeaxial | 49.1 dB(A) | 24V~56VDC | 0.300 in H2O (74.7 Pa) | - | - | - | - | 88.90mm | ROHS3 Compliant | - | Lead Free | ||
![]() 19039882A Comair Rotron | In Stock | - | - | - | - | - | - | 3.5lbs 1.6kg | Aluminum | Metal | - | 24VDC | - | 2011 | Diplomat | Round - 281mm Dia | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 115W | - | - | - | - | 115W | - | - | 4.8A | - | - | 1800 RPM | Ball | Motorized Impellers | 68.6 dB(A) | 12V~32VDC | 1.850 in H2O (460.8 Pa) | - | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | - | ||
![]() 19043137A Comair Rotron | In Stock | - | - | 18 Weeks | - | - | - | 3.8lbs 1.7kg | Aluminum | Metal | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2009 | Diplomat | Round - 227mm Dia | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | 106W | IP55 - Dust Protected, Water Resistant | - | 2.2A | cUL, UL | 50000 hours | 2600 RPM | Ball | Motorized Impellers | 73.0 dB(A) | 36V~60VDC | 1.900 in H2O (473.3 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19032001A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 1.102lb 500.0g | Zinc | Plastic | - | 12VDC | - | 2009 | Sprite | Square - 79.8mm Lx79.8mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 3W | - | - | - | 0.250A | 3W | - | - | 250mA | CE, UL | - | 3500 RPM | Ball | Tubeaxial | 47.6 dB(A) | 6V~14VDC | 0.152 in H2O (37.9 Pa) | - | Auto Restart, Locked Rotor Protection | 79.8mm | 79.8mm | 41.80mm | ROHS3 Compliant | - | - | ||
![]() 19032002A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 1.102lb 500.0g | Zinc | Plastic | - | 24VDC | - | 2009 | Sprite | Square - 79.8mm Lx79.8mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 3W | - | - | - | 0.130A | 3W | - | - | 130mA | CE, UL | - | 3500 RPM | Ball | Tubeaxial | 47.6 dB(A) | 12V~28VDC | 0.152 in H2O (37.9 Pa) | - | Auto Restart, Locked Rotor Protection | 79.8mm | 79.8mm | 41.80mm | ROHS3 Compliant | - | Lead Free | ||
![]() 19031897A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 1.8lbs 816.5g | Aluminum | Polycarbonate (PC) | - | 24VDC | - | 2006 | Maltese | Rectangular/Rounded - 171.5mm Lx150.4mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 35.5W | - | - | - | 1.7A | 35.5W | - | - | 1.7A | cUL, UL | - | 3450 RPM | Ball | Tubeaxial | 57.1 dB(A) | 12V~28VDC | 0.810 in H2O (201.8 Pa) | - | - | 150.4mm | 171.5mm | 55.00mm | ROHS3 Compliant | - | - | ||
![]() 19032738A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.19lb 86.18g | Plastic | Plastic | 50000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | 2003 | Flight LT 80 | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 1.8W | - | - | - | 0.150A | 1.8W | - | - | 150mA | CE, cUL, TUV, UL | 50000 hours | 2440 RPM | Ball | Tubeaxial | 28.3 dB(A) | 10.8V~13.2VDC | 0.112 in H2O (27.9 Pa) | - | - | - | - | 25.00mm | RoHS Compliant | - | Lead Free | ||
![]() GDA4020-12BB Comair Rotron | In Stock | - | Datasheet | - | Flanges | Axial | Thermoplastic | 0.064lb 29.03g | - | - | - | - | - | 2006 | Gryphon | Square - 40mm Lx40mm H | yes | Obsolete | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | - | APPROVALS: TUV; UL | 1.44W | 12V | 0.120A | 1.4W | - | unknown | 120mA | CE; CUL | - | 8000 RPM | Ball | Tubeaxial | 30.9 dB(A) | 6V~13.8VDC | 0.250 in H2O (62.3 Pa) | DC FAN | Speed Sensor (Tach) | 40mm | - | 20mm | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 19031091A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 1.9lbs 861.8g | Aluminum | Plastic | - | 48VDC | - | 2011 | Major | Rectangular/Rounded - 171.5mm Lx150.4mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | - | - | 0.460A | 22W | - | - | 460mA | CE, cUL, UL | - | 3475 RPM | Ball | Tubeaxial | 54.3 dB(A) | 24V~56VDC | 0.812 in H2O (202.3 Pa) | - | - | 150.4mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 19031769A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 5lbs 2.3kg | Plastic | - | 35000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2003 | Tarzan | Square - 175.5mm Lx175.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | 36W | - | - | 1.6A | cUL, UL | 35000 hours | 3250 RPM | Ball | Tubeaxial | 65.2 dB(A) | 12V~28VDC | 0.630 in H2O (156.9 Pa) | - | - | 175.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 19031162A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.287lb 130.18g | - | - | - | 12VDC | - | 2009 | Flight II 80 | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 2W | - | - | - | 0.170A | 2W | - | - | 170mA | - | - | 3574 RPM | Ball | Tubeaxial | 36.2 dB(A) | 6V~14VDC | 0.233 in H2O (58.0 Pa) | - | - | - | - | 25.40mm | RoHS Compliant | - | - |