- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RPM
- RoHS Status
- Termination
- Voltage Range
- Size / Dimension
- Max Power Dissipation
- Series
Attribute column
Manufacturer
Comair Rotron DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19032140A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.529lb 239.95g | Plastic | Plastic | - | 12VDC | - | 2003 | Muffin | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 2.2W | - | - | 0.180A | 2.2W | - | 180mA | - | - | 2170 RPM | Sleeve | Tubeaxial | 39.7 dB(A) | 6V~14VDC | 0.132 in H2O (32.9 Pa) | - | - | - | 32.00mm | RoHS Compliant | - | - | ||
![]() 19040808A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | 3.5lbs 1.6kg | Aluminum | Metal | - | 48VDC | -40~158°F -40°C~70°C | 2011 | Diplomat | Round - 227mm Dia | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 67.2W | - | - | - | 67.2W | - | 1.4A | CE, CSA, TUV, UR | - | 2700 RPM | Ball | Motorized Impellers | 73.0 dB(A) | 24V~72VDC | 2.220 in H2O (553.0 Pa) | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19031156A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.243lb 110.22g | - | - | - | 12VDC | - | 2009 | Flight II 60 | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.210A | 2.5W | - | 210mA | - | - | 5000 RPM | Ball | Tubeaxial | 33.9 dB(A) | 6V~14VDC | 0.300 in H2O (74.7 Pa) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 19031164A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.287lb 130.18g | - | - | - | 12VDC | - | 2009 | Flight II 80 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.090A | 1W | - | 90mA | - | - | 2737 RPM | Ball | Tubeaxial | 28.9 dB(A) | 6V~14VDC | 0.123 in H2O (30.6 Pa) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 19031169A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.441lb 200.03g | - | Polybutylene Terephthalate (PBT) | - | 24VDC | - | 2009 | Flight II 90 | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.100A | 2.4W | - | 100mA | - | - | 2860 RPM | Ball | Tubeaxial | 38.1 dB(A) | 12V~28VDC | 0.182 in H2O (45.3 Pa) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 19031163A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.287lb 130.18g | - | - | - | 24VDC | - | 2009 | Flight II 80 | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.090A | 2W | - | 90mA | - | - | 3628 RPM | Ball | Tubeaxial | 36.2 dB(A) | 12V~28VDC | 0.233 in H2O (58.0 Pa) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 19031406A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.441lb 200.03g | - | Polybutylene Terephthalate (PBT) | - | 24VDC | - | 2009 | Flight II 90 | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.230A | 5.5W | - | 230mA | - | - | 3750 RPM | Ball | Tubeaxial | 48.6 dB(A) | 12V~28VDC | 0.340 in H2O (84.7 Pa) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 19031765A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.243lb 110.22g | - | - | - | 5VDC | - | 2009 | Flight II 60 | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 1W | - | - | 0.190A | 1W | - | 190mA | - | - | 3500 RPM | Ball | Tubeaxial | 28.5 dB(A) | 4.5V~6VDC | 0.145 in H2O (36.1 Pa) | - | - | - | 25.00mm | RoHS Compliant | - | - | ||
![]() 19031174A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.441lb 200.03g | - | - | - | 12VDC | - | 2009 | Flight II 120 | Square - 120.1mm Lx120.1mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.350A | 4.1W | - | 350mA | - | - | 2924 RPM | Ball | Tubeaxial | 42.9 dB(A) | 6V~14VDC | 0.211 in H2O (52.6 Pa) | - | 120.1mm | - | - | RoHS Compliant | - | - | ||
![]() 19031175A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.441lb 200.03g | - | - | - | 24VDC | - | 2009 | Flight II 120 | Square - 120.1mm Lx120.1mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.170A | 4W | - | 170mA | - | - | 2940 RPM | Ball | Tubeaxial | 42.9 dB(A) | 12V~28VDC | 0.211 in H2O (52.6 Pa) | - | 120.1mm | - | - | RoHS Compliant | - | - | ||
![]() 19032859A Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.244lb 110.68g | - | - | - | 48VDC | 14~158°F -10°C~70°C | 2009 | Flight II 60 | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.080A | 4W | - | 80mA | - | - | 5930 RPM | Ball | Tubeaxial | - | 24V~56VDC | 0.470 in H2O (117.1 Pa) | - | - | - | - | RoHS Compliant | - | - | ||
![]() GDA5210-12BB Comair Rotron | In Stock | - | Datasheet | - | Flanges | Axial | Thermoplastic | 0.049lb 22.23g | - | - | - | - | - | 2006 | Gryphon | Square - 52mm Lx52mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | - | 1.68W | 12V | 0.140A | 1.7W | - | 140mA | - | - | 6000 RPM | Ball | Tubeaxial | 35.8 dB(A) | 6V~13.8VDC | 0.140 in H2O (34.9 Pa) | Speed Sensor (Tach) | 52mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 19030613A Comair Rotron | In Stock | - | - | 18 Weeks | - | Axial | - | 0.397lb 180.08g | Plastic | - | - | 12VDC | - | 2013 | Sprint | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.380A | 4.4W | - | 380mA | CE, CSA, TUV, UL | - | 4200 RPM | Ball | Tubeaxial | 44.2 dB(A) | 6V~14VDC | 0.325 in H2O (80.9 Pa) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19028933A Comair Rotron | In Stock | - | - | 18 Weeks | - | Axial | - | 1.102lb 500.0g | Zinc | Plastic | - | 12VDC | - | 2009 | Sprite | Square - 79.8mm Lx79.8mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3W | - | - | 0.250A | 3W | - | 250mA | CE, UL | - | 3500 RPM | Ball | Tubeaxial | 47.6 dB(A) | 6V~14VDC | 0.152 in H2O (37.9 Pa) | Auto Restart, Locked Rotor Protection | 79.8mm | 79.8mm | 41.80mm | ROHS3 Compliant | - | - | ||
![]() 19032526A Comair Rotron | In Stock | - | - | 18 Weeks | - | Axial | - | 0.551lb 249.93g | Plastic | - | - | 24VDC | - | 2011 | Muffin XP | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.290A | 7W | - | 290mA | cUL, UL | - | 2900 RPM | Ball | Tubeaxial | 49.5 dB(A) | 12V~28VDC | 0.252 in H2O (62.8 Pa) | Auto Restart, Locked Rotor Protection | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 19030622A Comair Rotron | In Stock | - | - | 18 Weeks | - | 120 | - | 0.619lb 280.77g | Plastic | - | - | 24VDC | - | 2013 | Biscuit | Square/Rounded - 120.7mm Lx120.7mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.480A | 11.5W | - | 480mA | CE, UL | - | 3100 RPM | Ball | Blower | 51.2 dB(A) | 12V~28VDC | 0.870 in H2O (216.7 Pa) | Speed Sensor (Tach) | 120.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19041119A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 1.8lbs 816.5g | Aluminum | Plastic | 75000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2007 | Major | Rectangular/Rounded - 171.4mm Lx150.4mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 20.1W | - | - | 0.420A | 20.1W | - | 420mA | CSA, TUV, UL | 75000 hours | 3500 RPM | Ball | Tubeaxial | 54.3 dB(A) | 24V~56VDC | 0.810 in H2O (201.8 Pa) | Speed Sensor (Tach) | 150.4mm | 171.4mm | 50.80mm | ROHS3 Compliant | - | - | ||
![]() 19039847A Comair Rotron | In Stock | - | Datasheet | - | - | - | - | 2.5lbs 1.1kg | Aluminum | Metal | - | 12VDC | - | 2009 | Diplomat | Round - 175mm Dia | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 25.3W | - | - | 2.1A | 25.3W | - | 2.1A | - | - | 2400 RPM | Ball | Motorized Impellers | 59.8 dB(A) | 6V~14VDC | 1.110 in H2O (276.5 Pa) | Speed Sensor (Tach) | - | - | 68.00mm | ROHS3 Compliant | - | - | ||
![]() GDA8025-12BB Comair Rotron | In Stock | - | Datasheet | - | Flanges | Axial | - | 0.167lb 75.75g | - | - | - | - | - | 2006 | Gryphon | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | 2W | 12V | 0.170A | 2W | 80mm | 170mA | - | - | 3000 RPM | Ball | Tubeaxial | 30.8 dB(A) | 6V~13.8VDC | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | 80mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 19040962A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | 3.5lbs 1.6kg | Aluminum | Metal | - | 24VDC | - | 2011 | Diplomat | Round - 280mm Dia | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 125W | - | - | - | 125W | - | 5.2A | CE, UR | - | 1900 RPM | Ball | Motorized Impellers | 78.0 dB(A) | 18V~32VDC | 1.700 in H2O (423.5 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - |