- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RPM
- RoHS Status
- Termination
- Voltage Range
- Size / Dimension
- Max Power Dissipation
- Series
Attribute column
Manufacturer
Comair Rotron DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19039834A Comair Rotron | In Stock | - | Datasheet | - | - | 1.5lbs 680.4g | Aluminum | Metal | - | 48VDC | - | 2009 | Diplomat | Round - 133mm Dia | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.650A | 31.2W | 650mA | - | 4000 RPM | Ball | Motorized Impellers | 65.9 dB(A) | 24V~72VDC | 1.750 in H2O (435.9 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | - | ||
![]() 19032556A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | 0.397lb 180.08g | Plastic | - | - | 24VDC | - | 2003 | Sprint | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.260A | 6.7W | 260mA | CE, UL | 4700 RPM | Ball | Tubeaxial | - | 12V~28VDC | 0.372 in H2O (92.7 Pa) | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 19039850A Comair Rotron | In Stock | - | Datasheet | - | - | 2.5lbs 1.1kg | Aluminum | Metal | - | 12VDC | - | 2009 | Diplomat | Round - 175mm Dia | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 40.2W | - | - | 3.35A | 40.2W | 3.35A | - | 2800 RPM | Ball | Motorized Impellers | 63.5 dB(A) | 6V~14VDC | 1.500 in H2O (373.6 Pa) | Speed Sensor (Tach) | - | - | 68.00mm | RoHS Compliant | - | - | ||
![]() 19032142A Comair Rotron | In Stock | - | Datasheet | - | Axial | 0.529lb 239.95g | Plastic | Plastic | - | 24VDC | - | 2003 | Muffin | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 2.4W | - | - | 0.100A | 2.4W | 100mA | - | 2170 RPM | Sleeve | Tubeaxial | 39.7 dB(A) | 12V~28VDC | 0.132 in H2O (32.9 Pa) | - | - | - | 32.00mm | RoHS Compliant | - | - | ||
![]() 19032527A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | 0.551lb 249.93g | Plastic | - | - | 48VDC | - | 2009 | Muffin XP | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.150A | 7.4W | 150mA | cUL, UL | 2900 RPM | Ball | Tubeaxial | 49.5 dB(A) | 24V~56VDC | 0.252 in H2O (62.8 Pa) | Auto Restart, Locked Rotor Protection | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19039858A Comair Rotron | In Stock | - | Datasheet | - | - | 2.2lbs 997.9g | Aluminum | Metal | - | 48VDC | - | 2009 | Diplomat | Round - 192mm Dia | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.480A | 23W | 480mA | - | 1850 RPM | Ball | Motorized Impellers | 53.7 dB(A) | 24V~56VDC | 0.880 in H2O (219.2 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | - | ||
![]() 19032105A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | 1.3lbs 589.7g | Zinc | Plastic | - | 28VDC | - | 2010 | Muffin XL | Square - 119.13mm Lx119.13mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 6.5W | - | - | 0.230A | 6.5W | 230mA | CE, CSA, TUV, UL | 3100 RPM | Ball | Tubeaxial | 50.0 dB(A) | 12V~32VDC | 0.278 in H2O (69.2 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 119.1mm | 119.1mm | 39.12mm | ROHS3 Compliant | - | Lead Free | ||
![]() 19040161A Comair Rotron | In Stock | - | Datasheet | 16 Weeks | - | - | Aluminum | Polycarbonate (PC) | 60000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2017 | - | Round - 254mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 30.2W | - | - | 0.63A | - | - | CE, cUR, UL | 1640 RPM | Ball | Tubeaxial | 49.1 dB(A) | 24V~56VDC | - | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19039851A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | 2.5lbs 1.1kg | Aluminum | Metal | - | 24VDC | - | 2009 | Diplomat | Round - 175mm Dia | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 40.2W | - | - | - | 40.2W | 1.68A | - | 2800 RPM | Ball | Motorized Impellers | 63.5 dB(A) | 12V~28VDC | 1.500 in H2O (373.6 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19030715A Comair Rotron | In Stock | - | Datasheet | - | Axial | 1.4lbs 635g | Zinc | Plastic | - | 12VDC | - | 2009 | Whisper XL | Square - 119.13mm Lx119.13mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.180A | 2.2W | 180mA | - | 2250 RPM | Ball | Tubeaxial | 39.4 dB(A) | 6V~14VDC | 0.140 in H2O (34.9 Pa) | - | 119.1mm | - | - | RoHS Compliant | - | - | ||
![]() 19031048A Comair Rotron | In Stock | - | Datasheet | - | 124 | 0.994lb 450.87g | - | - | - | 24VDC | - | 2009 | Viking | Rectangular/Rounded - 124.7mm Lx126.2mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 19.2W | - | - | 0.630A | 19.2W | 630mA | - | 4000 RPM | Ball | Blower | 57.6 dB(A) | 12V~28VDC | 1.100 in H2O (274.0 Pa) | - | 126.2mm | 124.7mm | 36.00mm | RoHS Compliant | - | - | ||
![]() 19032396A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | 0.397lb 180.08g | Plastic | Plastic | - | 12VDC | - | 2003 | Sprint | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 2.4W | - | - | 0.200A | 2.4W | 200mA | UL | 2490 RPM | Sleeve | Tubeaxial | 35.5 dB(A) | 6V~14VDC | 0.128 in H2O (31.9 Pa) | - | - | - | 32.00mm | ROHS3 Compliant | - | - | ||
![]() GDA6025-12BB Comair Rotron | In Stock | - | Datasheet | - | Axial | 0.137lb 62.14g | - | - | - | 12VDC | - | 2006 | Gryphon | Square - 60mm Lx60mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 1.7W | 1.68W | 12V | 0.140A | 1.7W | 140mA | TUV, UL | 4000 RPM | Ball | Tubeaxial | 26.1 dB(A) | 6V~13.8VDC | 0.160 in H2O (39.8 Pa) | Speed Sensor (Tach) | 25mm | - | 25.00mm | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 19031605A Comair Rotron | In Stock | - | Datasheet | - | - | 1.5lbs 680.4g | Aluminum | Metal | 35000 Hrs @ 50°C | 24VDC | 14~158°F -10°C~70°C | 2006 | Diplomat | Round - 133mm Dia | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 26W | - | - | 1.1A | 26W | 1.1A | - | 3400 RPM | Ball | Motorized Impellers | 57.1 dB(A) | 12V~28VDC | 1.370 in H2O (341.2 Pa) | - | - | - | 91.00mm | RoHS Compliant | - | - | ||
![]() 19031047A Comair Rotron | In Stock | - | Datasheet | - | 124 | 0.994lb 450.87g | - | - | - | 12VDC | - | 2009 | Viking | Rectangular/Rounded - 124.7mm Lx126.2mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 16W | - | - | 1.34A | 16W | 1.34A | - | 3925 RPM | Ball | Blower | 57.6 dB(A) | 6V~14VDC | 1.100 in H2O (274.0 Pa) | - | 126.2mm | 124.7mm | 36.00mm | RoHS Compliant | - | - | ||
![]() 19030714A Comair Rotron | In Stock | - | - | 18 Weeks | Axial | 1.3lbs 589.7g | Zinc | Plastic | - | 48VDC | - | 2012 | Whisper XL | Square - 119.13mm Lx119.13mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 4.3W | - | - | 0.090A | 4.3W | 90mA | UL | 2475 RPM | Ball | Tubeaxial | 41.4 dB(A) | 24V~56VDC | 0.181 in H2O (45.1 Pa) | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 119.1mm | 119.1mm | 39.10mm | ROHS3 Compliant | - | - | ||
![]() GDA9225-12BB Comair Rotron | In Stock | - | Datasheet | - | Axial | 0.187lb 84.82g | - | - | - | - | - | 2006 | Gryphon | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | 2.76W | 12V | 0.230A | 2.8W | 230mA | - | 2800 RPM | Ball | Tubeaxial | 33.0 dB(A) | 6V~13.8VDC | 0.120 in H2O (29.9 Pa) | Speed Sensor (Tach) | 92mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 19040965A Comair Rotron | In Stock | - | - | - | - | 3.5lbs 1.6kg | Aluminum | Metal | - | 48VDC | - | 2012 | Diplomat | Round - 280mm Dia | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 125W | - | - | - | 125W | 2.6A | cUL, UL | 1900 RPM | Ball | Motorized Impellers | 78.0 dB(A) | 28V~72VDC | 1.700 in H2O (423.5 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | - | ||
![]() 19032176A Comair Rotron | In Stock | - | - | - | 120 | 0.619lb 280.77g | Plastic | - | - | 12VDC | 14~158°F -10°C~70°C | 2012 | Biscuit | Square/Rounded - 120.7mm Lx120.7mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.900A | 10.8W | 900mA | CE, UL | 3040 RPM | Sleeve | Blower | 51.2 dB(A) | 9V~14VDC | 0.870 in H2O (216.7 Pa) | - | 120.7mm | - | - | RoHS Compliant | - | - | ||
![]() 19039871A Comair Rotron | In Stock | - | Datasheet | - | - | 3.5lbs 1.6kg | Aluminum | Metal | - | 48VDC | - | 2009 | Diplomat | Round - 227mm Dia | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 100W | - | - | - | 100W | 2.1A | - | 2400 RPM | Ball | Motorized Impellers | 73.0 dB(A) | 24V~56VDC | 2.850 in H2O (709.9 Pa) | Speed Sensor (Tach) | - | - | - | RoHS Compliant | - | - |