- Bearing Type
- Fan Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RPM
- RoHS Status
- Termination
- Voltage Range
- Size / Dimension
- Max Power Dissipation
- Series
Attribute column
Manufacturer
Comair Rotron DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19032003A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 1.102lb 500.0g | Zinc | Plastic | - | - | - | 48VDC | - | 2009 | Sprite | Square - 79.8mm Lx79.8mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 3W | - | - | - | 0.060A | 3W | 60mA | CE, UL | - | 3500 RPM | Ball | Tubeaxial | 47.6 dB(A) | 24V~56VDC | 0.152 in H2O (37.9 Pa) | - | Auto Restart, Locked Rotor Protection | 79.8mm | 79.8mm | 41.80mm | ROHS3 Compliant | - | - | ||
![]() 19039859A Comair Rotron | In Stock | - | Datasheet | - | - | - | - | 2.2lbs 997.9g | Aluminum | Metal | - | - | - | 12VDC | - | 2009 | Diplomat | Round - 192mm Dia | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 30W | - | - | - | 1.25A | 30W | 1.25A | - | - | 2150 RPM | Ball | Motorized Impellers | 57.6 dB(A) | 6V~14VDC | 1.260 in H2O (313.9 Pa) | - | Speed Sensor (Tach) | - | - | 69.00mm | RoHS Compliant | - | - | ||
![]() 19043193A Comair Rotron | In Stock | - | - | 18 Weeks | - | Axial | - | - | Aluminum | Plastic | 62000 Hrs @ 50°C | - | - | 12VDC | 14~158°F -10°C~70°C | 2012 | - | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 30W | - | - | - | - | 30W | 2.5A | UL | - | 3950 RPM | Ball | Tubeaxial | 59.4 dB(A) | 6V~14VDC | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GDA4020-24BB Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.064lb 29.03g | - | - | - | 70°C | -10°C | - | - | 2006 | Gryphon | Square - 40mm Lx40mm H | yes | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | APPROVALS: TUV; UL | 1.68W | 24V | 0.070A | 1.7W | 70mA | CE; CUL | - | 8000 RPM | Ball | Tubeaxial | 30.9 dB(A) | 12V~28VDC | 0.250 in H2O (62.3 Pa) | DC FAN | Speed Sensor (Tach) | 40mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GDA1238-24BB Comair Rotron | In Stock | - | Datasheet | - | - | Axial | - | 0.586lb 265.81g | - | - | - | - | - | - | - | 2006 | Gryphon | Square - 120mm Lx120mm H | yes | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 14.4W | 24V | 0.600A | 14.4W | 600mA | - | - | 3000 RPM | Ball | Tubeaxial | 41.9 dB(A) | 12V~28VDC | 0.320 in H2O (79.7 Pa) | DC FAN | Speed Sensor (Tach) | 120mm | - | 38mm | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 19031706A Comair Rotron | In Stock | - | - | 18 Weeks | - | Axial | - | 1.102lb 500.0g | Zinc | Plastic | - | - | - | 24VDC | - | 2013 | Sprite | Square - 79.8mm Lx79.8mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 0.230A | 5.5W | 230mA | CE, UL | - | 4200 RPM | Ball | Tubeaxial | 55.4 dB(A) | 12V~28VDC | 0.256 in H2O (63.8 Pa) | - | Auto Restart, Locked Rotor Protection, Speed Sensor (Tach) | 79.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19031102A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | 0.369lb 167.38g | Plastic | - | - | - | - | 24VDC | - | 2004 | Whiffet | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.200A | 4.8W | 200mA | CE, cUL, UL | - | 4050 RPM | Ball | Blower | 52.2 dB(A) | 12V~28VDC | 0.620 in H2O (154.4 Pa) | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 16003354A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | Plastic | Polypropylene (PP) | 80000 Hrs @ 25°C | - | - | 12VDC | 14~158°F -10°C~70°C | 2015 | Whiffet | Square - 79.8mm Lx79.8mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 0.850A | 850mW | 850mA | UL | - | 5250 RPM | Ball | Blower | 51.4 dB(A) | 6V~14VDC | - | - | Speed Sensor (Tach) | 79.8mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19044008A Comair Rotron | In Stock | - | - | 18 Weeks | - | Axial | - | 4lbs 1.8kg | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 70000 Hrs @ 40°C | - | - | 24VDC | 14~158°F -10°C~70°C | 2013 | Mixtus | Round - 200.7mm Dia | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 108W | - | - | - | - | 108W | 4.5A | CCC, CE, UL | - | 4600 RPM | Ball | Tubeaxial | 65.4 dB(A) | 16V~28V | 2.820 in H2O (702.5 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 16008011A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | Zinc | Plastic | 82500 Hrs @ 50°C | - | - | 24VDC | 14~158°F -10°C~70°C | 2015 | - | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 3 Position Rectangular Connector | - | - | - | - | - | - | 0.600A | 14.4W | 600mA | UL | - | 3800 RPM | Ball | Tubeaxial | 60.2 dB(A) | 12V~28VDC | - | - | Fan Performance Sensor (FPS) | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19031122A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | Aluminum | Plastic | 77000 Hrs @ 40°C | - | - | 48VDC | 14~158°F -10°C~70°C | 2015 | Patriot | Round - 171.4mm Dia | - | Active | 1 (Unlimited) | 5 Wire Leads | - | - | - | - | - | - | 0.460A | 24W | 460mA | CE, cUL, UL | - | 3500 RPM | Ball | Tubeaxial | 51.2 dB(A) | 24V~56VDC | - | - | Fan Performance Sensor (FPS) | - | - | - | ROHS3 Compliant | - | - | ||
![]() TD48B6NDNX Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | - | Plastic | Polycarbonate (PC) | 35000 Hrs @ 40°C | - | - | 48VDC | 14~158°F -10°C~70°C | 2013 | Tarzan | Square - 175.5mm Lx175.5mm H | - | Active | 1 (Unlimited) | 3 Terminals | - | - | - | - | - | - | 0.700A | 33.6W | 700mA | cUL, UL | 35000 hours | 3275 RPM | Ball | Tubeaxial | 65.2 dB(A) | 40V~56VDC | - | - | Fan Performance Sensor (FPS) | 175.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() 16002542A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | Aluminum | Polycarbonate (PC) | 80000 Hrs @ 40°C | - | - | 48VDC | 14~158°F -10°C~70°C | 2015 | Patriot | Round - 171.4mm Dia | - | Active | 1 (Unlimited) | 6 Position Rectangular Connector | - | - | - | - | - | - | 0.450A | 22W | 450mA | CE, cUL, UL | - | 3600 RPM | Ball | Tubeaxial | 52.0 dB(A) | 36V~72VDC | - | - | FPS, Thermistor Speed Control | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19032179A Comair Rotron | In Stock | - | - | - | - | 120 | - | 0.619lb 280.77g | Plastic | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | 2011 | Biscuit | Square/Rounded - 120.7mm Lx120.7mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.480A | 11.5W | 480mA | CE, UL | - | 3100 RPM | Sleeve | Blower | 51.2 dB(A) | 12V~28VDC | 0.870 in H2O (216.7 Pa) | - | - | 120.7mm | - | - | RoHS Compliant | - | - | ||
![]() 19030638A Comair Rotron | In Stock | - | - | 18 Weeks | - | 120 | - | 0.619lb 280.77g | Plastic | - | - | - | - | 48VDC | - | 2013 | Biscuit | Square/Rounded - 120.7mm Lx120.7mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | 0.250A | 12W | 250mA | CE, UL | - | 2950 RPM | Ball | Blower | 51.2 dB(A) | 24V~56VDC | 0.870 in H2O (216.7 Pa) | - | Speed Sensor (Tach) | 120.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() 19032568A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | Plastic | - | 78000 Hrs @ 40°C | - | - | 12VDC | 14~158°F -10°C~70°C | 2015 | Sprint | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.280A | 3.4W | 280mA | UL | - | 3400 RPM | Ball | Tubeaxial | 40.9 dB(A) | 6V~14VDC | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GDA1238-12BB Comair Rotron | In Stock | - | Datasheet | - | Flanges | Axial | Thermoplastic | 0.586lb 265.81g | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 2006 | Gryphon | Square - 120mm Lx120mm H | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | - | - | 7.2W | 12V | 0.600A | 7.2W | 600mA | - | - | 3000 RPM | Ball | Tubeaxial | 43.5 dB(A) | 6V~13.8VDC | 0.320 in H2O (79.7 Pa) | - | Speed Sensor (Tach) | 120mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() GDA1225-12BB Comair Rotron | In Stock | - | Datasheet | - | Flanges | Axial | Thermoplastic | 0.362lb 164.2g | - | - | - | - | - | - | - | 2006 | Gryphon | Square - 120mm Lx120mm H | - | Obsolete | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | - | - | 4.8W | 12V | 0.400A | 4.8W | 400mA | - | - | 2400 RPM | Ball | Tubeaxial | 39.1 dB(A) | 6V~13.8VDC | 0.150 in H2O (37.4 Pa) | - | Speed Sensor (Tach) | 120mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 19044013A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | Plastic | - | 78000 Hrs @ 40°C | - | - | 12VDC | 14~158°F -10°C~70°C | 2015 | Sprint | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.280A | 3.4W | 280mA | UL | - | 3400 RPM | Ball | Tubeaxial | 40.9 dB(A) | 6V~14VDC | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19039032A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | Aluminum | Plastic | 82500 Hrs @ 50°C | - | - | 24VDC | 14~158°F -10°C~70°C | 2007 | Patriot | Round - 171.4mm Dia | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 24W | - | - | - | - | 24W | 1A | CE, UL | - | 3500 RPM | Ball | Tubeaxial | 51.2 dB(A) | 12V~28VDC | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - |