- Attachment Method
- Height
- Height Off Base (Height of Fin)
- Lead Free
- Length
- Material
- Material Finish
- Moisture Sensitivity Level (MSL)
- Package Cooled
- Part Status
- Power Dissipation @ Temperature Rise
- Published
Attribute column
Manufacturer
Comair Rotron Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Material | Body Material | Shape | Package Cooled | Material Finish | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Reach Compliance Code | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Natural Thermal Resistance | Power Dissipation @ Temperature Rise | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 833202B03700 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.394 10.00mm | 12.00°C/W @ 200 LFM | - | 3.0W @ 60°C | 19mm | 0.750 19.05mm | 0.835 21.21mm | RoHS Compliant | Lead Free | ||
![]() 824302B00000 Comair Rotron | In Stock | - | Datasheet | Bolt | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2008 | Obsolete | Not Applicable | Board Level | Black | - | unknown | Bolt On | 0.370 9.40mm | 4.00°C/W @ 300 LFM | - | 4.0W @ 40°C | 36.8mm | 1.450 36.83mm | 1.750 44.45mm | RoHS Compliant | Lead Free | ||
![]() 825902B05300 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | TO-220 | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.950 24.13mm | 4.00°C/W @ 300 LFM | 7.5 °C/W | 2.0W @ 20°C | 23.6mm | 0.930 23.62mm | 1.900 48.26mm | RoHS Compliant | Lead Free | ||
![]() 825502B03453 Comair Rotron | In Stock | - | Datasheet | Clip, PC Pin | TO-220 | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Clip and PC Pin | 0.500 12.70mm | 6.00°C/W @ 300 LFM | - | 1.0W @ 20°C | 29.1mm | 1.180 29.97mm | 1.000 25.40mm | RoHS Compliant | Lead Free | ||
![]() 411910B02500 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-220, TO-202 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 400 LFM | - | 2.0W @ 30°C | 25.4mm | 1.000 25.40mm | 1.375 34.93mm | RoHS Compliant | Lead Free | ||
![]() 822812B00000 Comair Rotron | In Stock | - | Datasheet | Bolt | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level | Black | - | - | Bolt On | 0.500 12.70mm | 4.00°C/W @ 300 LFM | - | 10.0W @ 70°C | 12.7mm | 0.700 17.78mm | 1.750 44.45mm | RoHS Compliant | Lead Free | ||
![]() 831502B03900 Comair Rotron | In Stock | - | Datasheet | Clip, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-220, TO-262 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Clip and PC Pin | 0.500 12.70mm | 7.00°C/W @ 400 LFM | - | 1.0W @ 30°C | 12.1mm | 0.750 19.05mm | 0.504 12.80mm | RoHS Compliant | Lead Free | ||
![]() 411615B02500 Comair Rotron | In Stock | - | - | Bolt, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | 2012 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 1.000 25.40mm | 1.50°C/W @ 700 LFM | 6.2 °C/W | 10.0W @ 50°C | 38.1mm | 1.500 38.10mm | 1.650 41.91mm | RoHS Compliant | Lead Free | ||
![]() 833202B03300 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | - | Aluminum | - | Rectangular | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.394 10.00mm | 12.00°C/W @ 200 LFM | 20 °C/W | 3.0W @ 60°C | 19mm | 0.750 19.05mm | 0.835 21.21mm | RoHS Compliant | Lead Free | ||
![]() 822202B00000 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | TO-220 | Aluminum | Aluminium | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | 12.7mm | - | Bolt On and PC Pin | 0.500 12.70mm | 5.00°C/W @ 500 LFM | - | 2.0W @ 30°C | 29.1mm | 1.180 29.97mm | 1.000 25.40mm | RoHS Compliant | Lead Free | ||
![]() 825600T00000 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | TO-220 | Copper | - | Rectangular, Fins | TO-220 | Tin | 2006 | Obsolete | Not Applicable | Board Level, Vertical | - | - | - | Bolt On and PC Pin | 0.500 12.70mm | 6.00°C/W @ 300 LFM | 13.2 °C/W | 1.0W @ 20°C | 29.9mm | 1.180 29.97mm | 1.000 25.40mm | RoHS Compliant | Lead Free | ||
![]() 834000T00000 Comair Rotron | In Stock | - | Datasheet | Surface Mount | - | Copper | - | Rectangular, Fins | TO-263 (D2Pak) | Tin | 2006 | Obsolete | Not Applicable | Board Level | - | - | - | SMD Pad | 0.450 11.43mm | 4.00°C/W @ 200 LFM | 12 °C/W | 1.5W @ 20°C | 11.4mm | 0.763 19.38mm | 1.000 25.40mm | RoHS Compliant | Lead Free | ||
![]() 826002B05300 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | TO-220 | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.380 9.65mm | 4.00°C/W @ 300 LFM | 7.6 °C/W | 3.0W @ 30°C | 36.8mm | 1.450 36.83mm | 1.750 44.45mm | RoHS Compliant | Lead Free | ||
![]() 821502B00000 Comair Rotron | In Stock | - | Datasheet | Bolt | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level | Black | - | - | Bolt On | 0.375 9.52mm | 6.00°C/W @ 500 LFM | - | 1.0W @ 30°C | 19mm | 0.750 19.05mm | 0.750 19.05mm | RoHS Compliant | Lead Free | ||
![]() 411621B02500 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.984 25.00mm | 1.50°C/W @ 500 LFM | - | 6.0W @ 30°C | 50.8mm | 2.000 50.80mm | 1.638 41.60mm | RoHS Compliant | Lead Free | ||
![]() 831502B00000 Comair Rotron | In Stock | - | Datasheet | - | - | Aluminum | - | Rectangular, Fins | TO-220, TO-262 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level | Black | - | - | Clip | 0.500 12.70mm | 8.00°C/W @ 300 LFM | - | 1.0W @ 30°C | 12.8mm | 0.750 19.05mm | 0.504 12.80mm | RoHS Compliant | Lead Free | ||
![]() 821702B00000 Comair Rotron | In Stock | - | Datasheet | Bolt | TO-220 | Aluminum | Aluminium | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level | Black | 21.59mm | - | Bolt On | 0.850 21.60mm | 5.00°C/W @ 200 LFM | - | 4.0W @ 40°C | 36.8mm | 1.450 36.83mm | 0.779 19.80mm | RoHS Compliant | Lead Free | ||
![]() 833900T00000 Comair Rotron | In Stock | - | Datasheet | Surface Mount | - | Copper | - | Rectangular, Fins | TO-263 (D2Pak) | Tin | 2006 | Obsolete | Not Applicable | Board Level | - | - | - | SMD Pad | 0.375 9.52mm | 5.00°C/W @ 400 LFM | - | 2.0W @ 40°C | 9.5mm | 0.590 15.00mm | 1.020 25.91mm | RoHS Compliant | Lead Free | ||
![]() 831302B00000 Comair Rotron | In Stock | - | Datasheet | Clip, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-220, TO-262 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | - | Clip and PC Pin | 0.500 12.70mm | 7.00°C/W @ 400 LFM | - | 1.0W @ 30°C | 12.7mm | 0.750 19.05mm | 0.504 12.80mm | RoHS Compliant | Lead Free | ||
![]() 834100T00000 Comair Rotron | In Stock | - | Datasheet | Surface Mount | DPAK | Copper | - | Rectangular, Fins | TO-252 (DPak) | Tin | 2006 | Obsolete | Not Applicable | Top Mount | - | - | - | SMD Pad | 0.400 10.16mm | 17.50°C/W @ 300 LFM | - | 2.5W @ 35°C | 10.1mm | 0.315 8.00mm | 0.900 22.86mm | RoHS Compliant | Lead Free |