- Attachment Method
- Height
- Height Off Base (Height of Fin)
- Lead Free
- Length
- Material
- Material Finish
- Moisture Sensitivity Level (MSL)
- Package Cooled
- Part Status
- Power Dissipation @ Temperature Rise
- Published
Attribute column
Manufacturer
Comair Rotron Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Material | Body Material | Shape | Package Cooled | Material Finish | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation @ Temperature Rise | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 411915B02500 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-220, TO-202 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | Bolt On and PC Pin | 0.500 12.70mm | 3.00°C/W @ 500 LFM | 8.0W @ 80°C | 38.1mm | 1.500 38.10mm | 1.375 34.93mm | - | RoHS Compliant | Lead Free | ||
![]() 825402B03400 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | Bolt On and PC Pin | 0.500 12.70mm | 4.00°C/W @ 600 LFM | 1.0W @ 20°C | 29.9mm | 0.942 23.92mm | 1.000 25.40mm | - | RoHS Compliant | Lead Free | ||
![]() 821002B04000 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | TO-220 | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | Bolt On and PC Pin | 0.250 6.35mm | 16.00°C/W @ 200 LFM | 1.5W @ 50°C | 19.1mm | 0.750 19.05mm | 0.520 13.21mm | - | RoHS Compliant | Lead Free | ||
![]() 831502B03700 Comair Rotron | In Stock | - | Datasheet | Clip, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-220, TO-262 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | Clip and PC Pin | 0.500 12.70mm | 7.00°C/W @ 400 LFM | 1.0W @ 30°C | 12.1mm | 0.750 19.05mm | 0.504 12.80mm | - | RoHS Compliant | Lead Free | ||
![]() 8256BPT00000 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | - | Copper | - | Rectangular, Fins | TO-220 | Black Paint | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | Bolt On and PC Pin | 0.500 12.70mm | 6.00°C/W @ 300 LFM | 1.0W @ 20°C | 29.9mm | 1.180 29.97mm | 1.000 25.40mm | - | RoHS Compliant | Lead Free | ||
![]() 821102B00000 Comair Rotron | In Stock | - | Datasheet | Bolt | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level | Black | - | Bolt On | 0.375 9.52mm | 12.00°C/W @ 200 LFM | 1.0W @ 30°C | 19mm | 0.750 19.05mm | 0.520 13.21mm | - | RoHS Compliant | Lead Free | ||
![]() 821002B00000 Comair Rotron | In Stock | - | Datasheet | Bolt | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level | Black | - | Bolt On | 0.250 6.35mm | 10.00°C/W @ 500 LFM | 1.5W @ 50°C | 19mm | 0.750 19.05mm | 0.520 13.21mm | - | RoHS Compliant | Lead Free | ||
![]() 831402B00000 Comair Rotron | In Stock | - | Datasheet | Clip, PC Pin | TO-220 | Aluminum | Aluminium | Rectangular, Fins | TO-220, TO-262 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level | Black | 12.8mm | Clip and PC Pin | 0.500 12.70mm | 7.00°C/W @ 400 LFM | 1.0W @ 30°C | 12.9mm | 0.750 19.05mm | 0.504 12.80mm | No | RoHS Compliant | Lead Free | ||
![]() 833202B04800 Comair Rotron | In Stock | - | Datasheet | Bolt, PC Pin | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | 2006 | Obsolete | Not Applicable | Board Level, Vertical | Black | - | Bolt On and PC Pin | 0.394 10.00mm | 12.00°C/W @ 200 LFM | 3.0W @ 60°C | 19mm | 0.750 19.05mm | 0.835 21.21mm | - | RoHS Compliant | Lead Free |