- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Number of Channels | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Number of Unidirectional Channels | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV04A9V0JB-HF Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 9V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 10V | - | 25.97A | - | 15.4V | 9V | 25.97A | 400W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV02W280-HF Comchip Technology | 2680 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | - | 1 | 0.4W | 28V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | No | 31.1V | - | 4.41A | - | 45.4V | 28V | 4.41A | 200W | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ATV04A580J-HF Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 64.4V | - | 4.27A | - | 93.6V | 58V | 4.27A | 400W | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 5KP16CA-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | 18.75V | - | - | 16V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 17.8V | 5000W 5kW | - | - | 26V | - | 192.31A | 5kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV30C160JB-HF Comchip Technology | 114 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 17.8V | 3000W 3kW | 115.38A | - | 26V | - | 115.38A | 3kW | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() P6KE550A-HF Comchip Technology | 131 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | SILICON | - | 1 | 5W | 470.3V | -55°C~150°C TJ | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | WIRE | - | - | O-PALF-W2 | Unidirectional | SINGLE | - | ISOLATED | No | 522.5V | 600W | - | - | 759V | - | 790mA | 600W | 1 | - | - | 1 | - | ROHS3 Compliant | ||
![]() TV04A540JB-G Comchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | - | 1 | 1W | 54V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | Bidirectional | SINGLE | 1 | - | No | 60V | 400W | - | - | 87.1V | - | 4.59A | 400W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV04A160JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 18.8V | - | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 17.8V | 400W | - | - | 26V | - | 15.38A | 400W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV04A600JB-HF Comchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 70.2V | - | - | 60V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | Bidirectional | - | 1 | - | No | 66.7V | 400W | - | - | 96.8V | - | 4.13A | 400W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV02W110-G Comchip Technology | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 12.2V | 1 | - | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 10.99A | 18.2V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W160-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 17.8V | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 7.69A | 26V | - | - | - | - | 1 | - | - | - | 26V | ROHS3 Compliant | ||
![]() TV02W160-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 17.8V | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 7.69A | 26V | - | - | - | - | 1 | - | - | - | 26V | ROHS3 Compliant | ||
![]() TV02W430-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 47.8V | 1 | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 2.88A | 69.4V | - | - | - | - | 1 | - | - | - | 69.4V | ROHS3 Compliant | ||
![]() TV02W7V5-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 8.33V | 1 | - | 7.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 15.5A | 12.9V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W8V0-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 8.89V | 1 | - | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 14.71A | 13.6V | - | - | - | - | 1 | - | 8V | - | - | ROHS3 Compliant | ||
![]() TV02W8V5-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 9.44V | 1 | - | 8.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 13.89A | 14.4V | - | - | - | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W580-G Comchip Technology | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 64.4V | 1 | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 2.14A | 93.6V | - | - | - | - | 1 | - | - | - | 93.6V | ROHS3 Compliant | ||
![]() TV02W400-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 44.4V | 1 | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | Unidirectional | SINGLE | - | - | No | - | 200W | 3.1A | 64.5V | - | - | - | - | 1 | - | - | - | 64.5V | ROHS3 Compliant | ||
![]() ATV02W170B-HF Comchip Technology | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | 0.4W | 17V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | - | - | No | 18.9V | - | 7.25A | - | 27.6V | 17V | 7.25A | 200W | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV02W480B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | 0.4W | 48V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | BIDIRECTIONAL | SINGLE | - | - | No | 53.3V | - | 2.58A | - | 77.4V | 48V | 2.58A | 200W | - | 1 | - | - | - | ROHS3 Compliant |