- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV02W450B-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 50V | - | 2.75A | - | 72.7V | 45V | 2.75A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W800B-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 88.8V | - | 1.55A | - | 129V | 80V | 1.55A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV06B900JB-G Comchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 100V | - | - | 90V | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | 260 | 30 | - | 3.5V | Bidirectional | - | 1 | No | - | 600W | - | 146V | 146V | - | 4.11A | 100A | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TVP06B510CA-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | No | - | - | - | - | - | - | - | - | 600W | - | 1 | 43.6V | - | 48.45V | - | 53.55V | ROHS3 Compliant | ||
![]() TVP06B680CA-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | No | - | - | - | - | - | - | - | - | 600W | - | 1 | - | - | 64.6V | - | - | ROHS3 Compliant | ||
![]() TVP06B8V2CA-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 8.2V | 1 | 5W | 7V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Bidirectional | SINGLE | 1 | No | 7.79V | 600W | - | - | 12.1V | - | 49.59A | - | 600W | - | 1 | 7V | - | - | - | - | ROHS3 Compliant | ||
![]() TVP06B171CA-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 170V | 1 | 5W | 145V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Bidirectional | SINGLE | 1 | No | 161.5V | 600W | - | - | 234V | - | 2.56A | - | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B171J-HF Comchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 189V | - | 2.18A | - | 275V | 170V | 2.18A | - | 600W | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B121J-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 133V | - | 3.11A | - | 193V | 120V | 3.11A | - | 600W | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1.5KE110A-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 110V | - | - | 94V | -55°C~150°C TJ | Tape & Box (TB) | - | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 104.5V | 1500W 1.5kW | - | - | 152V | - | 9.87A | - | 1.5kW | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() A5KP8.0A-G Comchip Technology | 14 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | - | - | - | 8V | -55°C~150°C TJ | Tape & Box (TB) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 8.89V | 5000W 5kW | 367.65A | - | 13.6V | - | 38.58A | - | 5kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A5KP9.0A-G Comchip Technology | 43 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | R6, Axial | 2.000002g | - | - | - | - | 9V | -55°C~150°C TJ | Tape & Box (TB) | - | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 10V | 5000W 5kW | 324.68A | - | 15.4V | - | 34.25A | - | 5kW | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5KP11CA-G Comchip Technology | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 12.85V | - | - | 11V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 12.2V | 5000W 5kW | - | - | 18.2V | - | 274.73A | - | 5kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5KP150A-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 176V | - | - | 150V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 167V | 5000W 5kW | - | - | 243V | - | 20.58A | - | 5kW | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() 5KP120CA-G Comchip Technology | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 140V | - | - | 120V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 133V | 5000W 5kW | - | - | 193V | - | 25.91A | - | 5kW | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5KP24CA-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 26.7V | - | - | 24V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | 5kW | - | - | - | - | - | - | Bidirectional | - | - | No | - | 5000W 5kW | 128.53A | 38.9V | - | - | - | - | - | - | 1 | - | - | - | 38.9V | - | ROHS3 Compliant | ||
![]() 5KP22CA-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 24.4V | - | - | 22V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | 5kW | - | - | - | - | - | - | Bidirectional | - | - | No | - | 5000W 5kW | 140.85A | 35.5V | - | - | - | - | - | - | 1 | - | - | - | 35.5V | - | ROHS3 Compliant | ||
![]() 5KP24A-G Comchip Technology | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 26.7V | - | - | 24V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | 5kW | - | - | - | - | - | - | Unidirectional | - | - | No | - | 5000W 5kW | 128.53A | 38.9V | - | - | - | - | - | 1 | - | - | - | - | 38.9V | - | ROHS3 Compliant | ||
![]() 5KP30CA-G Comchip Technology | 43 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 33.3V | - | - | 30V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | 5kW | - | - | - | - | - | - | Bidirectional | - | - | No | - | 5000W 5kW | 103.31A | 48.4V | - | - | - | - | - | - | 1 | - | - | - | 48.4V | - | ROHS3 Compliant | ||
![]() 5KP170A-G Comchip Technology | 14 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | R6, Axial | - | - | 199V | - | - | 170V | -55°C~150°C TJ | Tape & Box (TB) | 2010 | - | - | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 189V | 5000W 5kW | - | - | 275V | - | 18.18A | - | 5kW | 1 | - | - | 1 | - | - | - | ROHS3 Compliant |