- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV06B780JB-HF Comchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 78V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 86.7V | 600W | - | - | 126V | - | 4.76A | - | 600W | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV04A750JB-G Comchip Technology | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 83.3V | 1 | 1W | 75V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 121V | 121V | - | 3.31A | 40A | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A780JB-G Comchip Technology | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 86.7V | 1 | 1W | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 126V | 126V | - | 3.17A | 40A | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A131JB-G Comchip Technology | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 144V | 1 | 1W | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 209V | 209V | - | 1.91A | 40A | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A850JB-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 94.4V | 1 | 1W | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 137V | 137V | - | 2.92A | 40A | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A101JB-G Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 111V | 1 | 1W | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 162V | 162V | - | 2.47A | 40A | 400W | - | - | - | - | ROHS3 Compliant | ||
![]() ATV04A430J-HF Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 47.8V | - | 5.76A | - | 69.4V | 43V | 5.76A | - | 400W | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV04A780J-HF Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 86.7V | - | 3.17A | - | 126V | 78V | 3.17A | - | 400W | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV04A8V0J-HF Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 8.89V | - | 29.41A | - | 13.6V | 8V | 29.41A | - | 400W | 1 | - | - | - | ROHS3 Compliant | ||
![]() P4KE43CA-G Comchip Technology | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 43V | - | - | 36.8V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 40.85V | 400W | - | - | 59.3V | - | 6.75A | - | 400W | - | 1 | - | - | ROHS3 Compliant | ||
![]() P4KE180CA-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 180V | - | - | 154V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 171V | 400W | - | - | 246V | - | 1.63A | - | 400W | - | 1 | - | - | ROHS3 Compliant | ||
![]() P4KE91CA-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | 91V | - | - | - | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | No | 86.45V | 400W | 3.2A | 125V | - | 77.8V | - | - | - | - | 1 | 77.8V | - | ROHS3 Compliant | ||
![]() P4KE75CA-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | 75V | - | - | - | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | No | 71.25V | 400W | 3.88A | 103V | - | 64.1V | - | - | - | - | 1 | - | - | ROHS3 Compliant | ||
![]() TV02W121-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 133V | 1 | - | 120V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Unidirectional | SINGLE | - | No | - | 200W | 1.04A | 193V | - | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV02W280-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | - | Surface Mount | SOD-123 | YES | SILICON | 32.75V | 1 | 0.4W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | No | 31.1V | 200W | 4.41A | 45.4V | - | 28V | - | - | - | 1 | - | 28V | 45.4V | ROHS3 Compliant | ||
![]() TV02W580-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 64.4V | 1 | - | 58V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Unidirectional | SINGLE | - | No | - | 200W | 2.14A | 93.6V | - | - | - | - | - | 1 | - | - | 93.6V | ROHS3 Compliant | ||
![]() TV02W450-HF Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 50V | 1 | - | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Unidirectional | SINGLE | - | No | - | 200W | 2.75A | 72.7V | - | - | - | - | - | 1 | - | - | 72.7V | ROHS3 Compliant | ||
![]() TV02W220-G Comchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | SILICON | 24.4V | 1 | - | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Unidirectional | SINGLE | - | No | - | 200W | 5.63A | 35.5V | - | - | - | - | - | 1 | - | - | 35.5V | ROHS3 Compliant | ||
![]() ATV02W171B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 189V | - | 730mA | - | 275V | 170V | 730mA | - | 200W | - | 1 | - | - | ROHS3 Compliant | ||
![]() ATV04A150JB-HF Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 15V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 16.7V | - | 16.39A | - | 24.4V | 15V | 16.39A | - | 400W | - | 1 | - | - | ROHS3 Compliant |