- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Number of Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV04A300JB-HF Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | No | 33.3V | - | 8.26A | - | 48.4V | 30V | 8.26A | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() ATV04A600JB-HF Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 60V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | No | 66.7V | - | 4.13A | - | 96.8V | 60V | 4.13A | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() ATV04A850JB-HF Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | - | 85V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | No | 94.4V | - | 2.92A | - | 137V | 85V | 2.92A | 400W | - | 1 | - | ROHS3 Compliant | ||
![]() P4KE20A-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 20V | - | - | 17.1V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 19V | 400W | - | - | 27.7V | - | 14.44A | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE170A-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 170V | - | - | 145V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 161.5V | 400W | - | - | 234V | - | 1.71A | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE56A-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 56V | - | - | 47.8V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 53.2V | 400W | - | - | 77V | - | 5.19A | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE33A-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 33V | - | - | 28.2V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 31.35V | 400W | - | - | 45.7V | - | 8.75A | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE12A-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 12V | - | - | 10.2V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 11.4V | 400W | - | - | 16.7V | - | 23.95A | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE36A-G Comchip Technology | 46 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 36V | - | - | 30.8V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 34.2V | 400W | - | - | 49.9V | - | 8.02A | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE15A-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | 15V | - | - | 12.8V | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 14.25V | 400W | - | - | 21.2V | - | 18.87A | 400W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P4KE68A-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | 68V | - | - | - | -55°C~150°C TJ | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | No | 64.6V | 400W | 4.35A | 92V | - | 58.1V | - | - | 1 | - | - | ROHS3 Compliant | ||
![]() P6KE110A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | 110V | - | - | 96V | -55°C~150°C TJ | Tape & Box (TB) | 1999 | - | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 104.5V | 600W | - | - | 152V | - | 3.95A | 600W | 1 | - | 1 | ROHS3 Compliant | ||
![]() P6KE27A-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | SILICON | - | 1 | 5W | 23.1V | -55°C~150°C TJ | Tape & Box (TB) | 2013 | - | - | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | WIRE | - | - | O-PALF-W2 | Unidirectional | SINGLE | ISOLATED | No | 25.65V | 600W | - | - | 37.5V | - | 16A | 600W | 1 | - | 1 | ROHS3 Compliant | ||
![]() ATV06B7V5J-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 7.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | 260 | 30 | - | - | - | - | No | 8.33V | - | 46.51A | - | 12.9V | 7.5V | 46.51A | 600W | 1 | - | - | ROHS3 Compliant | ||
![]() TV06B171J-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 170V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 189V | 600W | - | - | 275V | - | 2.18A | 600W | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV06B131J-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 130V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 144V | 600W | - | - | 209V | - | 2.87A | 600W | 1 | - | 1 | ROHS3 Compliant | ||
![]() TV06B400J-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | - | 40V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | Unidirectional | - | - | No | 44.4V | 600W | - | - | 64.5V | - | 9.3A | 600W | 1 | - | 1 | ROHS3 Compliant | ||
![]() ATV02W141-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 140V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 155V | - | 890mA | - | 224V | 140V | 890mA | 200W | 1 | - | - | ROHS3 Compliant | ||
![]() ATV02W300-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 30V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 33.3V | - | 4.13A | - | 48.4V | 30V | 4.13A | 200W | 1 | - | - | ROHS3 Compliant | ||
![]() ATV02W7V5-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | 1 | 0.4W | 7.5V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 8.33V | - | 15.5A | - | 12.9V | 7.5V | 15.5A | 200W | 1 | - | - | ROHS3 Compliant |