- Packaging
- Package / Case
- Applications
- Mounting Type
- Power Line Protection
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Polarity
- RoHS Status
- Clamping Voltage
- Published
Attribute column
Manufacturer
Comchip Technology TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV06B6V0J-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 6V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 6.67V | 600W | - | - | 10.3V | - | 58.25A | - | 600W | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TVP06B620A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | No | - | - | - | - | - | - | - | - | 600W | 1 | - | 53V | - | 58.9V | - | - | ROHS3 Compliant | ||
![]() TVP06B910A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | No | - | - | - | - | - | - | - | - | 600W | 1 | - | 77.8V | - | 86.45V | - | 95.55V | ROHS3 Compliant | ||
![]() TVP06B8V2A-G Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 8.2V | 1 | 5W | 7V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | No | 7.79V | 600W | - | - | 12.1V | - | 49.59A | - | 600W | 1 | - | 7V | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV04A131J-G Comchip Technology | 33 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | - | 1 | 1W | 130V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | No | 144V | 400W | - | - | 209V | - | 1.91A | - | 400W | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV04A120J-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | - | 1 | 1W | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | No | 13.3V | 400W | - | - | 19.9V | - | 20.1A | - | 400W | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV04A7V0J-G Comchip Technology | 16 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | - | 1 | 1W | 7V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | No | 7.78V | 400W | - | - | 12V | - | 33.33A | - | 400W | 1 | - | 7V | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV04A780J-G Comchip Technology | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | - | 1 | 1W | 78V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | No | 86.7V | 400W | - | - | 126V | - | 3.17A | - | 400W | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV04A220J-G Comchip Technology | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | - | 1 | 1W | 22V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | - | Unidirectional | SINGLE | - | No | 24.4V | 400W | - | - | 35.5V | - | 11.27A | - | 400W | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ATV06B181JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 180V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 200V | - | 2.06A | - | 291.6V | 180V | 2.06A | - | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B161JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 160V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 178V | - | 2.32A | - | 259V | 160V | 2.32A | - | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B510JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 56.7V | - | 7.28A | - | 82.4V | 51V | 7.28A | - | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV06B800JB-HF Comchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 80V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | Automotive | - | - | - | - | 260 | 30 | - | - | - | - | - | No | 88.8V | - | 4.63A | - | 129.6V | 80V | 4.63A | - | 600W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV06B850J-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | 85V | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Unidirectional | - | - | No | 94.4V | 600W | - | - | 137V | - | 4.38A | - | 600W | 1 | - | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() TV04A151JB-G Comchip Technology | 32 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 167V | 1 | - | 150V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 400W | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | - | - | 243V | 243V | - | 1.65A | 40A | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A400JB-HF Comchip Technology | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 46.8V | - | - | 40V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | No | 44.4V | 400W | - | - | 71.4V | - | 5.6A | - | 400W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W360B-HF Comchip Technology | 44 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | 0.4W | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 40V | - | 3.44A | - | 58.1V | 36V | 3.44A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATV02W110B-HF Comchip Technology | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | - | 1 | 0.4W | 11V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | Automotive | EXCELLENT CLAMPING CAPABILITY | - | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | BIDIRECTIONAL | SINGLE | - | No | 12.2V | - | 10.99A | - | 18.2V | 11V | 10.99A | - | 200W | - | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV04A120JB-G Comchip Technology | 53 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 13.3V | 1 | 1W | 12V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | 3.5V | Bidirectional | SINGLE | 1 | No | - | 400W | - | 19.9V | 19.9V | - | 20.1A | 40A | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TV02W5V0-HF Comchip Technology | 363000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 6.4V | 1 | - | 5V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | 1kW | DUAL | FLAT | 260 | 30 | R-PDSO-F2 | - | Unidirectional | SINGLE | - | No | - | 200W | 21.74A | 9.2V | - | - | - | - | - | 1 | - | 5V | - | - | 9.2V | - | ROHS3 Compliant |